- Packaging
- Part Status
- RoHS Status
- Termination Style
- Coil Current
- Coil Type
- Coil Voltage
- CoilResistance
- Contact Form
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Must Operate Voltage
Attribute column
Manufacturer
Littelfuse Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Brand | Coil Voltage AC | CoilResistance | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Tradename | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Dropout Voltage | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Contact (DC) Max Power Rating R Load | Relay Form | Switching Capacity | Features | Product Category | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HE721R0500 Littelfuse Inc. | 35 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | DIP | 8 | - | - | 200Ohm | - | - | - | -40°C~85°C | Tube | 2007 | HE700 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | 200Ohm | - | - | - | 175V | - | 9.52mm | - | CUL; UL | PC Pin | - | 7.22 mm | 19.5mm x 7.22mm x 5.5mm | - | - | - | HERMETICALLY SEALED | - | - | SPDT | - | SPDT (1 Form C) | Reed | - | - | 3ms | 5VDC | Non Latching | 175VDC -Max | 25mA | 3 ms | - | 3.75VDC | 250mA | 125mW | 0.5VDC | DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | - | - | 19.5mm | - | 5.5mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() HE721C1210 Littelfuse Inc. | 4321 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | DIP | 8 | - | 8V | 500Ohm | - | - | - | -40°C~85°C | Tube | 2007 | HE700 | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | 175V | - | 9.52mm | - | - | PC Pin | - | - | 19.05mm x 7.24mm x 7.5mm | 200mOhm | 1GOhm | 0.25A | HERMETICAL | - | 250mA | SPDT | 175V | SPDT (1 Form C) | Reed | 1V | - | 3ms | 12VDC | Non Latching | 175VDC -Max | 24mA | 3 ms | 0.25A@175VDC | 8VDC | - | - | 1VDC | DC | - | 12V | DC | 8 | 250 Vrms | Random | 500 Vrms | 250mA | - | - | 5 W | Diode | - | - | 19.5mm | 7.24mm | 7.5mm | - | No | Unknown | ROHS3 Compliant | Lead Free | IP67 | ||
![]() HE721A1240 Littelfuse Inc. | 35 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | - | - | - | - | 1kOhm | - | - | - | -40°C~85°C | Tube | 2007 | HE700 | Active | 1 (Unlimited) | 4 | PC Pin | - | - | - | - | - | - | - | - | unknown | - | PC Pin | 20.19mm | 7.62 mm | 20.19mm x 7.62mm x 7.75mm | 150mOhm | 10000000000Ohm | - | HERMETICAL | 200V | - | SPST | - | SPST-NO (1 Form A) | Reed | - | - | 1ms | 12VDC | Non Latching | 200VDC -Max | 12mA | 1 ms | 0.5A@200VDC | 8VDC | 500mA | - | 1VDC | - | - | 12V | DC | 4 | 250 Vrms | Random | 500 Vrms | - | 10W@200VDC | - | - | EMI Shielded | - | - | - | - | 7.75mm | 0.003 inch | - | - | ROHS3 Compliant | - | - | ||
![]() HE721A5025 Littelfuse | In Stock | - | - | - | - | - | - | - | Littelfuse | - | - | 500 | Littelfuse | Hamlin | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reed Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reed Relays | - | - | - | - | - | - | - | - | - | - | ||
![]() HE721C0520 Littelfuse Inc. | 19 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | - | - | - | - | 200Ohm | - | - | - | -40°C~85°C | Tube | 2007 | HE700 | Active | 1 (Unlimited) | 4 | PC Pin | - | - | - | - | - | - | - | - | unknown | - | PC Pin | 19.05mm | 7.24 mm | 19.05mm x 7.24mm x 7.5mm | 200mOhm | 1000000000Ohm | - | HERMETICAL | - | - | SPDT | - | SPDT (1 Form C) | Reed | - | - | 3ms | 5VDC | Non Latching | 175VDC -Max | 25mA | 3 ms | - | 3.75VDC | 250mA | - | 0.5VDC | - | - | 5V | DC | 4 | 200 Vrms | Random | 500 Vrms | - | - | - | - | Electrostatic Shield | - | - | - | - | 7.5mm | 0.003 inch | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() HE721C0540 Littelfuse Inc. | 35 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | - | - | - | - | 200Ohm | - | - | - | -40°C~85°C | Tube | 2008 | HE700 | Active | 1 (Unlimited) | 4 | PC Pin | - | - | - | - | - | - | - | - | unknown | - | PC Pin | 20.19mm | 7.62 mm | 20.19mm x 7.62mm x 7.75mm | 200mOhm | 1000000000Ohm | - | HERMETICAL | - | - | SPDT | - | SPDT (1 Form C) | Reed | - | - | 3ms | 5VDC | Non Latching | 175VDC -Max | 25mA | 3 ms | - | 3.75VDC | 250mA | - | 0.5VDC | - | - | 5V | DC | 4 | 200 Vrms | Random | 500 Vrms | - | - | - | - | EMI Shielded | - | - | - | - | 7.75mm | 0.003 inch | - | - | ROHS3 Compliant | - | - | ||
![]() HE721R1200 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | 500Ohm | - | - | - | -40°C~85°C | Tube | 2016 | HE700 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | 8536.49.00.50 | - | - | - | - | unknown | CUL; UL | PC Pin | 19.5mm | 7.22 mm | 19.5mm x 7.22mm x 5.5mm | - | - | - | HERMETICALLY SEALED | 175V | - | SPDT | - | SPDT (1 Form C) | Reed | - | - | 3ms | 12VDC | Non Latching | 175VDC -Max | 24mA | 3 ms | .25A@175VDC | 8VDC | 250mA | 288mW | 1VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() HE722A2440 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | 2.15kOhm | - | - | - | -40°C~85°C | Tube | 2007 | HE700 | Active | 1 (Unlimited) | 8 | PC Pin | - | - | - | - | - | - | - | - | unknown | - | PC Pin | 20.19mm | 7.62 mm | 20.19mm x 7.62mm x 7.75mm | 150mOhm | 10000000000Ohm | - | HERMETICAL | 200V | - | DPST, SPST | - | DPST-NO (2 Form A) | Reed | - | - | 1ms | 24VDC | Non Latching | 200VDC -Max | 11.1mA | 1 ms | 0.5A@200VDC | 16VDC | 500mA | - | 2VDC | - | - | 24V | DC | 8 | 250 Vrms | Random | 500 Vrms | - | 10W@200VDC | 1 FORM A | - | EMI Shielded | - | - | - | - | 7.75mm | 0.003 inch | - | - | ROHS3 Compliant | - | - | ||
![]() HE721A0530 Littelfuse Inc. | 19 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | DIP | 8 | - | - | 500Ohm | - | - | - | -40°C~85°C | Tube | 2007 | HE700 | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | 500Ohm | - | - | - | 200V | - | 9.52mm | - | UL | PC Pin | - | 7.24 mm | 19.05mm x 7.24mm x 7.5mm | - | - | - | HERMETICALLY SEALED | - | - | SPST | - | SPST-NO (1 Form A) | Reed | - | - | 1ms | 5VDC | Non Latching | 200VDC -Max | 10mA | 1 ms | .5A@200VDC | 3.75VDC | 500mA | 50mW | 0.5VDC | - | MOMENTARY | 5V | DC | 4 | 250 Vrms | Random | 500 Vrms | - | 10W@200VDC | - | - | Diode, Electrostatic Shield | - | - | 20.19mm | - | 7.5mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() HE721C2440 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | 8 | - | - | 2kOhm | - | - | - | -40°C~85°C | Tube | 2007 | HE700 | Active | 1 (Unlimited) | 4 | PC Pin | - | - | - | - | - | 175V | - | 9.52mm | - | - | PC Pin | - | 7.62 mm | 20.19mm x 7.62mm x 7.75mm | 200mOhm | 1000000000Ohm | 0.25A | HERMETICAL | - | 250mA | SPDT | 175V | SPDT (1 Form C) | Reed | - | - | 3ms | 24VDC | Non Latching | 175VDC -Max | 12mA | 3 ms | 0.25A@175VDC | 16VDC | - | - | 2VDC | - | - | 24V | DC | 4 | 200 Vrms | Random | 500 Vrms | - | 5W@175VDC | - | - | EMI Shielded | - | - | 20.14mm | - | 7.75mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() HE722A0530 Littelfuse Inc. | 19 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | DIP | 8 | - | - | 200Ohm | - | - | - | -40°C~85°C | Tube | 2007 | HE700 | Active | 1 (Unlimited) | 8 | PC Pin | - | - | - | - | - | - | - | 9.52mm | unknown | - | PC Pin | - | 7.24 mm | 19.05mm x 7.24mm x 7.5mm | 150mOhm | 10000000000Ohm | 0.5A | HERMETICAL | - | 500mA | DPST, SPST | 200V | DPST-NO (2 Form A) | Reed | - | - | 1ms | 5VDC | Non Latching | 200VDC -Max | 25mA | 1 ms | 0.5A@200VDC | 3.75VDC | - | - | 0.5VDC | - | - | 5V | DC | 8 | 250 Vrms | Random | 500 Vrms | - | 10W@200VDC | 1 FORM A | - | Diode, Electrostatic Shield | - | - | 20.14mm | - | 7.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() HE721A0520 Littelfuse Inc. | 19 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | - | - | - | - | 500Ohm | - | - | - | -40°C~85°C | Tube | 2007 | HE700 | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | - | - | - | - | - | unknown | UL | PC Pin | 19.05mm | 7.24 mm | 19.05mm x 7.24mm x 7.5mm | 150mOhm | 10000000000Ohm | - | HERMETICALLY SEALED | 200V | - | SPST | - | SPST-NO (1 Form A) | Reed | - | - | 1ms | 5VDC | Non Latching | 200VDC -Max | 10mA | 1 ms | .5A@200VDC | 3.75VDC | 500mA | 50mW | 0.5VDC | - | MOMENTARY | 5V | DC | 4 | 250 Vrms | Random | 500 Vrms | - | 10W@200VDC | - | - | Electrostatic Shield | - | - | - | - | 7.5mm | 0.003 inch | - | - | ROHS3 Compliant | - | - | ||
![]() HE3321C2400 Littelfuse Inc. | 4972 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | SIP | 5 | - | - | 2kOhm | - | - | - | -40°C~85°C | Bulk | 2007 | HE3300 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 7mm | - | - | PC Pin | - | - | - | - | - | - | HERMETICALLY SEALED | - | 250mA | SPDT | 175V | SPDT (1 Form C) | Reed | - | - | 3ms | 24VDC | Non Latching | 175VDC -Max | 12mA | 3 ms | - | 18VDC | - | 288mW | 2VDC | DC | MOMENTARY | 24V | DC | - | - | - | - | 250mA | - | - | - | - | - | 8.51mm | 24.13mm | 7.62mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() HE3351A0500 Littelfuse Inc. | 19 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | SIP | 4 | - | - | 125Ohm | - | - | - | -20°C~85°C | Tube | 2007 | HE3300 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 7mm | unknown | - | PC Pin | - | 7.62 mm | - | - | - | - | HERMETICALLY SEALED | 300V | - | SPST | - | SPST-NO (1 Form A) | Reed | - | - | 1ms | 5VDC | Non Latching | 300VDC -Max | 40mA | 1 ms | .5A@300VDC | 3.75VDC | 1A | 200mW | 0.5VDC | DC | MOMENTARY | 5V | DC | - | - | - | - | 500mA | - | - | - | - | - | 7.8mm | 24.13mm | 7.6mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() HE721A2430 Littelfuse Inc. | 19 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | - | - | - | - | 2.15kOhm | - | - | - | -40°C~85°C | Tube | 2007 | HE700 | Active | 1 (Unlimited) | 4 | PC Pin | - | - | - | - | - | - | - | - | unknown | - | PC Pin | 19.05mm | 7.24 mm | 19.05mm x 7.24mm x 7.5mm | 150mOhm | 10000000000Ohm | - | HERMETICAL | 200V | - | SPST | - | SPST-NO (1 Form A) | Reed | - | - | 1ms | 24VDC | Non Latching | 200VDC -Max | 11.1mA | 1 ms | 0.5A@200VDC | 16VDC | 500mA | - | 2VDC | - | - | 24V | DC | 4 | 250 Vrms | Random | 500 Vrms | - | 10W@200VDC | - | - | Diode, Electrostatic Shield | - | - | - | - | 7.5mm | 0.003 inch | - | - | ROHS3 Compliant | - | - | ||
![]() HE721C1230 Littelfuse Inc. | 10 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | DIP | 8 | - | - | 500Ohm | - | - | - | -40°C~85°C | Tube | 2007 | HE700 | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | 500Ohm | ROHS COMPLIANT | - | - | 175V | BULK | 9.52mm | - | CUL; UL | PC Pin | - | 7.62 mm | - | - | - | - | HERMETICALLY SEALED | - | - | SPDT | - | SPDT (1 Form C) | Reed | - | - | 3ms | 12VDC | Non Latching | 175VDC -Max | 24mA | 3 ms | .25A@175VDC | 8VDC | 250mA | - | 1VDC | - | MOMENTARY | 12V | DC | 4 | 200 Vrms | Random | 500 Vrms | - | 5W@175VDC | - | - | Diode, Electrostatic Shield | - | - | 20.19mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() HE751A2400 Littelfuse Inc. | 3208 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | - | - | - | - | 2.15kOhm | - | - | - | -20°C~85°C | Tube | 2007 | HE700 | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | 8536.49.00.50 | - | - | - | - | unknown | CUL; UL | PC Pin | 19.5mm | 7.22 mm | 19.5mm x 7.22mm x 5.5mm | 150mOhm | 10000000000Ohm | - | HERMETICALLY SEALED | 200V | - | SPST | - | SPST-NO (1 Form A) | Reed | - | - | 1ms | 24VDC | Non Latching | 300VDC -Max | 11.1mA | 1 ms | .5A@200VDC | 16VDC | 500mA | 264mW | 2VDC | DC | MOMENTARY | 24V | DC | 8 | - | Random | - | - | 10W@300VDC | - | - | - | - | - | - | - | 5.5mm | 0.003 inch | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() HE751A1200 Littelfuse Inc. | 6188 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | DIP | 4 | - | - | 1kOhm | - | - | - | -20°C~85°C | Tube | 2007 | HE700 | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | 1kOhm | - | - | - | - | - | 9.52mm | unknown | CUL; UL | PC Pin | - | 7.22 mm | 19.5mm x 7.22mm x 5.5mm | - | - | - | HERMETICALLY SEALED | 200V | - | SPST | - | SPST-NO (1 Form A) | Reed | - | - | 1ms | 12VDC | Non Latching | 300VDC -Max | 12mA | 1 ms | .5A@200VDC | 8VDC | 500mA | - | 1VDC | DC | MOMENTARY | 12V | DC | 8 | - | Random | - | - | 10W@300VDC | - | - | - | - | - | 19.5mm | - | 5.5mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() HE3621A0540 Littelfuse Inc. | 1770 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | SIP | 4 | - | - | 500Ohm | - | - | - | -40°C~85°C | Tube | 2001 | HE3600 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | 500Ohm | - | - | - | - | - | 6.05mm | unknown | - | PC Pin | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | Reed | - | - | 1ms | 5VDC | Non Latching | 200VDC -Max | 10mA | - | - | 3.75VDC | 500mA | - | 0.5VDC | - | - | 5V | - | - | - | - | - | - | - | - | - | EMI Shielded | - | - | 20.2mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HE751A2410 Littelfuse Inc. | 140 | - | Datasheet | 23 Weeks | Through Hole | Through Hole | DIP | 4 | - | 16V | 2.15kOhm | - | - | - | -20°C~85°C | Tube | 2007 | HE700 | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | - | 9.52mm | - | - | PC Pin | - | 7.22 mm | 19.5mm x 7.22mm x 5.5mm | 200mOhm | 10GOhm | 0.5A | HERMETICAL | 300V | - | SPST | - | SPST-NO (1 Form A) | Reed | 2V | - | 1ms | 24VDC | Non Latching | 300VDC -Max | 11.1mA | 1 ms | 0.5A@300VDC | 16VDC | - | - | 2VDC | DC | - | 24V | DC | 8 | - | Random | - | 500mA | 10W@300VDC | - | - | Diode | - | 7.5mm | 19.5mm | 7.24mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - |