- Packaging
- Part Status
- RoHS Status
- Termination Style
- Coil Current
- Coil Type
- Coil Voltage
- CoilResistance
- Contact Form
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Must Operate Voltage
Attribute column
Manufacturer
Littelfuse Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | CoilResistance | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Depth | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Throw Configuration | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Contact (DC) Max Power Rating R Load | Relay Form | Features | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HE721A2450 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 2.15kOhm | -40°C~85°C | Tube | 2007 | HE700 | Active | 1 (Unlimited) | 4 | PC Pin | - | - | - | - | - | - | - | unknown | - | PC Pin | 20.19mm | 7.62 mm | 20.19mm x 7.62mm x 7.75mm | 150mOhm | 10000000000Ohm | - | HERMETICAL | 200V | SPST | SPST-NO (1 Form A) | Reed | 1ms | 24VDC | Non Latching | 200VDC -Max | 11.1mA | 1 ms | 0.5A@200VDC | 16VDC | 500mA | - | 2VDC | - | - | 24V | DC | 4 | 250 Vrms | Random | 500 Vrms | - | 10W@200VDC | - | Diode, EMI Shielded | - | - | - | 7.75mm | 0.003 inch | - | - | ROHS3 Compliant | - | ||
![]() HE721A1220 Littelfuse Inc. | 19 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 1kOhm | -40°C~85°C | Tube | 2007 | HE700 | Active | 1 (Unlimited) | 4 | PC Pin | - | - | - | - | - | - | - | unknown | - | PC Pin | 19.05mm | 7.24 mm | 19.05mm x 7.24mm x 7.5mm | 150mOhm | 10000000000Ohm | - | HERMETICAL | 200V | SPST | SPST-NO (1 Form A) | Reed | 1ms | 12VDC | Non Latching | 200VDC -Max | 12mA | 1 ms | 0.5A@200VDC | 8VDC | 500mA | - | 1VDC | - | - | 12V | DC | 4 | 250 Vrms | Random | 500 Vrms | - | 10W@200VDC | - | Electrostatic Shield | - | - | - | 7.5mm | 0.003 inch | - | - | ROHS3 Compliant | - | ||
![]() HE722A1250 Littelfuse Inc. | 19 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | - | - | 500Ohm | -40°C~85°C | Tube | 2007 | HE700 | Active | 1 (Unlimited) | 8 | PC Pin | - | - | - | - | - | - | - | unknown | - | PC Pin | 20.19mm | 7.62 mm | 20.19mm x 7.62mm x 7.75mm | 150mOhm | 10000000000Ohm | - | HERMETICAL | 200V | DPST, SPST | DPST-NO (2 Form A) | Reed | 1ms | 12VDC | Non Latching | 200VDC -Max | 24mA | 1 ms | 0.5A@200VDC | 8VDC | 500mA | - | 1VDC | - | - | 12V | DC | 8 | 250 Vrms | Random | 500 Vrms | - | 10W@200VDC | 1 FORM A | Diode, EMI Shielded | - | - | - | 7.75mm | 0.003 inch | - | - | ROHS3 Compliant | - | ||
![]() HE722A0520 Littelfuse Inc. | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | DIP | 8 | 200Ohm | -40°C~85°C | Tube | 2007 | HE700 | Active | 1 (Unlimited) | 8 | PC Pin | - | 200Ohm | - | - | - | - | 9.52mm | unknown | - | PC Pin | - | 7.24 mm | 19.05mm x 7.24mm x 7.5mm | - | - | - | HERMETICAL | 200V | DPST, SPST | DPST-NO (2 Form A) | Reed | 1ms | 5VDC | Non Latching | 200VDC -Max | 25mA | 1 ms | 0.5A@200VDC | 3.75VDC | 500mA | - | 0.5VDC | - | - | 5V | DC | 8 | 250 Vrms | Random | 500 Vrms | - | 10W@200VDC | 1 FORM A | Electrostatic Shield | - | 20.14mm | - | 7.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() HE721C1250 Littelfuse Inc. | 35 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 500Ohm | -40°C~85°C | Tube | 2007 | HE700 | Active | 1 (Unlimited) | 4 | PC Pin | - | - | - | - | - | - | - | unknown | - | PC Pin | 20.19mm | 7.62 mm | 20.19mm x 7.62mm x 7.75mm | 200mOhm | 1000000000Ohm | - | HERMETICAL | 175V | SPDT | SPDT (1 Form C) | Reed | 3ms | 12VDC | Non Latching | 175VDC -Max | 24mA | 3 ms | 0.25A@175VDC | 8VDC | 250mA | - | 1VDC | - | - | 12V | DC | 4 | 200 Vrms | Random | 500 Vrms | - | 5W@175VDC | - | Diode, EMI Shielded | - | - | - | 7.75mm | 0.003 inch | - | - | ROHS3 Compliant | Lead Free | ||
![]() HE3671A0500 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | - | - | 500Ohm | -40°C~85°C | Tube | 2016 | HE3600 | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | DRY REED RELAY | 1ms | 5VDC | Non Latching | 200VDC -Max | 10mA | - | - | 3.75VDC | 500mA | - | 0.5VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HE721C1240 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 500Ohm | -40°C~85°C | Tube | 2007 | HE700 | Active | 1 (Unlimited) | 4 | PC Pin | - | - | - | - | - | - | - | unknown | - | PC Pin | 20.19mm | 7.62 mm | 20.19mm x 7.62mm x 7.75mm | 200mOhm | 1000000000Ohm | - | HERMETICAL | 175V | SPDT | SPDT (1 Form C) | Reed | 3ms | 12VDC | Non Latching | 175VDC -Max | 24mA | 3 ms | 0.25A@175VDC | 8VDC | 250mA | - | 1VDC | - | - | 12V | DC | 4 | 200 Vrms | Random | 500 Vrms | - | 5W@175VDC | - | EMI Shielded | - | - | - | 7.75mm | 0.003 inch | - | - | ROHS3 Compliant | - | ||
![]() HE722A2450 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 2.15kOhm | -40°C~85°C | Tube | 2007 | HE700 | Active | 1 (Unlimited) | 8 | PC Pin | - | - | - | - | - | - | - | unknown | - | PC Pin | 20.19mm | 7.62 mm | 20.19mm x 7.62mm x 7.75mm | 150mOhm | 10000000000Ohm | - | HERMETICAL | 200V | DPST, SPST | DPST-NO (2 Form A) | Reed | 1ms | 24VDC | Non Latching | 200VDC -Max | 11.1mA | 1 ms | 0.5A@200VDC | 16VDC | 500mA | - | 2VDC | - | - | 24V | DC | 8 | 250 Vrms | Random | 500 Vrms | - | 10W@200VDC | 1 FORM A | Diode, EMI Shielded | - | - | - | 7.75mm | 0.003 inch | - | - | ROHS3 Compliant | - | ||
![]() HE721A0540 Littelfuse Inc. | 26 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | - | - | 500Ohm | -40°C~85°C | Bulk | 2007 | HE700 | Active | 1 (Unlimited) | 4 | PC Pin | - | - | - | - | - | - | - | unknown | - | PC Pin | 20.19mm | 7.62 mm | 20.19mm x 7.62mm x 7.75mm | 150mOhm | 10000000000Ohm | - | HERMETICAL | 200V | SPST | SPST-NO (1 Form A) | Reed | 1ms | 5VDC | Non Latching | 200VDC -Max | 10mA | 1 ms | 0.5A@200VDC | 3.75VDC | 500mA | - | 0.5VDC | - | - | 5V | DC | 4 | 250 Vrms | Random | 500 Vrms | - | 10W@200VDC | - | EMI Shielded | - | - | - | 7.75mm | 0.003 inch | - | - | ROHS3 Compliant | - | ||
![]() HE721R2410 Littelfuse Inc. | 35 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | - | - | 2kOhms | -40°C~85°C | Tube | 2007 | HE700 | Active | 1 (Unlimited) | - | PC Pin | - | - | 85°C | -40°C | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPDT | SPDT (1 Form C) | Reed | 3ms | 24VDC | Non Latching | 175VDC -Max | 12mA | 3ms | - | 16VDC | 250mA | - | 2VDC | - | - | 24V | - | - | - | - | - | - | - | - | Diode | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HE721C2450 Littelfuse Inc. | 19 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 2kOhm | -40°C~85°C | Tube | 2007 | HE700 | Active | 1 (Unlimited) | 4 | PC Pin | - | - | - | - | - | - | - | unknown | - | PC Pin | 20.19mm | 7.62 mm | 20.19mm x 7.62mm x 7.75mm | 200mOhm | 1000000000Ohm | - | HERMETICAL | 175V | SPDT | SPDT (1 Form C) | Reed | 3ms | 24VDC | Non Latching | 175VDC -Max | 12mA | 3 ms | 0.25A@175VDC | 16VDC | 250mA | - | 2VDC | - | - | 24V | DC | 4 | 200 Vrms | Random | 500 Vrms | - | 5W@175VDC | - | Diode, EMI Shielded | - | - | - | 7.75mm | 0.003 inch | - | - | ROHS3 Compliant | - | ||
![]() HE722A2430 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 2.15kOhm | -40°C~85°C | Tube | 2007 | HE700 | Active | 1 (Unlimited) | 8 | PC Pin | - | - | - | - | - | - | - | unknown | - | PC Pin | 19.05mm | 7.24 mm | 19.05mm x 7.24mm x 7.5mm | 150mOhm | 10000000000Ohm | - | HERMETICAL | 200V | DPST, SPST | DPST-NO (2 Form A) | Reed | 1ms | 24VDC | Non Latching | 200VDC -Max | 11.1mA | 1 ms | 0.5A@200VDC | 16VDC | 500mA | - | 2VDC | - | - | 24V | DC | 8 | 250 Vrms | Random | 500 Vrms | - | 10W@200VDC | 1 FORM A | Diode, Electrostatic Shield | - | - | - | 7.5mm | 0.003 inch | - | - | ROHS3 Compliant | - | ||
![]() HE722A1230 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 500Ohm | -40°C~85°C | Tube | 2007 | HE700 | Active | 1 (Unlimited) | 8 | PC Pin | - | - | - | - | - | - | - | unknown | - | PC Pin | 19.05mm | 7.24 mm | 19.05mm x 7.24mm x 7.5mm | 150mOhm | 10000000000Ohm | - | HERMETICAL | 200V | DPST, SPST | DPST-NO (2 Form A) | Reed | 1ms | 12VDC | Non Latching | 200VDC -Max | 24mA | 1 ms | 0.5A@200VDC | 8VDC | 500mA | - | 1VDC | - | - | 12V | DC | 8 | 250 Vrms | Random | 500 Vrms | - | 10W@200VDC | 1 FORM A | Diode, Electrostatic Shield | - | - | - | 7.5mm | 0.003 inch | - | - | ROHS3 Compliant | - | ||
![]() HE721C2420 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 2kOhm | -40°C~85°C | Tube | 2007 | HE700 | Active | 1 (Unlimited) | 4 | PC Pin | - | - | - | - | - | - | - | unknown | - | PC Pin | 19.05mm | 7.24 mm | 19.05mm x 7.24mm x 7.5mm | 200mOhm | 1000000000Ohm | - | HERMETICAL | 175V | SPDT | SPDT (1 Form C) | Reed | 3ms | 24VDC | Non Latching | 175VDC -Max | 12mA | 3 ms | 0.25A@175VDC | 16VDC | 250mA | - | 2VDC | - | - | 24V | DC | 4 | 200 Vrms | Random | 500 Vrms | - | 5W@175VDC | - | Electrostatic Shield | - | - | - | 7.5mm | 0.003 inch | - | - | ROHS3 Compliant | - | ||
![]() HE3621A6012 Littelfuse Inc. | 2573 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | - | - | 2kOhms | -40°C~85°C | Tube | 2004 | HE3600 | Active | 1 (Unlimited) | - | PC Pin | - | - | 85°C | -40°C | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | 1ms | 12VDC | Non Latching | 200VDC -Max | 6mA | 1ms | - | 8VDC | 500mA | - | 1VDC | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HE721C0530 Littelfuse Inc. | 6488 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | DIP | 8 | 200Ohm | -40°C~85°C | Tube | 2001 | HE700 | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | WITH COIL DIODE AND ELECTRO STATIC SHIELD | 175V | 9.52mm | - | CUL; UL | PC Pin | - | 7.22 mm | 19.5mm x 7.22mm x 5.5mm | 200mOhm | 10000000000Ohm | 0.25A | HERMETICALLY SEALED | - | SPDT | SPDT (1 Form C) | Reed | 3ms | 5VDC | Non Latching | 175VDC -Max | 25mA | 3 ms | - | 3.75VDC | - | 125mW | 0.5VDC | DC | MOMENTARY | 5V | DC | 8 | - | Random | - | 250mA | - | - | Diode, Electrostatic Shield | 7.75mm | 20.19mm | 7.24mm | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() HE722A0610 Littelfuse Inc. | 19 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | DIP | - | 150Ohms | -40°C~85°C | Tube | 2007 | HE700 | Active | 1 (Unlimited) | - | PC Pin | - | - | 85°C | -40°C | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | DPST | DPST-NO (2 Form A) | Reed | 1ms | 5VDC | Non Latching | 200VDC -Max | 33.3mA | 1ms | - | 3.75VDC | 500mA | - | 0.5VDC | - | - | 5V | - | - | - | - | - | 500mA | - | - | Diode | 5.82mm | 19.1mm | 7.62mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HE3621A2450 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 2.15kOhm | -40°C~85°C | Tube | 2016 | HE3600 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | 1ms | 24VDC | Non Latching | 200VDC -Max | 11.1mA | - | - | 16VDC | 500mA | - | 2VDC | - | - | 24V | - | - | - | - | - | - | - | - | Diode, EMI Shielded | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HE3621A2440 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 2.15kOhm | -40°C~85°C | Tube | 2016 | HE3600 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | 1ms | 24VDC | Non Latching | 200VDC -Max | 11.1mA | - | - | 16VDC | 500mA | - | 2VDC | - | - | 24V | - | - | - | - | - | - | - | - | EMI Shielded | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HE721A1230 Littelfuse Inc. | 35 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | DIP | 8 | 1kOhm | -40°C~85°C | Tube | 2007 | HE700 | Active | 1 (Unlimited) | 4 | PC Pin | - | 1kOhm | - | - | - | - | 9.52mm | unknown | - | PC Pin | - | 7.24 mm | 19.05mm x 7.24mm x 7.5mm | - | - | - | HERMETICAL | 200V | SPST | SPST-NO (1 Form A) | Reed | 1ms | 12VDC | Non Latching | 200VDC -Max | 12mA | 1 ms | 0.5A@200VDC | 8VDC | 500mA | - | 1VDC | - | - | 12V | DC | 4 | 250 Vrms | Random | 500 Vrms | - | 10W@200VDC | - | Diode, Electrostatic Shield | - | 20.14mm | - | 7.5mm | - | - | - | ROHS3 Compliant | - |