- Packaging
- Part Status
- RoHS Status
- Termination Style
- Coil Current
- Coil Type
- Coil Voltage
- CoilResistance
- Contact Form
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Must Operate Voltage
Attribute column
Manufacturer
Littelfuse Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | CoilResistance | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Depth | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Contact/Output Supply Type | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (DC) Max Power Rating R Load | Coil Release Voltage(DC) | Features | Height | Length | Width | Body Height | Length - Termination | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HE3671A2400 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 2.15kOhm | -40°C~85°C | Tube | 2016 | HE3600 | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | unknown | PC Pin | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | Reed | 1ms | 24VDC | Non Latching | 200VDC -Max | 11.1mA | - | - | 16VDC | 500mA | 2VDC | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HE3671A1210 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 4 | 1kOhm | -40°C~85°C | Tube | 2016 | HE3600 | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | unknown | PC Pin | - | - | - | - | - | - | - | 500mA | SPST | 200V | SPST-NO (1 Form A) | Reed | 1ms | 12VDC | Non Latching | 200VDC -Max | 12mA | - | - | 8VDC | - | 1VDC | - | 12V | - | - | - | - | - | - | - | Diode | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HE252A1290 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | -20°C~85°C | Bulk | 2001 | 200 | Active | 1 (Unlimited) | PC Pin | - | 85°C | -20°C | - | - | PC Pin | - | - | - | - | - | - | - | - | DPST | - | DPST-NO (2 Form A) | Reed | 1ms | 12VDC | Non Latching | 300VDC -Max | 27mA | 1ms | - | 8.4VDC | 500mA | 0.65VDC | - | 12V | - | Sealed - Hermetically | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HE221A1250 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 4 | 855Ohm | -40°C~85°C | Bulk | 2000 | 200 | Active | 1 (Unlimited) | PC Pin | - | - | - | 15.5mm | unknown | PC Pin | - | 10.5 mm | 32.5mm x 10.5mm x 10mm | 150mOhm | 10000000000Ohm | - | - | - | SPST | - | SPST-NO (1 Form A) | Reed | 1ms | 12VDC | Non Latching | 200VDC -Max | 14mA | 1 ms | - | 8.4VDC | 500mA | 0.7VDC | DC | 12V | DC | Sealed - Hermetically | 250 Vrms | Random | 1500 Vrms | - | - | - | - | 32.5mm | - | 10mm | - | ROHS3 Compliant | Lead Free | ||
![]() HE3321C0400 Littelfuse Inc. | 19 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | SIP | - | 125Ohms | -40°C~85°C | Tube | 2016 | HE3300 | Active | 1 (Unlimited) | PC Pin | - | 85°C | -40°C | - | - | PC Pin | - | - | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | Reed | 3ms | 5VDC | Non Latching | 175VDC -Max | 40mA | 3ms | - | 3.75VDC | 250mA | 0.5VDC | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HE221A2450 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 3.29kOhm | -40°C~85°C | Bulk | 2001 | 200 | Active | 1 (Unlimited) | PC Pin | - | - | - | - | unknown | PC Pin | 32.5mm | 10.5 mm | 32.5mm x 10.5mm x 10mm | 150mOhm | 10000000000Ohm | - | - | - | SPST | - | SPST-NO (1 Form A) | Reed | 1ms | 24VDC | Non Latching | 200VDC -Max | 7.3mA | 1 ms | - | 16.8VDC | 500mA | 1.4VDC | DC | 24V | DC | Sealed - Hermetically | 250 Vrms | Random | 1500 Vrms | - | - | - | - | - | - | 10mm | 0.0032 inch | ROHS3 Compliant | Lead Free | ||
![]() HE221A0550 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 140Ohm | -40°C~85°C | Bulk | 2001 | 200 | Active | 1 (Unlimited) | PC Pin | - | - | - | - | unknown | PC Pin | 32.5mm | 10.5 mm | 32.5mm x 10.5mm x 10mm | 150mOhm | 10000000000Ohm | - | - | - | SPST | - | SPST-NO (1 Form A) | Reed | 1ms | 5VDC | Non Latching | 200VDC -Max | 35.7mA | 1 ms | - | 3.5VDC | 500mA | 0.28VDC | DC | 5V | DC | Sealed - Hermetically | 250 Vrms | Random | 1500 Vrms | - | - | - | - | - | - | 10mm | 0.0032 inch | ROHS3 Compliant | Lead Free | ||
![]() HE721A0515 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 500Ohms | -40°C~85°C | Tube | 1998 | 700 | Active | 1 (Unlimited) | PC Pin | - | 85°C | -40°C | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | Reed | 1ms | 5VDC | Non Latching | 200VDC -Max | 10mA | 1ms | - | 3.75VDC | 500mA | 0.5VDC | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HE721A1215 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 1kOhms | -40°C~85°C | Tube | 2007 | 700 | Active | 1 (Unlimited) | PC Pin | - | 85°C | -40°C | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | Reed | 1ms | 12VDC | Non Latching | 200VDC -Max | 12mA | 1ms | - | 8VDC | 500mA | 1VDC | - | 12V | - | - | - | - | - | - | - | - | 7.5mm | 19.1mm | 7.24mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HE421A2450 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | - | - | 3.84kOhm | -40°C~85°C | Tube | 2004 | 400 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | PC Pin | 30mm | 10 mm | 30mm x 10mm x 9mm | 150mOhm | - | HERMETICAL | 200V | - | - | - | SPST-NO (1 Form A) | - | 1ms | 24VDC | Non Latching | 200VDC -Max | 6.3mA | 1 ms | 0.5A@200VDC | 18VDC | 500mA | 2VDC | DC | - | DC | - | 250 Vrms | Random | 1500 Vrms | 10W@200VDC | 2V | - | - | - | - | 9mm | - | ROHS3 Compliant | - | ||
![]() HE721A2415 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 2.15kOhms | -40°C~85°C | Tube | 2004 | 700 | Active | 1 (Unlimited) | PC Pin | - | 85°C | -40°C | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | Reed | 1ms | 24VDC | Non Latching | 200VDC -Max | 11.1mA | 1ms | - | 16VDC | 500mA | 2VDC | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HE421A0550 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | - | - | 240Ohm | -40°C~85°C | Tube | 2004 | 400 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | PC Pin | 30mm | 10 mm | 30mm x 10mm x 9mm | 150mOhm | - | HERMETICAL | 200V | - | - | - | SPST-NO (1 Form A) | - | 1ms | 5VDC | Non Latching | 200VDC -Max | 20.8mA | 1 ms | 0.5A@200VDC | 3.75VDC | 500mA | 0.4VDC | DC | - | DC | - | 250 Vrms | Random | 1500 Vrms | 10W@200VDC | - | - | - | - | - | 9mm | - | ROHS3 Compliant | - | ||
![]() HE422A2450 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | - | - | 2.3kOhm | -40°C~85°C | Tube | 2004 | 400 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | PC Pin | 30mm | 10 mm | 30mm x 10mm x 9mm | 150mOhm | - | HERMETICAL | 200V | - | - | - | DPST-NO (2 Form A) | - | 1ms | 24VDC | Non Latching | 200VDC -Max | 10.4mA | 1 ms | 0.5A@200VDC | 18VDC | 500mA | 2VDC | DC | - | DC | - | 250 Vrms | Random | 1500 Vrms | 10W@200VDC | 2V | - | - | - | - | 9mm | - | ROHS3 Compliant | - | ||
![]() HE421A1250 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | - | - | 960Ohm | -40°C~85°C | Tube | 2004 | 400 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | PC Pin | 30mm | 10 mm | 30mm x 10mm x 9mm | 150mOhm | - | HERMETICAL | 200V | - | - | - | SPST-NO (1 Form A) | - | 1ms | 12VDC | Non Latching | 200VDC -Max | 12.5mA | 1 ms | 0.5A@200VDC | 8.5VDC | 500mA | 1VDC | DC | - | DC | - | 250 Vrms | Random | 1500 Vrms | 10W@200VDC | 1V | - | - | - | - | 9mm | - | ROHS3 Compliant | - | ||
![]() HE3351A6282 Littelfuse Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | HE3300 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HE3321A0540 Littelfuse Inc. | In Stock | - | - | - | - | Through Hole | - | - | 500Ohm | -40°C~85°C | Bulk | - | HE3300 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | unknown | PC Pin | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | 1ms | 5VDC | Non Latching | 200VDC -Max | 10mA | - | - | 3.75VDC | 500mA | 0.5VDC | - | - | - | - | - | - | - | - | - | EMI Shielded | - | - | - | - | - | ROHS3 Compliant | - |