- Coil Current (mA)
- Coil Resistance (Ohm)
- Coil Voltage (DC)
- CoilResistance
- Contact Arrangement
- Contact Form
- Contact Materials
- DC Coil Voltage (V)
- ECCN (US)
- Height
- Max Operating Temperature
- Maximum AC Switching Voltage (V)
Attribute column
Manufacturer
Littelfuse Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Terminals | Coil Current (mA) | Coil Resistance (Ohm) | CoilResistance | Contact Materials | DC Coil Voltage (V) | ECCN (US) | Maximum AC Switching Voltage (V) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switching Current (A) | Mfr | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Operate Time (ms) | Package | Product Depth (mm) | Product Status | Relay Construction | Release Time (ms) | RoHS | Seal | Series | Part Status | Max Operating Temperature | Min Operating Temperature | Termination Style | Number of Poles | Contact Form | Switching Voltage | Coil Voltage (DC) | Switching Current | Contact Arrangement | Switching Capacity | Product Length (mm) | Height | Width | Product Height (mm) | REACH SVHC | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HE 3321 A 0500 Littelfuse | In Stock | - | - | Through Hole | - | - | - | 500 Ω | - | - | - | - | - | - | - | - | Reliance North America | - | - | - | - | Tape & Box (TB) | - | Active | - | - | Compliant | - | * | - | 85 °C | -40 °C | - | 1 | - | 200 V | 5 V | 500 mA | - | 10 W | - | 8.51 mm | 24.13 mm | - | Unknown | - | IP54 | ||
![]() M39016/23-030M Littelfuse | In Stock | - | - | - | 5 | 13 | 2K | - | Gold/Palladium/Platinum/Silver Alloy/Gold Plated | 26 | EAR99 | 115 | 28 | 125 | 14.2VDC | 1 | - | 1.37VDC | -65 | Through Hole | 2 | - | 9.4 | - | Non-Latching | 4 | - | Hermetic Seal | - | Active | - | - | PC Pin | - | 1 Form C | - | - | - | SPDT | - | 9.4 | - | - | 7.11 | - | RoHS non-compliant | - |