- Series
- Output Type
- Mounting Styles
- Control Voltage Range
- Length
- Width
- Height
- Input Current
- Package / Case
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
Attribute column
Manufacturer
Littelfuse Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Core Material | Brand | Case Code - in | Case Code - mm | Control Voltage Range | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Capacitance | Subcategory | Power Rating | Max Power Dissipation | Technology | Termination Style | Output Type | Lead Length | Circuit | Failure Rate | Lead Spacing | Termination Type | Lead Style | Throw Configuration | Contact Termination | Contact Form | Product Type | Coil Type | Switching Voltage | Voltage - Load | Input Current | Load Current | Product | Features | Product Category | Coil Termination | Height | Height Seated (Max) | Length | Width | Thickness (Max) | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SIR2A20A4 Littelfuse Inc. | 2924 |
| Datasheet | 23 Weeks | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | SIR | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | 0V~120V | - | 20A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SIR2B20B4 Littelfuse Inc. | 2468 |
| Datasheet | 14 Weeks | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | SIR | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | AC, Zero Cross | - | SPST-NC (1 Form B) | - | - | - | - | - | - | - | - | - | - | 0V~120V | - | 20A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PHS230A10 Littelfuse Inc. | 44 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | PHS | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | AC, Proportional Control | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CPC1230NTR Littelfuse | 10000 |
| - | - | - | SOP-4 | - | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | CPC1230 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | 2.184 mm | - | 4.089 mm | 3.81 mm | - | - | - | - | ||
![]() CPC2317NTR Littelfuse | 2012 |
| - | - | - | SOIC-8 | - | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | CPC2317 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | 2.184 mm | - | 9.347 mm | 3.81 mm | - | - | - | - | ||
![]() PLA134STR Littelfuse | 47 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PGR-4704-0T Littelfuse | In Stock | - | - | - | - | - | - | Littelfuse | - | - | - | - | 1 | - | - | Littelfuse | - | - | - | DIN Rail Mount | - | - | - | N | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | DPDT | Screw | DPDT (2 Form C) | Industrial Relays | Non-Latching | 48 VDC | - | - | - | Industrial Relays | - | Industrial Relays | Screw | - | - | - | - | - | - | - | - | ||
![]() PGR-5701-0T Littelfuse | In Stock | - | - | - | - | - | Powdered Iron | Littelfuse | - | - | - | - | 1 | - | - | Littelfuse | - | - | - | Thru-Hole | - | - | - | Non-Compliant | - | - | - | - | -55°C to +105°C | Bulk | - | - | - | 0.1 | - | - | - | Screw | - | Ground-Fault Relay | - | - | Industrial | - | Relays | - | - | - | - | - | - | - | - | - | Pb | - | DPDT | Screw | DPDT (2 Form C) | Industrial Relays | Non-Latching | 48 VDC | - | - | - | Protection Relays | - | Industrial Relays | Screw | - | - | - | - | - | - | - | - | ||
![]() CPC1976Y Littelfuse | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LAA100STR Littelfuse | 46000 |
| - | - | - | SMD DIP-8 | - | - | - | - | 900 mVDC to 1.4 VDC | EAR99 | - | 85369010 | Unavailable | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | LAA100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | 3.302 mm | - | 9.652 mm | 6.35 mm | - | - | - | - | ||
![]() CPC1225NTR Littelfuse | 555 |
| - | - | - | SOP-4 | - | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | CPC1225 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | 2.184 mm | - | 4.089 mm | 3.81 mm | - | - | - | - | ||
![]() PGR-6300-02-00 Littelfuse | In Stock | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | Littelfuse | - | - | - | - | 1 | - | - | Littelfuse | - | Vishay Vitramon | - | Panel Mount | Tape & Reel (TR) | - | Obsolete | Non-Compliant | - | - | 100V | - | -55°C ~ 150°C | Bulk | - | VJ High Q | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | - | - | Screw | C0G, NP0 | - | - | - | RF, Microwave, High Frequency | 12 pF | Relays | - | - | - | - | - | - | - | - | - | - | - | 3PST, DPDT | Screw | 3PST (3 Form A), DPDT (2 Form C) | Industrial Relays | Non-Latching | - | - | - | - | Industrial Relays | High Q, Low Loss | Industrial Relays | Screw | - | - | - | - | 0.057 (1.45mm) | - | - | - | ||
![]() PGR-6300-01-00 Littelfuse | In Stock | - | - | - | - | - | - | Littelfuse | - | - | - | - | 1 | - | - | Littelfuse | - | - | - | Panel Mount | - | - | - | Non-Compliant | - | - | - | - | - | Bulk | - | - | - | 1 % | - | - | 2 | Screw | 30 ppm/°C | - | 249 Ω | Wirewound | Industrial | - | Relays | 10 W | 10 W | - | - | - | 38.1 mm | - | 0.01 % | - | - | - | 3PST, DPDT | Screw | 3PST (3 Form A), DPDT (2 Form C) | Industrial Relays | Non-Latching | - | - | - | - | Industrial Relays | Military, Moisture Resistant | Industrial Relays | Screw | - | - | 45.212 mm | 9.53 mm | - | - | Contains Lead | - | ||
![]() PGR-6300-04-00 Littelfuse | In Stock | - | - | - | - | - | - | Littelfuse | - | - | - | - | 1 | - | - | Littelfuse | - | - | - | Panel Mount | - | - | - | Non-Compliant | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Screw | - | - | - | - | Industrial | - | Relays | - | - | - | - | - | - | - | - | - | - | - | 3PST, DPDT | Screw | 3PST (3 Form A), DPDT (2 Form C) | Industrial Relays | Non-Latching | - | - | - | - | Industrial Relays | - | Industrial Relays | Screw | - | - | - | - | - | - | - | - | ||
![]() PGR-6210-10 Littelfuse | In Stock | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | 1 | - | - | TE Connectivity | - | - | - | Panel Mount | - | - | - | Details | VAL-U-LOK | - | - | - | - | Bulk | - | VAL-U-LOK | - | - | - | - | - | Screw | - | - | - | - | Industrial | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | 3PDT | Screw | 3PDT (3 Form C) | Headers & Wire Housings | Non-Latching | - | - | - | - | Industrial Relays | - | Headers & Wire Housings | Screw | - | - | - | - | - | - | - | - | ||
![]() PGR-5330-23-00 Littelfuse | In Stock | - | - | - | - | - | - | Glenair | - | - | - | - | 1 | - | - | Glenair | - | - | - | DIN Rail Mount | - | - | - | Non-Compliant | - | - | - | - | - | Bulk | - | D38999 Series IV | - | - | - | - | - | Screw | - | - | - | - | Industrial | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | DPDT | Screw | DPDT (2 Form C) | Circular MIL Spec Connector | Non-Latching | - | - | - | - | Industrial Relays | - | Circular MIL Spec Connector | Screw | - | - | - | - | - | - | - | - | ||
![]() PGR-7200-02-00 Littelfuse | In Stock | - | - | - | - | - | - | Mill-Max | - | - | - | - | 500 | - | - | Mill-Max | - | - | - | DIN Rail Mount | - | - | - | Details | - | - | - | - | - | Bulk | - | 0340 | - | - | - | - | - | Screw | - | - | - | - | Industrial | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | 3PDT | Screw | 3PDT (3 Form C) | IC & Component Sockets | Non-Latching | - | - | - | - | Socket Pins | - | IC & Component Sockets | Screw | - | - | - | - | - | - | - | - | ||
![]() PGR-6210-02 Littelfuse | In Stock | - | - | - | - | - | - | Royalohm | 0603 | 1608 | - | - | 5000 | - | - | Royalohm | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | - | 0.000071 oz | - | 75 V | - | Reel | - | General Purpose Thick Film | - | 0.5 % | - | - | - | Screw | 100 PPM / C | - | 113 kOhms | - | General Purpose | - | Resistors | 100 mW (1/10 W) | - | Thick Film | SMD/SMT | - | - | - | - | - | - | - | 3PDT | Screw | 3PDT (3 Form C) | Thick Film Resistors | Non-Latching | - | - | - | - | Industrial Relays | Wrap-Around Termination | Thick Film Resistors - SMD | Screw | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | ||
![]() PGR-6210-11 Littelfuse | In Stock | - | - | - | - | - | - | TE Connectivity / Holsworthy | 2010 | 5025 | - | - | 4000 | - | - | TE Connectivity | + 125 C | - | - 55 C | PCB Mount | - | 8-1879537-9 | - | Details | - | 0.001199 oz | - | 3 kV | - | Reel | - | CRGV | - | 1 % | - | - | - | Screw | - | General Purpose | 4.53 MOhms | - | Industrial | - | Resistors | 500 mW (1/2 W) | - | Thick Film | SMD/SMT | - | - | - | - | - | - | - | 3PDT | Screw | 3PDT (3 Form C) | Thick Film Resistors | Non-Latching | - | - | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | Screw | 0.55 mm | - | 5 mm | 2.5 mm | - | - | - | - | ||
![]() LCB106 Littelfuse | 5 |
| - | - | - | - | - | Littelfuse | - | - | - | - | 50 | - | - | Littelfuse | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | Solid State Relays | - | Solid State Relays - PCB Mount | - | - | - | - | - | - | - | - | - |