- Series
- Output Type
- Mounting Styles
- Control Voltage Range
- Length
- Width
- Height
- Input Current
- Package / Case
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
Attribute column
Manufacturer
Littelfuse Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Core Material | Base Product Number | Brand | Control Voltage Range | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage-Input | Operating Temperature | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Applications | Subcategory | Termination Style | Approval Agency | Output Type | Circuit | Termination Type | Throw Configuration | Contact Termination | Contact Form | Product Type | Coil Type | Switching Voltage | Voltage - Load | On-State Resistance (Max) | Input Current | Load Current | Product | Product Category | Coil Termination | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SIR2A20A4 Littelfuse Inc. | 2103 |
| Datasheet | 23 Weeks | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | SIR | - | Active | Not Applicable | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 0V~120V | - | - | 20A | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SIR2B20B4 Littelfuse Inc. | 2052 |
| Datasheet | 14 Weeks | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | SIR | - | Active | Not Applicable | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | AC, Zero Cross | SPST-NC (1 Form B) | - | - | - | - | - | - | - | 0V~120V | - | - | 20A | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PHS230A10 Littelfuse Inc. | 37 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | PHS | - | Active | Not Applicable | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | AC, Proportional Control | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PGR-4704-0T Littelfuse | In Stock | - | - | - | - | - | - | - | - | Littelfuse | - | - | 1 | - | - | Littelfuse | - | - | - | DIN Rail Mount | N | - | - | Bulk | - | - | - | - | - | Screw | - | - | Relays | - | - | - | - | - | DPDT | Screw | DPDT (2 Form C) | Industrial Relays | Non-Latching | 48 VDC | - | - | - | - | Industrial Relays | Industrial Relays | Screw | - | - | - | - | ||
![]() CPC1230NTR Littelfuse | 5 |
| - | - | - | SOP-4 | - | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | CPC1230 | - | - | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | 2.184 mm | 4.089 mm | 3.81 mm | - | ||
![]() CPC2317NTR Littelfuse | 2009 |
| - | - | - | SOIC-8 | - | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | CPC2317 | - | - | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | 2.184 mm | 9.347 mm | 3.81 mm | - | ||
![]() PLA134STR Littelfuse | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PGR-5701-0T Littelfuse | In Stock | - | - | - | - | - | - | Powdered Iron | - | Littelfuse | - | - | 1 | - | - | Littelfuse | - | - | - | Thru-Hole | Non-Compliant | - | -55°C to +105°C | Bulk | - | - | 0.1 | - | - | Screw | Ground-Fault Relay | Industrial | Relays | - | - | - | - | Pb | DPDT | Screw | DPDT (2 Form C) | Industrial Relays | Non-Latching | 48 VDC | - | - | - | - | Protection Relays | Industrial Relays | Screw | - | - | - | - | ||
![]() LCB110 Littelfuse | 236 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCB110S Littelfuse | 57 |
| - | - | - | SMD DIP-6 | - | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | LCB110 | - | - | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | 3.302 mm | 8.382 mm | 6.35 mm | - | ||
![]() CPC1976Y Littelfuse | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LAA100STR Littelfuse | 46000 |
| - | - | - | SMD DIP-8 | - | - | - | - | 900 mVDC to 1.4 VDC | EAR99 | - | 85369010 | Unavailable | - | - | - | - | PCB Mount | - | - | - | - | - | LAA100 | - | - | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | 3.302 mm | 9.652 mm | 6.35 mm | - | ||
![]() CPC1225NTR Littelfuse | 555 |
| - | - | - | SOP-4 | - | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | CPC1225 | - | - | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | 2.184 mm | 4.089 mm | 3.81 mm | - | ||
![]() XBB170PTR Littelfuse Inc. | 46 |
| - | - | Surface Mount | 8-SMD (0.300", 7.62mm) | 8-Flatpack | - | XBB170 | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | 1.2VDC | -40°C ~ 85°C | Tape & Reel (TR) | - | XBB, OptoMOS® | - | Active | - | - | - | - | - | Gull Wing | CSA, EN, UL | AC, DC | SPST-NC (1 Form B) x 2 | - | - | - | - | - | - | - | 0 V ~ 350 V | 50 Ohms | - | 100 mA | - | - | - | - | - | - | - | ||
![]() CPC1709J Littelfuse | 251 |
| - | - | - | i4-PAC | - | - | - | - | 900 mVDC to 1.56 VDC | - | - | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | CPC1709 | - | - | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | 26.162 mm | 19.914 mm | 5.029 mm | - | ||
![]() CPC1117NTR Littelfuse | 740 | - | - | - | - | SOP-4 | - | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | CPC1117 | - | - | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | 2.184 mm | 4.089 mm | 3.81 mm | - | ||
![]() PLA140 Littelfuse | 123 |
| - | - | - | DIP-6 | - | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | PLA140 | - | - | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | 3.302 mm | 8.382 mm | 6.35 mm | - | ||
![]() LCA120 Littelfuse | 2 |
| - | - | - | DIP-6 | - | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | LCA120 | - | - | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | 3.302 mm | 8.382 mm | 6.35 mm | - | ||
![]() LBA716S Littelfuse | 50 |
| - | - | - | SMD DIP-8 | - | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | LBA716 | - | - | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | 3.302 mm | 9.652 mm | 6.35 mm | - | ||
![]() CPC1230N Littelfuse | 3500 |
| - | - | - | SOP-4 | - | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | CPC1230 | - | - | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | 2.184 mm | 4.089 mm | 3.81 mm | - |