- Series
- Output Type
- Mounting Styles
- Control Voltage Range
- Length
- Width
- Height
- Input Current
- Package / Case
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
Attribute column
Manufacturer
Littelfuse Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Control Voltage Range | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage-Input | Operating Temperature | Packaging | Series | Part Status | Termination | Type | Applications | Subcategory | Termination Style | Approval Agency | Output Type | Circuit | Throw Configuration | Contact Termination | Contact Form | Product Type | Coil Type | Switching Voltage | Voltage - Load | On-State Resistance (Max) | Input Current | Load Current | Product | Product Category | Coil Termination | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRP1-CRDRL-050TC-N Littelfuse Inc. | 18 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | 4 ~ 32VDC | -40°C ~ 70°C | Bulk | SRP1-CR | Active | - | - | - | - | Screw Terminal | CE, cURus, IEC | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | 24 V ~ 240 V | 6.3 mOhms | - | 50 A | - | - | - | - | - | - | ||
![]() SRP1-CRDRL-010TC-N Littelfuse Inc. | 18 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | 4 ~ 32VDC | -40°C ~ 70°C | Bulk | SRP1-CR | Active | - | - | - | - | Screw Terminal | CE, cURus, IEC | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | 24 V ~ 240 V | 6.3 mOhms | - | 10 A | - | - | - | - | - | - | ||
![]() CPC1014NTR Littelfuse Inc. | 10000 |
| - | Surface Mount | 4-SOP (0.150", 3.81mm) | 4-SOP | CPC101 | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | 1.2VDC | -40°C ~ 85°C | Tape & Reel (TR) | CPC, OptoMOS® | Active | - | - | - | - | Gull Wing | CSA, TUV, UL | AC, DC | SPST-NO (1 Form A) | - | - | - | - | - | - | 0 V ~ 60 V | 2 Ohms | - | 400 mA | - | - | - | - | - | - | ||
![]() CPC1008NTR Littelfuse Inc. | 2 |
| - | Surface Mount | 4-SOP (0.150", 3.81mm) | 4-SOP | CPC100 | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | 1.2VDC | -40°C ~ 85°C | Tape & Reel (TR) | CPC, OptoMOS® | Active | - | - | - | - | Gull Wing | CSA, TUV, UL | AC, DC | SPST-NO (1 Form A) | - | - | - | - | - | - | 0 V ~ 100 V | 8 Ohms | - | 150 mA | - | - | - | - | - | - | ||
![]() SRP1-CBARH-025NW-N Littelfuse Inc. | 18 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | 90 ~ 280VAC | -40°C ~ 70°C | Bulk | SRP1-CB | Active | - | - | - | - | Screw Terminal | CE, cURus, IEC | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | 48 V ~ 600 V | 6.3 mOhms | - | 25 A | - | - | - | - | - | - | ||
![]() SRP1-CBDZL-025NW-N Littelfuse Inc. | 24 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | 4 ~ 32VDC | -40°C ~ 70°C | Bulk | SRP1-CB | Active | - | - | - | - | Screw Terminal | CE, cURus, IEC | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | 24 V ~ 240 V | 6.3 mOhms | - | 25 A | - | - | - | - | - | - | ||
![]() SRP1-CBDZL-025NF-N Littelfuse Inc. | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | 4 ~ 32VDC | -40°C ~ 70°C | Bulk | SRP1-CB-F | Active | - | - | - | - | Quick Connect - 0.250" (6.3mm) | CE, cURus, IEC | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | 24 V ~ 240 V | 6.3 mOhms | - | 25 A | - | - | - | - | - | - | ||
![]() SRP1-CRAZL-025TC-N Littelfuse Inc. | 24 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | 90 ~ 280VAC | -40°C ~ 70°C | Bulk | SRP1-CR | Active | - | - | - | - | Screw Terminal | CE, cURus, IEC | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | 24 V ~ 240 V | 6.3 mOhms | - | 25 A | - | - | - | - | - | - | ||
![]() SRP1-CRARL-050TC-N Littelfuse Inc. | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | 90 ~ 280VAC | -40°C ~ 70°C | Bulk | SRP1-CR | Active | - | - | - | - | Screw Terminal | CE, cURus, IEC | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | 24 V ~ 240 V | 6.3 mOhms | - | 50 A | - | - | - | - | - | - | ||
![]() SRP1-CRARL-010TC-N Littelfuse Inc. | 18 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | 90 ~ 280VAC | -40°C ~ 70°C | Bulk | SRP1-CR | Active | - | - | - | - | Screw Terminal | CE, cURus, IEC | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | 24 V ~ 240 V | 6.3 mOhms | - | 10 A | - | - | - | - | - | - | ||
![]() SRP1-CBDRH-050NW-N Littelfuse Inc. | 24 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | 4 ~ 32VDC | -40°C ~ 70°C | Bulk | SRP1-CB | Active | - | - | - | - | Screw Terminal | CE, cURus, IEC | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | 48 V ~ 600 V | 6.3 mOhms | - | 50 A | - | - | - | - | - | - | ||
![]() SRP1-CRAZH-050TC-N Littelfuse Inc. | 24 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | 90 ~ 280VAC | -40°C ~ 70°C | Bulk | SRP1-CR | Active | - | - | - | - | Screw Terminal | CE, cURus, IEC | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | 48 V ~ 600 V | 6.3 mOhms | - | 50 A | - | - | - | - | - | - | ||
![]() SRP1-CRDRH-025TC-N Littelfuse Inc. | 18 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | 4 ~ 32VDC | -40°C ~ 70°C | Bulk | SRP1-CR | Active | - | - | - | - | Screw Terminal | CE, cURus, IEC | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | 48 V ~ 600 V | 6.3 mOhms | - | 25 A | - | - | - | - | - | - | ||
![]() SRP1-CBARL-010NW-N Littelfuse Inc. | 18 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | 90 ~ 280VAC | -40°C ~ 70°C | Bulk | SRP1-CB | Active | - | - | - | - | Screw Terminal | CE, cURus, IEC | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | 24 V ~ 240 V | 6.3 mOhms | - | 10 A | - | - | - | - | - | - | ||
![]() LCB126STR Littelfuse Inc. | 49 |
| - | Surface Mount | 6-SMD (0.300", 7.62mm) | 6-SMD | LCB126 | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | 1.2VDC | -40°C ~ 85°C | Tape & Reel (TR) | LCB, OptoMOS® | Active | - | - | - | - | Gull Wing | CSA, EN, TUV, UL | AC, DC | SPST-NC (1 Form B) | - | - | - | - | - | - | 0 V ~ 250 V | 15 Ohms | - | 170 mA | - | - | - | - | - | - | ||
![]() PM1206STR Littelfuse Inc. | 49 |
| - | Surface Mount | 6-SMD (0.300", 7.62mm) | 6-SMD | PM1206 | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | 1.2VDC | -40°C ~ 85°C | Tape & Reel (TR) | PM | Active | - | - | - | - | Gull Wing | CSA, UL | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | 0 V ~ 600 V | - | - | 500 mA | - | - | - | - | - | - | ||
![]() XBB170PTR Littelfuse Inc. | 46 |
| - | Surface Mount | 8-SMD (0.300", 7.62mm) | 8-Flatpack | XBB170 | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | 1.2VDC | -40°C ~ 85°C | Tape & Reel (TR) | XBB, OptoMOS® | Active | - | - | - | - | Gull Wing | CSA, EN, UL | AC, DC | SPST-NC (1 Form B) x 2 | - | - | - | - | - | - | 0 V ~ 350 V | 50 Ohms | - | 100 mA | - | - | - | - | - | - | ||
![]() PGR-5701-0U Littelfuse | In Stock | - | - | - | - | - | - | Littelfuse | - | 1 | Littelfuse | PGR-5701-0U | - | - | - | DIN Rail Mount | Non-Compliant | - | - | Bulk | - | - | Screw | Ground-Fault Relay | Industrial | Relays | - | - | - | - | DPDT | Screw | DPDT (2 Form C) | Industrial Relays | Non-Latching | 120 VAC, 240 VDC | - | - | - | - | Protection Relays | Industrial Relays | Screw | - | - | - | ||
![]() LAA110LS Littelfuse | 86 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CPC1150NTR Littelfuse | 2164 |
| - | - | SOP-4 | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | CPC1150 | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | 2.184 mm | 4.089 mm | 3.81 mm |