- Series
- Output Type
- Mounting Styles
- Control Voltage Range
- Length
- Width
- Height
- Input Current
- Package / Case
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
Attribute column
Manufacturer
Littelfuse Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Control Voltage Range | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Series | Output Type | Input Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LBB110S Littelfuse | 27 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | LBB110 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() LAA100S Littelfuse | 34 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | - | - | PCB Mount | LAA100 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() CPC1019NTR Littelfuse | 1426 | - | - | SOP-4 | 900 mVDC to 1.5 VDC | + 85 C | - 40 C | PCB Mount | CPC1019 | MOSFET | 50 mA | 2.03 mm | 4.089 mm | 3.81 mm | ||
![]() CPC1972GS Littelfuse | 34 |
| - | - | - | - | - | SMD/SMT | CPC1972 | - | - | - | - | - | ||
![]() LAA100PLTR Littelfuse | 32000 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | - | - | PCB Mount | LAA100 | MOSFET | 50 mA | 2.159 mm | 9.652 mm | 6.35 mm | ||
![]() CPC1961GSTR Littelfuse | 34 |
| - | - | - | - | - | - | CPC1961 | - | - | - | - | - | ||
![]() CPC1563G Littelfuse | 34 |
| - | - | - | - | - | - | CPC1563 | - | - | - | - | - | ||
![]() CPC1563GS Littelfuse | 425 |
| - | SMD DIP-6 | 900 mVDC to 1.5 VDC | + 85 C | - 40 C | PCB Mount | CPC1563 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() CPC1540GSTR Littelfuse | 25 |
| - | - | 900 mVDC to 1.5 VDC | + 85 C | - 40 C | PCB Mount | CPC1540 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() CPC1330GR Littelfuse | 36 |
| - | SMD DIP-4 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC1330 | MOSFET | 50 mA | 3.3 mm | 6.35 mm | 4.572 mm | ||
![]() CPC1335PTR Littelfuse | 34 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC1335 | MOSFET | 50 mA | 2.159 mm | 9.652 mm | 6.35 mm | ||
![]() CPC1963GS Littelfuse | 34 |
| - | - | 900 mVDC to 1.5 VDC | + 85 C | - 40 C | PCB Mount | CPC1963 | SCR | 50 mA | 6.35 mm | 9.652 mm | 3.302 mm | ||
![]() CPC1563GSTR Littelfuse | 34 |
| - | - | - | - | - | - | CPC1563 | - | - | - | - | - | ||
![]() CPC1225N Littelfuse | 105 |
| - | SOP-4 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC1225 | MOSFET | 50 mA | 2.184 mm | 4.089 mm | 3.81 mm | ||
![]() CPC1561B Littelfuse | 486 |
| - | SOIC-16 | 900 mVDC to 1.5 VDC | + 85 C | - 40 C | PCB Mount | CPC1561B | MOSFET | 20 mA | 2.337 mm | 10.211 mm | 7.493 mm | ||
![]() LAA127L Littelfuse | 1000 |
| - | DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | LAA127 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() CPC1333GRTR Littelfuse | 41 |
| - | - | 900 mVDC to 1.5 VDC | + 85 C | - 40 C | PCB Mount | CPC1333 | MOSFET | 50 mA | 3.3 mm | 6.35 mm | 4.572 mm | ||
![]() CPC1394GR Littelfuse | 2554 |
| - | SMD DIP-4 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC1394 | MOSFET | 50 mA | 3.3 mm | 6.35 mm | 4.572 mm | ||
![]() CPC1964BX6 Littelfuse | 34 |
| - | - | 900 mVDC to 1.5 VDC | + 85 C | - 40 C | PCB Mount | CPC1964B | SCR | 50 mA | 10.16 mm | 21.082 mm | 3.302 mm | ||
![]() CPC1972G Littelfuse | 34 |
| - | - | - | - | - | - | CPC1972 | - | - | - | - | - |