- Series
- Output Type
- Mounting Styles
- Control Voltage Range
- Length
- Width
- Height
- Input Current
- Package / Case
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
Attribute column
Manufacturer
Littelfuse Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Voltage-Input | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination Style | Approval Agency | Output Type | Circuit | Voltage - Load | On-State Resistance (Max) | Load Current | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRP1-CBDZL-010NW-N Littelfuse Inc. | In Stock | - | - | - | Chassis Mount | - | - | - | Littelfuse Inc. | 4 ~ 32VDC | -40°C ~ 70°C | Bulk | - | SRP1-CB | Active | - | Screw Terminal | CE, cURus, IEC | AC, Zero Cross | SPST-NO (1 Form A) | 24 V ~ 240 V | 6.3 mOhms | 10 A | - | ||
![]() SRP1-CRDZL-010TC-N Littelfuse Inc. | 18 |
| - | - | Chassis Mount | - | - | - | Littelfuse Inc. | 4 ~ 32VDC | -40°C ~ 70°C | Bulk | - | SRP1-CR | Active | - | Screw Terminal | CE, cURus, IEC | AC, Zero Cross | SPST-NO (1 Form A) | 24 V ~ 240 V | 6.3 mOhms | 10 A | - | ||
![]() SRP1-CBARH-050NW-N Littelfuse Inc. | 18 |
| - | - | Chassis Mount | - | - | - | Littelfuse Inc. | 90 ~ 280VAC | -40°C ~ 70°C | Bulk | - | SRP1-CB | Active | - | Screw Terminal | CE, cURus, IEC | AC | SPST-NO (1 Form A) | 48 V ~ 600 V | 6.3 mOhms | 50 A | - | ||
![]() SRP1-CBDZH-050NW-N Littelfuse Inc. | In Stock | - | - | - | Chassis Mount | - | - | - | Littelfuse Inc. | 4 ~ 32VDC | -40°C ~ 70°C | Bulk | - | SRP1-CB | Active | - | Screw Terminal | CE, cURus, IEC | AC, Zero Cross | SPST-NO (1 Form A) | 48 V ~ 600 V | 6.3 mOhms | 50 A | - | ||
![]() SRP1-CBDRL-010NW-N Littelfuse Inc. | In Stock | - | - | - | Chassis Mount | - | - | - | Littelfuse Inc. | 4 ~ 32VDC | -40°C ~ 70°C | Bulk | - | SRP1-CB | Active | - | Screw Terminal | CE, cURus, IEC | AC | SPST-NO (1 Form A) | 24 V ~ 240 V | 6.3 mOhms | 10 A | - | ||
![]() SRP1-CRAZH-025TC-N Littelfuse Inc. | 18 |
| - | - | Chassis Mount | - | - | - | Littelfuse Inc. | 90 ~ 280VAC | -40°C ~ 70°C | Bulk | - | SRP1-CR | Active | - | Screw Terminal | CE, cURus, IEC | AC, Zero Cross | SPST-NO (1 Form A) | 48 V ~ 600 V | 6.3 mOhms | 25 A | - | ||
![]() SRP1-CRAZL-010TC-N Littelfuse Inc. | 18 |
| - | - | Chassis Mount | - | - | - | Littelfuse Inc. | 90 ~ 280VAC | -40°C ~ 70°C | Bulk | - | SRP1-CR | Active | - | Screw Terminal | CE, cURus, IEC | AC, Zero Cross | SPST-NO (1 Form A) | 24 V ~ 240 V | 6.3 mOhms | 10 A | - | ||
![]() SRP1-CBDZH-025NW-N Littelfuse Inc. | In Stock | - | - | - | Chassis Mount | - | - | - | Littelfuse Inc. | 4 ~ 32VDC | -40°C ~ 70°C | Bulk | - | SRP1-CB | Active | - | Screw Terminal | CE, cURus, IEC | AC, Zero Cross | SPST-NO (1 Form A) | 48 V ~ 600 V | 6.3 mOhms | 25 A | - | ||
![]() LBB110PTR Littelfuse Inc. | 1117 |
| - | - | Surface Mount | 8-SMD (0.300", 7.62mm) | 8-Flatpack | LBB110 | Littelfuse Inc. | 1.2VDC | -40°C ~ 85°C | Tape & Reel (TR) | - | LBB, OptoMOS® | Active | - | Gull Wing | CSA, EN, UL | AC, DC | SPST-NC (1 Form B) x 2 | 0 V ~ 350 V | 35 Ohms | 120 mA | - | ||
![]() PLA140STR Littelfuse Inc. | 4000 |
| - | - | Surface Mount | 6-SMD (0.300", 7.62mm) | 6-SMD | PLA140 | Littelfuse Inc. | 1.2VDC | -40°C ~ 85°C | Tape & Reel (TR) | - | PLA, OptoMOS® | Active | - | Gull Wing | CSA, EN, UL | AC, DC | SPST-NO (1 Form A) | 0 V ~ 400 V | 8 Ohms | 250 mA | - | ||
![]() LAA100PTR Littelfuse Inc. | 40000 |
| - | - | Surface Mount | 8-SMD (0.300", 7.62mm) | 8-Flatpack | LAA100 | Littelfuse Inc. | 1.2VDC | -40°C ~ 85°C | Tape & Reel (TR) | - | LAA, OptoMOS® | Active | - | Gull Wing | CSA, TUV, UL | AC, DC | SPST-NO (1 Form A) x 2 | 0 V ~ 350 V | 25 Ohms | 120 mA | - | ||
![]() PHS120A6 Littelfuse Inc. | 5050 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | - | - | - | - | Bulk | 2016 | PHS | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | - | AC, Proportional Control | SPST-NO (1 Form A) | - | - | 6A | ROHS3 Compliant | ||
![]() PHS120A20 Littelfuse Inc. | 2722 | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | - | - | - | - | Bulk | 2016 | PHS | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | - | AC, Proportional Control | SPST-NO (1 Form A) | - | - | 20A | ROHS3 Compliant | ||
![]() PHS120A10 Littelfuse Inc. | 2254 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | - | - | - | - | Bulk | 2016 | PHS | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | - | AC, Proportional Control | SPST-NO (1 Form A) | - | - | 10A | ROHS3 Compliant | ||
![]() SIR2B20A4 Littelfuse Inc. | 45 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | - | - | - | - | Bulk | - | SIR | Active | - | Quick Connect - 0.250 (6.3mm) | - | AC, Zero Cross | SPST-NO (1 Form A) | 0V~120V | - | 20A | ROHS3 Compliant | ||
![]() PHS230A6 Littelfuse Inc. | 11 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | - | - | - | - | Bulk | 2016 | PHS | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | - | AC, Proportional Control | SPST-NO (1 Form A) | - | - | 6A | ROHS3 Compliant | ||
![]() 48785 Littelfuse Inc. | 600 |
| Datasheet | 16 Weeks | Chassis Mount | SSR with Integrated Heat Sink | - | - | - | - | - | Bulk | - | - | Active | - | Stud, Wire Leads | - | - | SPST-NO (1 Form A) | - | - | 85A | Non-RoHS Compliant | ||
![]() PHS230A20 Littelfuse Inc. | 2540 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | - | - | - | - | Bulk | 2016 | PHS | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | - | AC, Proportional Control | SPST-NO (1 Form A) | - | - | 20A | ROHS3 Compliant | ||
![]() SIR1C20B6 Littelfuse Inc. | 2922 |
| Datasheet | 14 Weeks | Chassis Mount | Module | - | - | - | - | - | Bulk | - | SIR | Active | - | Quick Connect - 0.250 (6.3mm) | - | AC | SPST-NC (1 Form B) | 0V~230V | - | 20A | ROHS3 Compliant | ||
![]() SLR1420A Littelfuse Inc. | 38 |
| Datasheet | 18 Weeks | Chassis Mount | Module | - | - | - | - | - | Bulk | - | SLR | Active | - | Quick Connect - 0.250 (6.3mm) | - | AC | SPST-NO (1 Form A) | 0V~120V | - | 20A | ROHS3 Compliant |