- Series
- Output Type
- Mounting Styles
- Control Voltage Range
- Length
- Width
- Height
- Input Current
- Package / Case
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
Attribute column
Manufacturer
Littelfuse Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Control Voltage Range | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Series | Output Type | Input Current | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCB126S Littelfuse | 45 |
| - | SMD DIP-6 | 900 mVDC to 1.4 VDC | - | - | PCB Mount | LCB126 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() LAA120LS Littelfuse | 8 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | - | - | PCB Mount | LAA120 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() LAA110PTR Littelfuse | 36 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | - | - | PCB Mount | LAA110 | MOSFET | 50 mA | 2.159 mm | 9.652 mm | 6.35 mm | ||
![]() LAA127PTR Littelfuse | 16 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | - | - | PCB Mount | LAA127 | MOSFET | 50 mA | 2.159 mm | 9.652 mm | 6.35 mm | ||
![]() LAA120STR Littelfuse | 29 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | LAA120 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() LBA120 Littelfuse | 29 |
| - | DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | LBA120 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() LCA120L Littelfuse | 149 |
| - | DIP-6 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | LCA120 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() LBB120S Littelfuse | 8 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | LBB120 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() LBA127S Littelfuse | 29 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | LBA127 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() LAA108 Littelfuse | 50000 |
| - | DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | LAA108 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() LAA125S Littelfuse | 228 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | LAA125 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() LBB127STR Littelfuse | 45 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | - | - | PCB Mount | LBB127 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() LCA129S Littelfuse | 8 |
| - | SMD DIP-6 | 900 mVDC to 1.4 VDC | - | - | PCB Mount | LCA129 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() LCA220STR Littelfuse | 8 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | - | - | PCB Mount | LCA220 | MOSFET | 100 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() CPC1335P Littelfuse | 5232 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC1335 | MOSFET | 50 mA | 2.159 mm | 9.652 mm | 6.35 mm | ||
![]() CPC2014NTR Littelfuse | 16257 |
| - | - | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC2014 | MOSFET | 50 mA | 2.184 mm | 9.347 mm | 3.81 mm | ||
![]() CPC1010NTR Littelfuse | 29 |
| - | SOP-4 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC10 | MOSFET | 50 mA | 2.03 mm | 4.089 mm | 3.81 mm | ||
![]() CPC1035N Littelfuse | 5600 |
| - | SOP-4 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC1035 | MOSFET | 50 mA | 2.184 mm | 4.089 mm | 3.81 mm | ||
![]() CPC1231N Littelfuse | 45 |
| - | SOP-4 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC1231 | MOSFET | 50 mA | 2.184 mm | 4.089 mm | 3.81 mm | ||
![]() CPC1394GRTR Littelfuse | 67 |
| - | - | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC1394 | MOSFET | 50 mA | 3.3 mm | 6.35 mm | 4.572 mm |