- Tolerance
- Resistance
- Termination Style
- Temperature Coefficient
- Subcategory
- Applications
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Product
Attribute column
Manufacturer
Littelfuse Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Terminals | Product Weight (g) | Anti-Sulfurated | Anti-Surge | Automotive | Case Code - in | Case Code - mm | Case Size | Case Style | Current Sensing | Depth Tolerance (mm) | ECCN (US) | EU RoHS | Fail Safe Fusible Resistor | Height Tolerance (mm) | HTS | Ihs Manufacturer | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Package Shape | Package Type | Part Life Cycle Code | PPAP | Product Depth (mm) | Resistance Value (Ohm) | Risk Rank | RoHS | Special Features | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Packaging | Size / Dimension | Tolerance | Part Status | Termination | Temperature Coefficient | Type | Resistance | Applications | Capacitance | Subcategory | Power Rating | Technology | Reach Compliance Code | Termination Style | Lead Spacing | Voltage | Ripple Current | Product Type | ESR | Product | Features | Power Rating (W) | Product Length (mm) | Height | Length | Width | Product Height (mm) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 352139KFT Littelfuse | In Stock | - | - | - | 2512 | 2 | - | No | No | Yes | - | - | 2512 | - | No | ±0.2 | EAR99 | Compliant with Exemption | No | ±0.1 | 8533.21.00.30 | - | ±0.1 | - | - | - | 155 | 250 | - | -55 | Surface Mount | - | Rectangular | SMD | - | Unknown | 3.2 | 39K | - | - | High Power|High Frequency | ±100 | 70 to 155 | - | - | 1% | Active | - | - | - | - | - | - | - | - | - | - | Pad | - | - | - | - | - | - | - | 2 | 6.35 | - | - | - | 0.55 | ||
![]() CPF0805B10KE1 Littelfuse | In Stock | - | - | - | 0805 | 2 | 0.00471 | No | No | No | - | - | 0805 | Epoxy | No | - | EAR99 | Compliant | No | - | 8533.21.00.80 | - | - | - | - | - | 155 | 100 | - | -55 | Surface Mount | - | Rectangular | SMD | - | No | 1.25 | 10K | - | - | - | ±25 | 70 to 155 | Tape and Reel | - | 0.1% | Active | - | - | - | - | - | - | - | - | - | - | Pad | - | - | - | - | - | - | - | 0.1 (1/10) | 2 | - | - | - | 0.55 | ||
![]() CR270 Littelfuse | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NEW JERSEY SEMICONDUCTOR PRODUCTS INC | - | BARKER MICROFARADS INC | CR270 | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.56 | Y | - | - | - | POLYESTER SLEEVE | 1in D x 1.125in L, Nominal Case Size | -10%/+50% (std.) | - | - | - | - | - | - | 100uF | - | - | - | unknown | - | 1.25in | 150V | 0.753Arms, +85°C at 120Hz | - | 1.082-ohm, +25°C at 120Hz | - | - | - | - | - | - | - | - | ||
![]() L4CL2512LR008FYR Littelfuse | 3619 |
| - | - | - | - | - | - | - | - | 2512 | 6332 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 170 C | - | - | - 55 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 8 mOhms | Current Sense | - | Resistors | 1 W | Ceramic | - | SMD/SMT | - | - | - | Current Sense Resistors | - | Current Sense Resistors | Ceramic Substrate | - | - | 0.6 mm | 6.3 mm | 3.1 mm | - | ||
![]() L4CL2512LR028FYR Littelfuse | 3212 |
| - | - | - | - | - | - | - | - | 2512 | 6332 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 170 C | - | - | - 55 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 28 mOhms | Current Sense | - | Resistors | 1 W | Ceramic | - | SMD/SMT | - | - | - | Current Sense Resistors | - | Current Sense Resistors | Ceramic Substrate | - | - | 0.6 mm | 6.3 mm | 3.1 mm | - | ||
![]() L4CL1206LR009FNR Littelfuse | 6003 |
| - | - | - | - | - | - | - | - | 1206 | 3216 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 170 C | - | - | - 55 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | 4 Terminal | 50 PPM / C | Surface Mount Resistor | 9 mOhms | Current Sense | - | Resistors | 500 mW (1/2 W) | Ceramic | - | SMD/SMT | - | - | - | Current Sense Resistors | - | Current Sense Resistors | Ceramic Substrate | - | - | 0.6 mm | 3.2 mm | 1.6 mm | - | ||
![]() L4CL1206LR082DNR Littelfuse | 4526 |
| - | - | - | - | - | - | - | - | 1206 | 3216 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 170 C | - | - | - 55 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 % | - | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 82 mOhms | Current Sense | - | Resistors | 500 mW (1/2 W) | Ceramic | - | SMD/SMT | - | - | - | Current Sense Resistors | - | Current Sense Resistors | Ceramic Substrate | - | - | 0.6 mm | 3.2 mm | 1.6 mm | - | ||
![]() L4CL2512LR007FYR Littelfuse | 3648 |
| - | - | - | - | - | - | - | - | 2512 | 6332 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 170 C | - | - | - 55 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 7 mOhms | Current Sense | - | Resistors | 1 W | Ceramic | - | SMD/SMT | - | - | - | Current Sense Resistors | - | Current Sense Resistors | Ceramic Substrate | - | - | 0.6 mm | 6.3 mm | 3.1 mm | - | ||
![]() WPB2512QLR039FYR Littelfuse | 4809 |
| - | - | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 35 C | - | - | + 5 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 39 mOhms | Current Sense | - | Resistors | 2 W | Ceramic | - | SMD/SMT | - | - | - | Current Sense Resistors | - | Current Sense Resistors | Ceramic Substrate | - | - | 0.9 mm | 6.4 mm | 3.2 mm | - | ||
![]() WPB2512QLR022FYR Littelfuse | 3648 |
| - | - | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 35 C | - | - | + 5 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 22 mOhms | Current Sense | - | Resistors | 2 W | Ceramic | - | SMD/SMT | - | - | - | Current Sense Resistors | - | Current Sense Resistors | Ceramic Substrate | - | - | 0.9 mm | 6.4 mm | 3.2 mm | - | ||
![]() WPB2512GL0M50FWR Littelfuse | 2262 |
| - | - | - | - | - | - | - | - | 2512 | 6432 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 35 C | - | - | + 5 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | 2 Terminal | 150 PPM / C | Surface Mount Resistor | 500 uOhms | Current Sense | - | Resistors | 2 W | Ceramic | - | SMD/SMT | - | - | - | Current Sense Resistors | - | Current Sense Resistors | Ceramic Substrate | - | - | 1.05 mm | 6.4 mm | 3.2 mm | - | ||
![]() WSTC0402RLR024FKR Littelfuse | 9048 |
| - | - | - | - | - | - | - | - | 0402 | 1005 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 35 C | - | - | + 5 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | 2 Terminal | 100 PPM / C | Surface Mount Resistor | 24 mOhms | Current Sense | - | Resistors | 330 mW (1/3 W) | - | - | SMD/SMT | - | - | - | Current Sense Resistors | - | Current Sense Resistors | - | - | - | 0.3 mm | 1 mm | 0.55 mm | - | ||
![]() L4CL2512LR059FYR Littelfuse | 4031 |
| - | - | - | - | - | - | - | - | 2512 | 6332 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 170 C | - | - | - 55 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 59 mOhms | Current Sense | - | Resistors | 1 W | Ceramic | - | SMD/SMT | - | - | - | Current Sense Resistors | - | Current Sense Resistors | Ceramic Substrate | - | - | 0.6 mm | 6.3 mm | 3.1 mm | - | ||
![]() L4CL2512LR050FYR Littelfuse | 4374 |
| - | - | - | - | - | - | - | - | 2512 | 6332 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 170 C | - | - | - 55 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 50 mOhms | Current Sense | - | Resistors | 1 W | Ceramic | - | SMD/SMT | - | - | - | Current Sense Resistors | - | Current Sense Resistors | Ceramic Substrate | - | - | 0.6 mm | 6.3 mm | 3.1 mm | - | ||
![]() L4CL2512LR082FYR Littelfuse | 4424 |
| - | - | - | - | - | - | - | - | 2512 | 6332 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 170 C | - | - | - 55 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 82 mOhms | Current Sense | - | Resistors | 1 W | Ceramic | - | SMD/SMT | - | - | - | Current Sense Resistors | - | Current Sense Resistors | Ceramic Substrate | - | - | 0.6 mm | 6.3 mm | 3.1 mm | - | ||
![]() L4CL2512LR027FYR Littelfuse | 4050 |
| - | - | - | - | - | - | - | - | 2512 | 6332 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 170 C | - | - | - 55 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 27 mOhms | Current Sense | - | Resistors | 1 W | Ceramic | - | SMD/SMT | - | - | - | Current Sense Resistors | - | Current Sense Resistors | Ceramic Substrate | - | - | 0.6 mm | 6.3 mm | 3.1 mm | - | ||
![]() L4CL2512LR043FYR Littelfuse | 4821 |
| - | - | - | - | - | - | - | - | 2512 | 6332 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 170 C | - | - | - 55 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 43 mOhms | Current Sense | - | Resistors | 1 W | Ceramic | - | SMD/SMT | - | - | - | Current Sense Resistors | - | Current Sense Resistors | Ceramic Substrate | - | - | 0.6 mm | 6.3 mm | 3.1 mm | - | ||
![]() L4CL1206LR059DNR Littelfuse | 6009 |
| - | - | - | - | - | - | - | - | 1206 | 3216 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 170 C | - | - | - 55 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 % | - | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 59 mOhms | Current Sense | - | Resistors | 500 mW (1/2 W) | Ceramic | - | SMD/SMT | - | - | - | Current Sense Resistors | - | Current Sense Resistors | Ceramic Substrate | - | - | 0.6 mm | 3.2 mm | 1.6 mm | - | ||
![]() L4CL2512LR036FYR Littelfuse | 4386 |
| - | - | - | - | - | - | - | - | 2512 | 6332 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 170 C | - | - | - 55 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 36 mOhms | Current Sense | - | Resistors | 1 W | Ceramic | - | SMD/SMT | - | - | - | Current Sense Resistors | - | Current Sense Resistors | Ceramic Substrate | - | - | 0.6 mm | 6.3 mm | 3.1 mm | - | ||
![]() L4CL2512LR018FYR Littelfuse | 4833 |
| - | - | - | - | - | - | - | - | 2512 | 6332 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 170 C | - | - | - 55 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 18 mOhms | Current Sense | - | Resistors | 1 W | Ceramic | - | SMD/SMT | - | - | - | Current Sense Resistors | - | Current Sense Resistors | Ceramic Substrate | - | - | 0.6 mm | 6.3 mm | 3.1 mm | - |