- Tolerance
- Resistance
- Termination Style
- Temperature Coefficient
- Subcategory
- Applications
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Product
Attribute column
Manufacturer
Littelfuse Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Technology | Termination Style | Product Type | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WPC2512QLR016FYR Littelfuse | 2165 |
| - | 2512 | 6432 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 16 mOhms | Current Sense | Resistors | 3 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.9 mm | 6.4 mm | 3.2 mm | ||
![]() WLTM0508QLR020FNR Littelfuse | 4567 |
| - | 0508 (Reversed) | - | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 20 mOhms | Current Sense | Resistors | 1 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 1.35 mm | 2.1 mm | ||
![]() WLTC0612QLR001FNR Littelfuse | 1732 |
| - | - | - | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 1 mOhms | Current Sense | Resistors | 1 W | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Epoxy Substrate | 0.4 mm | 1.6 mm | 3.2 mm | ||
![]() WLTM0815QLR010FYR Littelfuse | 4290 |
| - | 0815 (Reversed) | 2038 (Reversed) | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 10 Ohms | Current Sense | Resistors | 2 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 2.2 mm | 3.8 mm | ||
![]() WLTM0612QLR006FNR Littelfuse | 4449 |
| - | 0612 (Reversed) | 1632 (Reversed) | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 6 mOhms | Current Sense | Resistors | 1.5 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 1.7 mm | 3.3 mm | ||
![]() WLTM0508QLR012FNR Littelfuse | 5535 |
| - | 0508 (Reversed) | - | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 12 mOhms | Current Sense | Resistors | 1 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 1.35 mm | 2.1 mm | ||
![]() L4CA0612LR006FNR Littelfuse | 4720 |
| - | 0612 (Reversed) | 1632 (Reversed) | + 35 C | + 5 C | PCB Mount | 1 % | 4 Terminal | 50 PPM / C | Surface Mount Resistor | 6 mOhms | Current Sense | Resistors | 1 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic substrate | 0.5 mm | 1.55 mm | 3.2 mm | ||
![]() WLTC0508QLR004FNR Littelfuse | 2919 |
| - | 0508 (Reversed) | 1220 (Reversed) | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 4 mOhms | Current Sense | Resistors | 1 W | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Epoxy Substrate | 0.4 mm | 1.25 mm | 2 mm | ||
![]() WPC2512QLR014FYR Littelfuse | 1953 |
| - | 2512 | 6432 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 14 mOhms | Current Sense | Resistors | 3 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.9 mm | 6.4 mm | 3.2 mm | ||
![]() WLTC0508QLR003FNR Littelfuse | 11997 |
| - | 0508 (Reversed) | 1220 (Reversed) | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 3 mOhms | Current Sense | Resistors | 1 W | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Epoxy Substrate | 0.4 mm | 1.25 mm | 2 mm | ||
![]() WPC2512QLR033FYR Littelfuse | 2735 |
| - | 2512 | 6432 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 33 mOhms | Current Sense | Resistors | 3 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.9 mm | 6.4 mm | 3.2 mm | ||
![]() WPC2512QLR051FYR Littelfuse | 4829 |
| - | 2512 | 6432 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 51 mOhms | Current Sense | Resistors | 3 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.9 mm | 6.4 mm | 3.2 mm | ||
![]() WPC2512QLR036FYR Littelfuse | 2223 |
| - | 2512 | 6432 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 36 mOhms | Current Sense | Resistors | 3 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.9 mm | 6.4 mm | 3.2 mm | ||
![]() WPC2512QLR015FYR Littelfuse | 4697 |
| - | 2512 | 6432 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 15 mOhms | Current Sense | Resistors | 3 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.9 mm | 6.4 mm | 3.2 mm | ||
![]() WPC2512QLR028FYR Littelfuse | 3431 |
| - | 2512 | 6432 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 28 mOhms | Current Sense | Resistors | 3 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.9 mm | 6.4 mm | 3.2 mm | ||
![]() WPC2512QLR012FYR Littelfuse | 726 |
| - | 2512 | 6432 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 12 mOhms | Current Sense | Resistors | 3 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.9 mm | 6.4 mm | 3.2 mm | ||
![]() WPC2512QLR022FYR Littelfuse | 4751 |
| - | 2512 | 6432 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 22 mOhms | Current Sense | Resistors | 3 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.9 mm | 6.4 mm | 3.2 mm | ||
![]() WPC2512QLR004FWR Littelfuse | 3173 |
| - | 2512 | 6432 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 4 mOhms | Current Sense | Resistors | 3 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.9 mm | 6.4 mm | 3.2 mm | ||
![]() WPC2512QLR018FYR Littelfuse | 4769 |
| - | 2512 | 6432 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 18 mOhms | Current Sense | Resistors | 3 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.9 mm | 6.4 mm | 3.2 mm | ||
![]() WPC2512QLR002FWR Littelfuse | 3339 |
| - | 2512 | 6432 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 2 mOhms | Current Sense | Resistors | 3 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.9 mm | 6.4 mm | 3.2 mm |