- Tolerance
- Resistance
- Termination Style
- Temperature Coefficient
- Subcategory
- Applications
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Product
Attribute column
Manufacturer
Littelfuse Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Technology | Termination Style | Product Type | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WSTC0805QLR016FNR Littelfuse | 5059 |
| - | 0805 | 2012 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 16 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Epoxy Substrate | 0.4 mm | 2 mm | 1.25 mm | ||
![]() WSTC1206QLR006FNR Littelfuse | 5795 |
| - | 1206 | 3216 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 6 mOhms | Current Sense | Resistors | 1 W | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | - | 0.4 mm | 3.2 mm | 1.6 mm | ||
![]() WSTC0805QLR015FNR Littelfuse | 6041 |
| - | 0805 | 2012 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 15 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Epoxy Substrate | 0.4 mm | 2 mm | 1.25 mm | ||
![]() WSTC0805QLR020FNR Littelfuse | 6041 |
| - | 0805 | 2012 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 20 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Epoxy Substrate | 0.4 mm | 2 mm | 1.25 mm | ||
![]() WSTC1206DLR001FNR Littelfuse | 5861 |
| - | 1206 | 3216 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 75 PPM / C | Surface Mount Resistor | 1 mOhms | Current Sense | Resistors | 1 W | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | - | 0.4 mm | 3.2 mm | 1.6 mm | ||
![]() WSTC0805DLR005FNR Littelfuse | 5000 | - | - | 0805 | 2012 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 75 PPM / C | Surface Mount Resistor | 5 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Epoxy Substrate | 0.4 mm | 2 mm | 1.25 mm | ||
![]() WSTC0603DLR014FNR Littelfuse | 5967 |
| - | 0603 | 1608 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 75 PPM / C | Surface Mount Resistor | 14 mOhms | Current Sense | Resistors | 330 mW (1/3 W) | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | - | 0.35 mm | 1.6 mm | 0.8 mm | ||
![]() WSTC0805QLR007FNR Littelfuse | 6011 |
| - | 0805 | 2012 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 7 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Epoxy Substrate | 0.4 mm | 2 mm | 1.25 mm | ||
![]() WSTC0603DLR008FNR Littelfuse | 5513 |
| - | 0603 | 1608 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 75 PPM / C | Surface Mount Resistor | 8 mOhms | Current Sense | Resistors | 330 mW (1/3 W) | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | - | 0.35 mm | 1.6 mm | 0.8 mm | ||
![]() WSTC0805DLR002FNR Littelfuse | 10757 |
| - | 0805 | 2012 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 75 PPM / C | Surface Mount Resistor | 2 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Epoxy Substrate | 0.4 mm | 2 mm | 1.25 mm | ||
![]() WSTC0603DLR015FNR Littelfuse | 6041 |
| - | 0603 | 1608 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 75 PPM / C | Surface Mount Resistor | 15 mOhms | Current Sense | Resistors | 330 mW (1/3 W) | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | - | 0.35 mm | 1.6 mm | 0.8 mm | ||
![]() WSTC0603RLR005DNR Littelfuse | 5411 |
| - | 0603 | 1608 | + 35 C | + 5 C | PCB Mount | 0.5 % | 2 Terminal | 100 PPM / C | Surface Mount Resistor | 5 mOhms | Current Sense | Resistors | 330 mW (1/3 W) | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | - | 0.35 mm | 1.6 mm | 0.8 mm | ||
![]() WSTC0603DLR006FNR Littelfuse | 5339 |
| - | 0603 | 1608 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 75 PPM / C | Surface Mount Resistor | 6 mOhms | Current Sense | Resistors | 330 mW (1/3 W) | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | - | 0.35 mm | 1.6 mm | 0.8 mm | ||
![]() WSTC0402RLR019FKR Littelfuse | 12041 |
| - | 0402 | 1005 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 100 PPM / C | Surface Mount Resistor | 19 mOhms | Current Sense | Resistors | 330 mW (1/3 W) | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | - | 0.3 mm | 1 mm | 0.55 mm | ||
![]() WSTC0402RLR008FKR Littelfuse | 12041 |
| - | 0402 | 1005 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 100 PPM / C | Surface Mount Resistor | 8 mOhms | Current Sense | Resistors | 330 mW (1/3 W) | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | - | 0.3 mm | 1 mm | 0.55 mm | ||
![]() WSTC0603DLR010FNR Littelfuse | 4997 |
| - | 0603 | 1608 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 75 PPM / C | Surface Mount Resistor | 10 mOhms | Current Sense | Resistors | 330 mW (1/3 W) | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | - | 0.35 mm | 1.6 mm | 0.8 mm | ||
![]() WSTC0402RLR016FKR Littelfuse | 12041 |
| - | 0402 | 1005 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 100 PPM / C | Surface Mount Resistor | 16 mOhms | Current Sense | Resistors | 330 mW (1/3 W) | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | - | 0.3 mm | 1 mm | 0.55 mm | ||
![]() WSTC0402RLR013FKR Littelfuse | 12029 |
| - | 0402 | 1005 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 100 PPM / C | Surface Mount Resistor | 13 mOhms | Current Sense | Resistors | 330 mW (1/3 W) | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | - | 0.3 mm | 1 mm | 0.55 mm | ||
![]() L4CL2512LR005FYR Littelfuse | 4816 |
| - | 2512 | 6332 | + 170 C | - 55 C | PCB Mount | 1 % | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 5 mOhms | Current Sense | Resistors | 1 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.6 mm | 6.3 mm | 3.1 mm | ||
![]() L4CL2512LR091FYR Littelfuse | 4820 |
| - | 2512 | 6332 | + 170 C | - 55 C | PCB Mount | 1 % | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 91 mOhms | Current Sense | Resistors | 1 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.6 mm | 6.3 mm | 3.1 mm |