- Tolerance
- Resistance
- Termination Style
- Temperature Coefficient
- Subcategory
- Applications
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Product
Attribute column
Manufacturer
Littelfuse Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Case Code - in | Case Code - mm | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Product Type | Product | Features | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L4CL2512LR068FYR Littelfuse | 4043 |
| - | - | - | 2512 | 6332 | + 170 C | - | - 55 C | PCB Mount | - | - | - | - | 1 % | - | - | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 68 mOhms | - | Current Sense | - | Resistors | 1 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.6 mm | - | 6.3 mm | 3.1 mm | ||
![]() L4CL2512LR022FYR Littelfuse | 4043 |
| - | - | - | 2512 | 6332 | + 170 C | - | - 55 C | PCB Mount | - | - | - | - | 1 % | - | - | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 22 mOhms | - | Current Sense | - | Resistors | 1 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.6 mm | - | 6.3 mm | 3.1 mm | ||
![]() L4CL2512LR003FYR Littelfuse | 3935 |
| - | - | - | 2512 | 6332 | + 170 C | - | - 55 C | PCB Mount | - | - | - | - | 1 % | - | - | 4 Terminal | 50 PPM / C | Surface Mount Resistor | 3 mOhms | - | Current Sense | - | Resistors | 1 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.6 mm | - | 6.3 mm | 3.1 mm | ||
![]() L4CL1206LR039DNR Littelfuse | 3924 |
| - | - | - | 1206 | 3216 | + 170 C | - | - 55 C | PCB Mount | - | - | - | - | 0.5 % | - | - | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 39 mOhms | - | Current Sense | - | Resistors | 500 mW (1/2 W) | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.6 mm | - | 3.2 mm | 1.6 mm | ||
![]() L4CL1206LR051DNR Littelfuse | 5038 |
| - | - | - | 1206 | 3216 | + 170 C | - | - 55 C | PCB Mount | - | - | - | - | 0.5 % | - | - | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 51 mOhms | - | Current Sense | - | Resistors | 500 mW (1/2 W) | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.6 mm | - | 3.2 mm | 1.6 mm | ||
![]() L4CL2512LR047FYR Littelfuse | 4033 |
| - | - | - | 2512 | 6332 | + 170 C | - | - 55 C | PCB Mount | - | - | - | - | 1 % | - | - | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 47 mOhms | - | Current Sense | - | Resistors | 1 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.6 mm | - | 6.3 mm | 3.1 mm | ||
![]() L4CL2512LR011FYR Littelfuse | 4043 |
| - | - | - | 2512 | 6332 | + 170 C | - | - 55 C | PCB Mount | - | - | - | - | 1 % | - | - | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 11 mOhms | - | Current Sense | - | Resistors | 1 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.6 mm | - | 6.3 mm | 3.1 mm | ||
![]() L4CL1206LR022DNR Littelfuse | 5038 |
| - | - | - | 1206 | 3216 | + 170 C | - | - 55 C | PCB Mount | - | - | - | - | 0.5 % | - | - | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 22 mOhms | - | Current Sense | - | Resistors | 500 mW (1/2 W) | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.6 mm | - | 3.2 mm | 1.6 mm | ||
![]() L4CL1206LR100DNR Littelfuse | 1068 |
| - | - | - | 1206 | 3216 | + 170 C | - | - 55 C | PCB Mount | - | - | - | - | 0.5 % | - | - | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 100 mOhms | - | Current Sense | - | Resistors | 500 mW (1/2 W) | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.6 mm | - | 3.2 mm | 1.6 mm | ||
![]() L4CL1206LR027DNR Littelfuse | 5027 |
| - | - | - | 1206 | 3216 | + 170 C | - | - 55 C | PCB Mount | - | - | - | - | 0.5 % | - | - | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 27 mOhms | - | Current Sense | - | Resistors | 500 mW (1/2 W) | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.6 mm | - | 3.2 mm | 1.6 mm | ||
![]() WPC2512QLR020FYR Littelfuse | 3523 |
| - | - | - | 2512 | 6432 | + 35 C | - | + 5 C | PCB Mount | - | - | - | - | 1 % | - | - | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 20 mOhms | - | Current Sense | - | Resistors | 3 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.9 mm | - | 6.4 mm | 3.2 mm | ||
![]() WLTM0612QLR007FNR Littelfuse | 4841 |
| - | - | - | 0612 (Reversed) | 1632 (Reversed) | + 35 C | - | + 5 C | PCB Mount | - | - | - | - | 1 % | - | - | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 7 mOhms | - | Current Sense | - | Resistors | 1.5 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | - | 1.7 mm | 3.3 mm | ||
![]() WSTM1206QLR130FNR Littelfuse | 4962 |
| - | - | - | 1206 | 3216 | + 35 C | - | + 5 C | PCB Mount | - | - | - | - | 1 % | - | - | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 130 mOhms | - | Current Sense | - | Resistors | 1 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | - | 3.3 mm | 1.7 mm | ||
![]() WPB2512QLR003FYR Littelfuse | 3943 |
| - | - | - | 2512 | 6432 | + 35 C | - | + 5 C | PCB Mount | - | - | - | - | 1 % | - | - | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 3 mOhms | - | Current Sense | - | Resistors | 2 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.9 mm | - | 6.4 mm | 3.2 mm | ||
![]() WSTM0805QLR220FNR Littelfuse | 4409 |
| - | - | - | 0805 | - | + 35 C | - | + 5 C | PCB Mount | - | - | - | - | 1 % | - | - | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 220 mOhms | - | Current Sense | - | Resistors | 750 mW (3/4 W) | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | - | 2.1 mm | 1.35 mm | ||
![]() WSTM0603QLR022FNR Littelfuse | 11207 |
| - | - | - | 0603 | 1608 | + 35 C | - | + 5 C | PCB Mount | - | - | - | - | 1 % | - | - | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 22 mOhms | - | Current Sense | - | Resistors | 500 mW (1/2 W) | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | - | 1.7 mm | 0.9 mm | ||
![]() WPC2512QLR047FYR Littelfuse | 3788 |
| - | - | - | 2512 | 6432 | + 35 C | - | + 5 C | PCB Mount | - | - | - | - | 1 % | - | - | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 47 mOhms | - | Current Sense | - | Resistors | 3 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.9 mm | - | 6.4 mm | 3.2 mm | ||
![]() L4CA0612LR024FNR Littelfuse | 5033 |
| - | - | - | 0612 (Reversed) | 1632 (Reversed) | + 35 C | - | + 5 C | PCB Mount | - | - | - | - | 1 % | - | - | 4 Terminal | 50 PPM / C | Surface Mount Resistor | 24 mOhms | - | Current Sense | - | Resistors | 1 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic substrate | 0.5 mm | - | 1.55 mm | 3.2 mm | ||
![]() SSA5931L0M20FDR Littelfuse Inc. | 673 |
| Datasheet | Nonstandard | 5931 | - | - | - | Littelfuse Inc. | - | - | -55°C ~ 170°C | Tape & Reel (TR) | SSA | 0.591" L x 0.305" W (15.00mm x 7.75mm) | ±1% | Active | 2 | - | ±175ppm/°C | - | 200 µOhms | Metal Element | - | 15W | - | - | - | - | - | - | Current Sense, High Voltage | - | 0.053" (1.35mm) | - | - | ||
![]() SSA2512LR004FWR Littelfuse Inc. | 1074 |
| Datasheet | 2512 (6432 Metric) | 2512 | - | - | - | Littelfuse Inc. | - | - | -55°C ~ 170°C | Tape & Reel (TR) | SSA | 0.250" L x 0.119" W (6.35mm x 3.02mm) | ±1% | Active | 2 | - | ±50ppm/°C | - | 4 mOhms | Metal Element | - | 4W | - | - | - | - | - | - | Current Sense, High Voltage | - | 0.013" (0.33mm) | - | - |