- Tolerance
- Resistance
- Termination Style
- Temperature Coefficient
- Subcategory
- Applications
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Product
Attribute column
Manufacturer
Littelfuse Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Technology | Termination Style | Product Type | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WPB2512QLR005FYR Littelfuse | 4000 | - | - | 2512 | 6432 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 5 mOhms | Current Sense | Resistors | 2 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.9 mm | 6.4 mm | 3.2 mm | ||
![]() WSTC1206QLR014FNR Littelfuse | 5996 |
| - | 1206 | 3216 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 14 mOhms | Current Sense | Resistors | 1 W | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | - | 0.4 mm | 3.2 mm | 1.6 mm | ||
![]() WSTC1206DLR002FNR Littelfuse | 5864 |
| - | 1206 | 3216 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 75 PPM / C | Surface Mount Resistor | 2 mOhms | Current Sense | Resistors | 1 W | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | - | 0.4 mm | 3.2 mm | 1.6 mm | ||
![]() WSTM2512QLR033FYR Littelfuse | 4820 |
| - | 2512 | 6432 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 33 mOhms | Current Sense | Resistors | 2 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 6.4 mm | 3.2 mm | ||
![]() L4CL2512LR059FYR Littelfuse | 4829 |
| - | 2512 | 6332 | + 170 C | - 55 C | PCB Mount | 1 % | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 59 mOhms | Current Sense | Resistors | 1 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.6 mm | 6.3 mm | 3.1 mm | ||
![]() L4CL2512LR050FYR Littelfuse | 4787 |
| - | 2512 | 6332 | + 170 C | - 55 C | PCB Mount | 1 % | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 50 mOhms | Current Sense | Resistors | 1 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.6 mm | 6.3 mm | 3.1 mm | ||
![]() L4CL2512LR082FYR Littelfuse | 4841 |
| - | 2512 | 6332 | + 170 C | - 55 C | PCB Mount | 1 % | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 82 mOhms | Current Sense | Resistors | 1 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.6 mm | 6.3 mm | 3.1 mm | ||
![]() L4CL2512LR027FYR Littelfuse | 4841 |
| - | 2512 | 6332 | + 170 C | - 55 C | PCB Mount | 1 % | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 27 mOhms | Current Sense | Resistors | 1 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.6 mm | 6.3 mm | 3.1 mm | ||
![]() L4CL2512LR043FYR Littelfuse | 4829 |
| - | 2512 | 6332 | + 170 C | - 55 C | PCB Mount | 1 % | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 43 mOhms | Current Sense | Resistors | 1 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.6 mm | 6.3 mm | 3.1 mm | ||
![]() L4CL1206LR059DNR Littelfuse | 6017 |
| - | 1206 | 3216 | + 170 C | - 55 C | PCB Mount | 0.5 % | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 59 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() L4CL2512LR036FYR Littelfuse | 3977 |
| - | 2512 | 6332 | + 170 C | - 55 C | PCB Mount | 1 % | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 36 mOhms | Current Sense | Resistors | 1 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.6 mm | 6.3 mm | 3.1 mm | ||
![]() L4CL2512LR018FYR Littelfuse | 4841 |
| - | 2512 | 6332 | + 170 C | - 55 C | PCB Mount | 1 % | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 18 mOhms | Current Sense | Resistors | 1 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.6 mm | 6.3 mm | 3.1 mm | ||
![]() L4CL1206LR021DNR Littelfuse | 6041 |
| - | 1206 | 3216 | + 170 C | - 55 C | PCB Mount | 0.5 % | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 21 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() L4CL1206LR043DNR Littelfuse | 5251 |
| - | 1206 | 3216 | + 170 C | - 55 C | PCB Mount | 0.5 % | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 43 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() L4CL1206LR056DNR Littelfuse | 4989 |
| - | 1206 | 3216 | + 170 C | - 55 C | PCB Mount | 0.5 % | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 56 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() L4CL1206LR033DNR Littelfuse | 5523 |
| - | 1206 | 3216 | + 170 C | - 55 C | PCB Mount | 0.5 % | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 33 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() L4CL1206LR014DNR Littelfuse | 5897 |
| - | 1206 | 3216 | + 170 C | - 55 C | PCB Mount | 0.5 % | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 14 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() L4CL1206LR011DNR Littelfuse | 5656 |
| - | 1206 | 3216 | + 170 C | - 55 C | PCB Mount | 0.5 % | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 11 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() L4CL1206LR030DNR Littelfuse | 6012 |
| - | 1206 | 3216 | + 170 C | - 55 C | PCB Mount | 0.5 % | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 30 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() L4CL1206LR008FNR Littelfuse | 5921 |
| - | 1206 | 3216 | + 170 C | - 55 C | PCB Mount | 1 % | 4 Terminal | 50 PPM / C | Surface Mount Resistor | 8 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.6 mm | 3.2 mm | 1.6 mm |