- Tolerance
- Resistance
- Termination Style
- Temperature Coefficient
- Subcategory
- Applications
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Product
Attribute column
Manufacturer
Littelfuse Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Mfr | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Voltage - Rated DC | Packing Method | Current Rating | Reference Standard | Max Voltage Rating (AC) | Circuit Protection Type | Blow Characteristic | Rated Breaking Capacity | Features | Diameter | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSA5931L0M20FDR Littelfuse Inc. | 673 |
| Datasheet | Nonstandard | - | - | - | - | 5931 | Littelfuse Inc. | -55°C ~ 170°C | Tape & Reel (TR) | SSA | 0.591" L x 0.305" W (15.00mm x 7.75mm) | ±1% | - | - | Active | 2 | - | - | ±175ppm/°C | 200 µOhms | - | - | - | Metal Element | 15W | - | - | - | - | - | - | - | - | - | Current Sense, High Voltage | - | 0.053" (1.35mm) | - | - | ||
![]() 263.750 Littelfuse | In Stock | - | - | 1206 | NO | PIN WIRE | THROUGH HOLE | 2 | - | - | - | - | - | - | - | e0 | no | - | - | Axial | EAR99 | - | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 8536.10.00.40 | 250V | TAPE AND REEL | 750mA | CSA; UL | 250V | ELECTRIC FUSE | VERY FAST | 50 A | - | 3.68mm | - | 7.62mm | Non-RoHS Compliant |