- Tolerance
- Resistance
- Termination Style
- Temperature Coefficient
- Subcategory
- Applications
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Product
Attribute column
Manufacturer
Littelfuse Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Technology | Termination Style | Product Type | Product | Features | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLTM0612QLR016FNR Littelfuse | 4137 |
| - | 0612 (Reversed) | 1632 (Reversed) | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 16 mOhms | Current Sense | Resistors | 1.5 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 1.7 mm | 3.3 mm | ||
![]() L4CA0612LR014FNR Littelfuse | 5583 |
| - | 0612 (Reversed) | 1632 (Reversed) | + 35 C | + 5 C | PCB Mount | 1 % | 4 Terminal | 50 PPM / C | Surface Mount Resistor | 14 mOhms | Current Sense | Resistors | 1 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic substrate | 0.5 mm | 1.55 mm | 3.2 mm | ||
![]() L4CA0612LR008FNR Littelfuse | 2047 |
| - | 0612 (Reversed) | 1632 (Reversed) | + 35 C | + 5 C | PCB Mount | 1 % | 4 Terminal | 50 PPM / C | Surface Mount Resistor | 8 mOhms | Current Sense | Resistors | 1 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic substrate | 0.5 mm | 1.55 mm | 3.2 mm | ||
![]() L4CL1206LR002FNR Littelfuse | 5887 |
| - | 1206 | 3216 | + 170 C | - 55 C | PCB Mount | 1 % | 4 Terminal | 75 PPM / C | Surface Mount Resistor | 2 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() L4CA0612LR005FNR Littelfuse | 5861 |
| - | 0612 (Reversed) | 1632 (Reversed) | + 35 C | + 5 C | PCB Mount | 1 % | 4 Terminal | 50 PPM / C | Surface Mount Resistor | 5 mOhms | Current Sense | Resistors | 1 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic substrate | 0.5 mm | 1.55 mm | 3.2 mm | ||
![]() L4CA0612LR003FNR Littelfuse | 3611 |
| - | 0612 (Reversed) | 1632 (Reversed) | + 35 C | + 5 C | PCB Mount | 1 % | 4 Terminal | 100 PPM / C | Surface Mount Resistor | 3 mOhms | Current Sense | Resistors | 1 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic substrate | 0.5 mm | 1.55 mm | 3.2 mm | ||
![]() WLTM1225RLR008FYR Littelfuse | 3629 |
| - | 1225 (Reversed) | 3263 (Reversed) | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 100 PPM / C | Surface Mount Resistor | 8 mOhms | Current Sense | Resistors | 3 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 3.2 mm | 6.4 mm | ||
![]() WLTM1225QLR010FYR Littelfuse | 2720 |
| - | 1225 (Reversed) | 3263 (Reversed) | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 10 Ohms | Current Sense | Resistors | 3 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 3.2 mm | 6.4 mm | ||
![]() WJC0201LJUMPFKR Littelfuse | 11860 |
| - | 0201 | 0603 | + 35 C | + 5 C | PCB Mount | - | - | - | Surface Mount High Current Jumper | 1 mOhms | Current Sense | Resistors | - | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | - | 0.25 mm | 0.6 mm | 0.3 mm | ||
![]() WLTM1225QLR039FYR Littelfuse | 4345 |
| - | 1225 (Reversed) | 3263 (Reversed) | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 39 mOhms | Current Sense | Resistors | 3 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 3.2 mm | 6.4 mm | ||
![]() WLTM1225QLR030FYR Littelfuse | 4021 |
| - | 1225 (Reversed) | 3263 (Reversed) | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 30 mOhms | Current Sense | Resistors | 3 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 3.2 mm | 6.4 mm | ||
![]() WLTM0815RLR006FYR Littelfuse | 3931 |
| - | 0815 (Reversed) | 2038 (Reversed) | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 100 PPM / C | Surface Mount Resistor | 6 mOhms | Current Sense | Resistors | 2 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 2.2 mm | 3.8 mm | ||
![]() WLTM1225QLR022FYR Littelfuse | 3912 |
| - | 1225 (Reversed) | 3263 (Reversed) | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 22 mOhms | Current Sense | Resistors | 3 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 3.2 mm | 6.4 mm | ||
![]() WLTM1020QLR010FYR Littelfuse | 6041 |
| - | 1020 (Reversed) | 2550 (Reversed) | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 10 mOhms | Current Sense | Resistors | 2 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 2.6 mm | 5.1 mm | ||
![]() WLTM0612QLR100FNR Littelfuse | 4849 |
| - | 0612 (Reversed) | 1632 (Reversed) | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 100 mOhms | Current Sense | Resistors | 1.5 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 1.7 mm | 3.3 mm | ||
![]() WLTM0612QLR015FNR Littelfuse | 4726 |
| - | 0612 (Reversed) | 1632 (Reversed) | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 15 mOhms | Current Sense | Resistors | 1.5 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 1.7 mm | 3.3 mm | ||
![]() WLTM0612QLR039FNR Littelfuse | 5949 |
| - | 0612 (Reversed) | 1632 (Reversed) | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 39 mOhms | Current Sense | Resistors | 1.5 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 1.7 mm | 3.3 mm | ||
![]() WLTC0612QLR002FNR Littelfuse | 4844 |
| - | - | - | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 2 mOhms | Current Sense | Resistors | 1 W | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Epoxy Substrate | 0.4 mm | 1.6 mm | 3.2 mm | ||
![]() WLTM0508RLR005FNR Littelfuse | 4030 |
| - | 0508 (Reversed) | - | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 100 PPM / C | Surface Mount Resistor | 5 mOhms | Current Sense | Resistors | 1 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 1.35 mm | 2.1 mm | ||
![]() WLTC0508QLR005FNR Littelfuse | 5447 |
| - | 0508 (Reversed) | 1220 (Reversed) | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 5 mOhms | Current Sense | Resistors | 1 W | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Epoxy Substrate | 0.4 mm | 1.25 mm | 2 mm |