- Tolerance
- Resistance
- Termination Style
- Temperature Coefficient
- Subcategory
- Applications
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Product
Attribute column
Manufacturer
Littelfuse Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Technology | Termination Style | Product Type | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WPB2512QLR033FYR Littelfuse | 4841 |
| - | 2512 | 6432 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 33 mOhms | Current Sense | Resistors | 2 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.9 mm | 6.4 mm | 3.2 mm | ||
![]() WPB2512QLR016FYR Littelfuse | 4793 |
| - | 2512 | 6432 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 16 mOhms | Current Sense | Resistors | 2 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.9 mm | 6.4 mm | 3.2 mm | ||
![]() WPC2512QLR011FYR Littelfuse | 4812 |
| - | 2512 | 6432 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 11 mOhms | Current Sense | Resistors | 3 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.9 mm | 6.4 mm | 3.2 mm | ||
![]() WPB2512QLR030FYR Littelfuse | 4079 |
| - | 2512 | 6432 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 30 mOhms | Current Sense | Resistors | 2 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.9 mm | 6.4 mm | 3.2 mm | ||
![]() WPB2512QLR011FYR Littelfuse | 4697 |
| - | 2512 | 6432 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 11 mOhms | Current Sense | Resistors | 2 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.9 mm | 6.4 mm | 3.2 mm | ||
![]() WPB2512QLR012FYR Littelfuse | 4799 |
| - | 2512 | 6432 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 12 mOhms | Current Sense | Resistors | 2 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.9 mm | 6.4 mm | 3.2 mm | ||
![]() WSTM4527QLR015FMR Littelfuse | 1229 |
| - | 4527 | 11570 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 15 mOhms | Current Sense | Resistors | 4 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 11.6 mm | 7.1 mm | ||
![]() WSTM4527QLR020FMR Littelfuse | 1241 |
| - | 4527 | 11570 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 20 mOhms | Current Sense | Resistors | 4 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 11.6 mm | 7.1 mm | ||
![]() WSTM2512QLR470FYR Littelfuse | 4753 |
| - | 2512 | 6432 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 470 mOhms | Current Sense | Resistors | 2 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 6.4 mm | 3.2 mm | ||
![]() WSTM2512QLR430FYR Littelfuse | 4109 |
| - | 2512 | 6432 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 430 mOhms | Current Sense | Resistors | 2 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 6.4 mm | 3.2 mm | ||
![]() WSTM2512QLR120FYR Littelfuse | 4452 |
| - | 2512 | 6432 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 120 mOhms | Current Sense | Resistors | 2 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 6.4 mm | 3.2 mm | ||
![]() WSTM2512QLR075FYR Littelfuse | 4739 |
| - | 2512 | 6432 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 75 mOhms | Current Sense | Resistors | 2 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 6.4 mm | 3.2 mm | ||
![]() WSTM2512QLR051FYR Littelfuse | 4660 |
| - | 2512 | 6432 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 51 mOhms | Current Sense | Resistors | 2 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 6.4 mm | 3.2 mm | ||
![]() WSTM1206QLR062FNR Littelfuse | 2355 |
| - | 1206 | 3216 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 62 mOhms | Current Sense | Resistors | 1 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 3.3 mm | 1.7 mm | ||
![]() WSTM2512QLR036FYR Littelfuse | 4769 |
| - | 2512 | 6432 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 36 mOhms | Current Sense | Resistors | 2 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 6.4 mm | 3.2 mm | ||
![]() WSTM1206QLR039FNR Littelfuse | 6041 |
| - | 1206 | 3216 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 39 mOhms | Current Sense | Resistors | 1 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 3.3 mm | 1.7 mm | ||
![]() WSTM2512QLR130FYR Littelfuse | 4841 |
| - | 2512 | 6432 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 130 mOhms | Current Sense | Resistors | 2 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 6.4 mm | 3.2 mm | ||
![]() WSTM2512QLR010FYR Littelfuse | 9519 |
| - | 2512 | 6432 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 10 mOhms | Current Sense | Resistors | 2 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 6.4 mm | 3.2 mm | ||
![]() WSTM1206QLR470FNR Littelfuse | 5597 |
| - | 1206 | 3216 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 470 mOhms | Current Sense | Resistors | 1 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 3.3 mm | 1.7 mm | ||
![]() WSTM2512QLR007FYR Littelfuse | 4811 |
| - | 2512 | 6432 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 7 mOhms | Current Sense | Resistors | 2 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 6.4 mm | 3.2 mm |