- Tolerance
- Resistance
- Termination Style
- Temperature Coefficient
- Subcategory
- Applications
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Product
Attribute column
Manufacturer
Littelfuse Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Technology | Termination Style | Product Type | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WSTM1206QLR027FNR Littelfuse | 3607 |
| - | 1206 | 3216 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 27 mOhms | Current Sense | Resistors | 1 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 3.3 mm | 1.7 mm | ||
![]() WSTM1206QLR022FNR Littelfuse | 4001 |
| - | 1206 | 3216 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 22 mOhms | Current Sense | Resistors | 1 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 3.3 mm | 1.7 mm | ||
![]() WSTM1206QLR005FNR Littelfuse | 1529 |
| - | 1206 | 3216 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 5 mOhms | Current Sense | Resistors | 1 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 3.3 mm | 1.7 mm | ||
![]() WSTM0805QLR004FNR Littelfuse | 3138 |
| - | 0805 | - | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 4 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 2.1 mm | 1.35 mm | ||
![]() WSTM0805QLR470FNR Littelfuse | 359 |
| - | 0805 | - | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 470 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 2.1 mm | 1.35 mm | ||
![]() WSTM0805QLR020FNR Littelfuse | 3873 |
| - | 0805 | - | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 20 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 2.1 mm | 1.35 mm | ||
![]() WSTM0805QLR005FNR Littelfuse | 5968 |
| - | 0805 | - | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 5 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 2.1 mm | 1.35 mm | ||
![]() WSTM0805QLR016FNR Littelfuse | 3956 |
| - | 0805 | - | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 16 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 2.1 mm | 1.35 mm | ||
![]() WSTM0805DLR003FNR Littelfuse | 6004 |
| - | 0805 | - | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 75 PPM / C | Surface Mount Resistor | 3 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 2.1 mm | 1.35 mm | ||
![]() WSTM0603QLR030FNR Littelfuse | 3989 |
| - | 0603 | 1608 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 30 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 1.7 mm | 0.9 mm | ||
![]() WSTM0805QLR007FNR Littelfuse | 6020 |
| - | 0805 | - | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 7 mOhms | Current Sense | Resistors | 750 mW (3/4 W) | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 2.1 mm | 1.35 mm | ||
![]() WSTM0603QLR033FNR Littelfuse | 102 |
| - | 0603 | 1608 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 33 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 1.7 mm | 0.9 mm | ||
![]() WSTM0603DLR006FNR Littelfuse | 3954 |
| - | 0603 | 1608 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 75 PPM / C | Surface Mount Resistor | 6 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 1.7 mm | 0.9 mm | ||
![]() WSTC1206QLR010FNR Littelfuse | 3149 |
| - | 1206 | 3216 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 10 mOhms | Current Sense | Resistors | 1 W | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | - | 0.4 mm | 3.2 mm | 1.6 mm | ||
![]() WSTC1206QLR012FNR Littelfuse | 4009 |
| - | 1206 | 3216 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 12 mOhms | Current Sense | Resistors | 1 W | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | - | 0.4 mm | 3.2 mm | 1.6 mm | ||
![]() WSTC1206QLR009FNR Littelfuse | 3945 |
| - | 1206 | 3216 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 9 mOhms | Current Sense | Resistors | 1 W | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | - | 0.4 mm | 3.2 mm | 1.6 mm | ||
![]() WSTC1206QLR008FNR Littelfuse | 5417 |
| - | 1206 | 3216 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 8 mOhms | Current Sense | Resistors | 1 W | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | - | 0.4 mm | 3.2 mm | 1.6 mm | ||
![]() WSTC1206DLR004FNR Littelfuse | 3010 |
| - | 1206 | 3216 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 75 PPM / C | Surface Mount Resistor | 4 mOhms | Current Sense | Resistors | 1 W | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | - | 0.4 mm | 3.2 mm | 1.6 mm | ||
![]() WSTC0805RL1M50FNR Littelfuse | 4783 |
| - | 0805 | 2012 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 100 PPM / C | Surface Mount Resistor | 1.5 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Epoxy Substrate | 0.4 mm | 2 mm | 1.25 mm | ||
![]() WSTC1206DLR003FNR Littelfuse | 4009 |
| - | 1206 | 3216 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 75 PPM / C | Surface Mount Resistor | 3 mOhms | Current Sense | Resistors | 1 W | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | - | 0.4 mm | 3.2 mm | 1.6 mm |