- Tolerance
- Resistance
- Termination Style
- Temperature Coefficient
- Subcategory
- Applications
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Product
Attribute column
Manufacturer
Littelfuse Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Technology | Termination Style | Product Type | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WSTC0402RLR020FKR Littelfuse | 5499 |
| - | 0402 | 1005 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 100 PPM / C | Surface Mount Resistor | 20 mOhms | Current Sense | Resistors | 330 mW (1/3 W) | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | - | 0.3 mm | 1 mm | 0.55 mm | ||
![]() WSTC0402RLR006FKR Littelfuse | 8009 |
| - | 0402 | 1005 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 100 PPM / C | Surface Mount Resistor | 6 mOhms | Current Sense | Resistors | 330 mW (1/3 W) | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | - | 0.3 mm | 1 mm | 0.55 mm | ||
![]() WSTC0402RLR014FKR Littelfuse | 7823 |
| - | 0402 | 1005 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 100 PPM / C | Surface Mount Resistor | 14 mOhms | Current Sense | Resistors | 330 mW (1/3 W) | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | - | 0.3 mm | 1 mm | 0.55 mm | ||
![]() WSTC0402RLR018FKR Littelfuse | 6829 |
| - | 0402 | 1005 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 100 PPM / C | Surface Mount Resistor | 18 mOhms | Current Sense | Resistors | 330 mW (1/3 W) | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | - | 0.3 mm | 1 mm | 0.55 mm | ||
![]() WSTC0402RLR011FKR Littelfuse | 8009 |
| - | 0402 | 1005 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 100 PPM / C | Surface Mount Resistor | 11 mOhms | Current Sense | Resistors | 330 mW (1/3 W) | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | - | 0.3 mm | 1 mm | 0.55 mm | ||
![]() WSTC0402RLR015FKR Littelfuse | 7989 |
| - | 0402 | 1005 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 100 PPM / C | Surface Mount Resistor | 15 mOhms | Current Sense | Resistors | 330 mW (1/3 W) | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | - | 0.3 mm | 1 mm | 0.55 mm | ||
![]() WSTC0402RLR010FKR Littelfuse | 5907 |
| - | 0402 | 1005 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 100 PPM / C | Surface Mount Resistor | 10 mOhms | Current Sense | Resistors | 330 mW (1/3 W) | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | - | 0.3 mm | 1 mm | 0.55 mm | ||
![]() WSTC0402RLR012FKR Littelfuse | 7929 |
| - | 0402 | 1005 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 100 PPM / C | Surface Mount Resistor | 12 mOhms | Current Sense | Resistors | 330 mW (1/3 W) | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | - | 0.3 mm | 1 mm | 0.55 mm | ||
![]() WSTC0402RLR005FKR Littelfuse | 7929 |
| - | 0402 | 1005 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 100 PPM / C | Surface Mount Resistor | 5 mOhms | Current Sense | Resistors | 330 mW (1/3 W) | - | SMD/SMT | Current Sense Resistors | Current Sense Resistors | - | 0.3 mm | 1 mm | 0.55 mm | ||
![]() L4CL1206LR062DNR Littelfuse | 5541 |
| - | 1206 | 3216 | + 170 C | - 55 C | PCB Mount | 0.5 % | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 62 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() L4CL2512LR062FYR Littelfuse | 4436 |
| - | 2512 | 6332 | + 170 C | - 55 C | PCB Mount | 1 % | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 62 mOhms | Current Sense | Resistors | 1 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.6 mm | 6.3 mm | 3.1 mm | ||
![]() L4CL1206LR050DNR Littelfuse | 10666 |
| - | 1206 | 3216 | + 170 C | - 55 C | PCB Mount | 0.5 % | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 50 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() L4CL2512LR015FYR Littelfuse | 4436 |
| - | 2512 | 6332 | + 170 C | - 55 C | PCB Mount | 1 % | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 15 mOhms | Current Sense | Resistors | 1 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.6 mm | 6.3 mm | 3.1 mm | ||
![]() L4CL1206LR075DNR Littelfuse | 5397 |
| - | 1206 | 3216 | + 170 C | - 55 C | PCB Mount | 0.5 % | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 75 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() L4CL1206LR047DNR Littelfuse | 5492 |
| - | 1206 | 3216 | + 170 C | - 55 C | PCB Mount | 0.5 % | 4 Terminal | 30 PPM / C | Surface Mount Resistor | 47 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() L4CC0306QLR015FNR Littelfuse | 5423 |
| - | 0306 (Reversed) | 0816 (Reversed) | + 35 C | + 5 C | PCB Mount | 1 % | 4 Terminal | 50 PPM / C | Surface Mount Resistor | 15 mOhms | Current Sense | Resistors | 330 mW (1/3 W) | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.55 mm | 0.8 mm | 1.6 mm | ||
![]() L4CL1206LR006FNR Littelfuse | 5426 |
| - | 1206 | 3216 | + 170 C | - 55 C | PCB Mount | 1 % | 4 Terminal | 50 PPM / C | Surface Mount Resistor | 6 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() L4CC0306QLR024FNR Littelfuse | 5454 |
| - | 0306 (Reversed) | 0816 (Reversed) | + 35 C | + 5 C | PCB Mount | 1 % | 4 Terminal | 50 PPM / C | Surface Mount Resistor | 24 mOhms | Current Sense | Resistors | 330 mW (1/3 W) | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.55 mm | 0.8 mm | 1.6 mm | ||
![]() WLTM1225QLR015FYR Littelfuse | 4353 |
| - | 1225 (Reversed) | 3263 (Reversed) | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 15 mOhms | Current Sense | Resistors | 3 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.65 mm | 3.2 mm | 6.4 mm | ||
![]() WPC2512QLR013FYR Littelfuse | 2525 |
| - | 2512 | 6432 | + 35 C | + 5 C | PCB Mount | 1 % | 2 Terminal | 50 PPM / C | Surface Mount Resistor | 13 mOhms | Current Sense | Resistors | 3 W | Ceramic | SMD/SMT | Current Sense Resistors | Current Sense Resistors | Ceramic Substrate | 0.9 mm | 6.4 mm | 3.2 mm |