- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Resistor Type
- Mounting Feature
- Surface Mount
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Terminal Shape
- ECCN Code
- HTS Code
Attribute column
Manufacturer
Littelfuse Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting type | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Dielectric strength | Gross Weight | Ihs Manufacturer | Manufacturer Series | Number of switching cycles (electrical) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Pusher travel | Rohs Code | Switching scheme | Transport packaging size/quantity | JESD-609 Code | Pbfree Code | ECCN Code | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Depth | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Contact resistance | Insulation resistance | Rated Temperature | Terminal Placement | Switch type | Operating temperature range | Rated current | Thermistor Application | Rated voltage | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMD2920P075TF Littelfuse Inc | In Stock | - | Datasheet | SMD | YES | WRAPAROUND | SURFACE MOUNT | 2 | 100 (50 Hz / 1 min.) V | 0.16 | LITTELFUSE INC | SMD2920 | ≥50000 | 85 °C | -40 °C | LEAD FREE | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | 0.25±0.1 mm | - | OFF - (ON) | 28.5*21*19/20000 | - | - | EAR99 | 0.67 Ω | - | - | 8533.40.80.70 | TR, BLISTER, 7 INCH | 6 mm | PTC RESETTABLE FUSE | unknown | - | - | - | ≤100 mOhm | ≥100 (at Uins.dc=100 V) MOhm | 85 °C | DUAL | Tactile button of IT-1100 series | -25…+80 °C | 50 mA | TEMPERATURE SENSING | 12 (DC) V | - | - | 4.3 (housing + pusher) mm | 3 mm | ||
![]() MLSEP12A-0402 Suzhou Good-Ark Electronics Co Ltd | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | GOOD-ARK ELECTRONICS CO LTD | - | - | 90 °C | -40 °C | SMT, | 0.36 mm | 1.05 mm | - | SMT | 0.55 mm | Active | - | - | - | - | - | - | EAR99 | - | - | - | 8533.40.40.00 | TR, 7 INCH | - | VARISTOR | compliant | - | - | 12 V | - | - | - | DUAL ENDED | - | - | - | - | - | - | - | - | - | ||
![]() SMD1210P010TS Littelfuse Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | LITTELFUSE INC | SMD1210 | - | 85 °C | -40 °C | CHIP, 1210 | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | No | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8533.40.80.70 | TR, BLISTER, 7 INCH | - | PTC RESETTABLE FUSE | unknown | - | - | - | - | - | - | DUAL ENDED | - | - | - | OVERLOAD PROTECTION | - | - | - | - | - | ||
![]() V420LA20APW Littelfuse Inc | In Stock | - | Datasheet | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | LITTELFUSE INC | - | - | 125 °C | -55 °C | - | 20.5 mm | 17 mm | - | Radial | 7.3 mm | Active | - | - | - | - | - | - | EAR99 | - | - | - | 8533.40.40.00 | BULK | - | VARISTOR | unknown | - | - | 560 V | - | - | 85 °C | RADIAL | - | - | - | - | - | 420 V | 90 J | - | - | ||
![]() SMD2920P075TS Littelfuse Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | LITTELFUSE INC | SMD2920 | - | 85 °C | -40 °C | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | - | - | - | EAR99 | 0.67 Ω | - | - | 8533.40.80.70 | TR, BLISTER, 7 INCH | - | PTC RESETTABLE FUSE | unknown | - | - | - | - | - | 85 °C | DUAL | - | - | - | TEMPERATURE SENSING | - | - | - | - | - | ||
![]() SMD1812P260TS Littelfuse Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | LITTELFUSE INC | SMD1812 | - | 85 °C | -55 °C | CHIP, 1812 | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | - | e0 | - | EAR99 | 0.03 Ω | TIN LEAD | - | 8533.40.80.70 | TR, BLISTER, 7 INCH | - | PTC RESETTABLE FUSE | unknown | - | - | - | - | - | 85 °C | DUAL | - | - | - | TEMPERATURE SENSING | - | - | - | - | - | ||
![]() SMD1812P014TS Littelfuse Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | LITTELFUSE INC | SMD1812 | - | 85 °C | -55 °C | CHIP, 1812 | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | - | e0 | - | EAR99 | 4 Ω | TIN LEAD | - | 8533.40.80.70 | TR, BLISTER, 7 INCH | - | PTC RESETTABLE FUSE | unknown | - | - | - | - | - | 85 °C | DUAL | - | - | - | TEMPERATURE SENSING | - | - | - | - | - | ||
![]() 2016L100 Littelfuse Inc | In Stock | - | Datasheet | - | YES | - | SURFACE MOUNT | 2 | - | - | LITTELFUSE INC | - | - | - | - | LEAD FREE | - | - | - | - | - | Active | - | Yes | - | - | e3 | Yes | - | - | Matte Tin (Sn) | - | - | - | - | PTC RESETTABLE FUSE | compliant | - | - | - | - | - | - | - | - | - | - | OVERLOAD PROTECTION | - | - | - | - | - | ||
![]() SMD1812P150TS Littelfuse Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | LITTELFUSE INC | SMD1812 | - | 85 °C | -55 °C | CHIP, 1812 | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | - | e0 | - | EAR99 | 0.07 Ω | TIN LEAD | - | 8533.40.80.70 | TR, BLISTER, 7 INCH | - | PTC RESETTABLE FUSE | unknown | - | - | - | - | - | 85 °C | DUAL | - | - | - | TEMPERATURE SENSING | - | - | - | - | - | ||
![]() 2920L100DR Littelfuse Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | LITTELFUSE INC | - | - | 85 °C | -40 °C | CHIP, 2920 ROHS COMPLIANT | - | - | RECTANGULAR PACKAGE | - | - | Active | - | Yes | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 0.12 OHM MEASURED AT 20 DEG CEL | 8533.40.80.70 | TR | - | PTC RESETTABLE FUSE | unknown | - | - | - | - | - | - | DUAL ENDED | - | - | - | OVERLOAD PROTECTION | - | - | - | - | - | ||
![]() NANOASMDC025F Littelfuse Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | LITTELFUSE INC | - | - | 85 °C | -40 °C | - | 0.82 mm | 3.4 mm | - | SMT | 1.8 mm | Active | - | - | - | - | - | - | EAR99 | 0.4 Ω | - | RESISTANCE RANGE(MIN-MAX): 0.4-2.1 | 8533.40.80.70 | BULK | - | PTC RESETTABLE FUSE | unknown | AEC-Q200, TS 16949 | - | 16 V | - | - | - | DUAL ENDED | - | - | - | OVERCURRENT PROTECTION | - | - | - | - | - | ||
![]() SMD2920P300TS Littelfuse Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | LITTELFUSE INC | SMD2920 | - | 85 °C | -40 °C | , | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | - | - | - | EAR99 | 0.033 Ω | NOT SPECIFIED | - | 8533.40.80.70 | TR, BLISTER, 7 INCH | - | PTC RESETTABLE FUSE | unknown | - | - | - | - | - | 85 °C | DUAL | - | - | - | TEMPERATURE SENSING | - | - | - | - | - | ||
![]() V575LA80BX10 Littelfuse Inc | In Stock | - | Datasheet | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | LITTELFUSE INC | - | - | 125 °C | -55 °C | RADIAL LEADED | - | - | DISK PACKAGE | Radial | - | Obsolete | - | No | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8533.40.40.00 | BULK | - | VARISTOR | unknown | CECC42201-006 | 1 W | 730 V | - | - | 85 °C | RADIAL | - | - | - | - | - | 575 V | 220 J | - | - | ||
![]() SMD1210P110TS Littelfuse Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | LITTELFUSE INC | SMD1210 | - | 85 °C | -40 °C | CHIP, 1210 | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | No | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8533.40.80.70 | TR, BLISTER, 7 INCH | - | PTC RESETTABLE FUSE | unknown | - | - | - | - | - | - | DUAL ENDED | - | - | - | OVERLOAD PROTECTION | - | - | - | - | - | ||
![]() V320LA40BPW Littelfuse Inc | In Stock | - | Datasheet | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | LITTELFUSE INC | - | - | 125 °C | -55 °C | - | 26.5 mm | 23 mm | - | Radial | 5.6 mm | Active | - | - | - | - | - | - | - | - | - | - | - | BULK | - | VARISTOR | unknown | - | - | 420 V | - | - | 85 °C | RADIAL | - | - | - | - | - | 320 V | 150 J | - | - | ||
![]() V420LA7PW Littelfuse Inc | In Stock | - | Datasheet | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | LITTELFUSE INC | - | - | 125 °C | -55 °C | - | 13 mm | 9 mm | - | Radial | 7.3 mm | Active | - | - | - | - | - | - | EAR99 | - | - | - | 8533.40.40.00 | BULK | - | VARISTOR | unknown | - | - | 560 V | - | - | 85 °C | RADIAL | - | - | - | - | - | 420 V | 30 J | - | - | ||
![]() 30R185U Littelfuse Inc | In Stock | - | Datasheet | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | LITTELFUSE INC | 30R | - | 85 °C | -40 °C | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | Yes | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 0.03OHM MEASURED AT 23 DEG CEL | 8533.40.80.70 | BULK | - | PTC RESETTABLE FUSE | unknown | - | - | - | - | - | - | RADIAL | - | - | - | TEMPERATURE SENSING | - | - | - | - | - | ||
![]() 1206L025YR-A Littelfuse Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | LITTELFUSE INC | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | EAR99 | - | - | - | 8533.40.80.70 | - | - | PTC RESETTABLE FUSE | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V300LA40APW Littelfuse Inc | In Stock | - | Datasheet | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | LITTELFUSE INC | - | - | 125 °C | -55 °C | - | 26.5 mm | 23 mm | - | Radial | 5.6 mm | Active | - | - | - | - | - | - | EAR99 | - | - | - | 8533.40.40.00 | BULK | - | VARISTOR | unknown | - | - | 405 V | - | - | 85 °C | RADIAL | - | - | - | - | - | 300 V | 165 J | - | - | ||
![]() SMD1812P200TS Littelfuse Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | LITTELFUSE INC | SMD1812 | - | 85 °C | -55 °C | CHIP, 1812 | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | - | e0 | - | EAR99 | 0.04 Ω | TIN LEAD | - | 8533.40.80.70 | TR, BLISTER, 7 INCH | - | PTC RESETTABLE FUSE | unknown | - | - | - | - | - | 85 °C | DUAL | - | - | - | TEMPERATURE SENSING | - | - | - | - | - |