- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Resistor Type
- Mounting Feature
- Surface Mount
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Terminal Shape
- ECCN Code
- HTS Code
Attribute column
Manufacturer
Littelfuse Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Body material | Body Material | Number of Terminals | Gross weight | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Thread | Transport packaging size/quantity | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Resistance | Terminal Finish | Composition | Color | Power (Watts) | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Resistor Type | Reach Compliance Code | Reference Standard | Working Voltage | Rated Temperature | Terminal Placement | Switch type | Operating temperature range | Thermistor Application | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max | Diameter | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V230LA20APW Littelfuse Inc | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | 2 | - | LITTELFUSE INC | - | 125 °C | -55 °C | - | 20 mm | 17 mm | - | Radial | 5.6 mm | Active | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 8533.40.40.00 | - | BULK | - | - | VARISTOR | unknown | - | 300 V | 85 °C | RADIAL | - | - | - | 230 V | 70 J | - | - | - | - | - | ||
![]() PSR-27313-075 Littelfuse Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 2 | - | LITTELFUSE INC | - | - | - | CHIP, 0906 | - | - | RECTANGULAR PACKAGE | - | - | Active | Yes | - | - | - | - | - | e3 | - | - | - | EAR99 | - | - | TIN | - | - | - | MINIMUM RESISTANCE IS 0.1 OHMS | 8533.40.80.70 | - | - | - | - | PTC THERMISTOR | unknown | - | - | - | DUAL ENDED | - | - | OVERLOAD PROTECTION | - | - | - | - | - | - | - | ||
![]() PSR-28919 Littelfuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V14P300PL1TX2855 Littelfuse Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | LITTELFUSE INC | - | - | - | , | - | - | - | - | - | Active | Yes | - | - | - | - | - | e3 | Yes | - | - | EAR99 | - | - | TIN OVER NICKEL | - | - | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMD1210P150TS Littelfuse Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 2 | - | LITTELFUSE INC | SMD1210 | 85 °C | -40 °C | CHIP, 1210 | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | No | - | - | - | - | - | e0 | - | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.40.80.70 | - | TR, BLISTER, 7 INCH | - | - | PTC RESETTABLE FUSE | unknown | - | - | - | DUAL ENDED | - | - | OVERLOAD PROTECTION | - | - | - | - | - | - | - | ||
![]() TRF250-080 Littelfuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V300LA10PW Littelfuse Inc | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | 2 | - | LITTELFUSE INC | - | 125 °C | -55 °C | - | 16 mm | 12.5 mm | - | Radial | 5.6 mm | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BULK | - | - | VARISTOR | unknown | - | 405 V | 85 °C | RADIAL | - | - | - | 300 V | 46 J | - | - | - | - | - | ||
![]() SMD2920P125TS Littelfuse Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 2 | - | LITTELFUSE INC | SMD2920 | 85 °C | -40 °C | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 0.16 Ω | - | - | - | - | - | 8533.40.80.70 | - | TR, BLISTER, 7 INCH | - | - | PTC RESETTABLE FUSE | unknown | - | - | 85 °C | DUAL | - | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | ||
![]() SMD1206P075TS Littelfuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2920L125PRHF Littelfuse Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 2 | - | LITTELFUSE INC | 2920L | 85 °C | -40 °C | CHIP, 2920, HALOGEN FREE & ROHS COMPLIANT | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | - | - | - | e3 | - | - | - | EAR99 | - | - | MATTE TIN | - | - | - | RESISTANCE RANGE(RMIN-R1MAX)OHM: 0.07-0.25 | 8533.40.80.70 | - | TR, 7 INCH | - | - | PTC RESETTABLE FUSE | unknown | - | - | - | DUAL ENDED | - | - | OVERLOAD PROTECTION | - | - | - | - | - | - | - | ||
![]() 2920L100PR-A Littelfuse Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 2 | - | LITTELFUSE INC | - | 85 °C | -40 °C | - | 1 mm | 7.98 mm | - | SMT | 5.44 mm | Active | - | - | - | - | - | - | - | - | - | - | - | - | 0.12 Ω | - | - | - | - | - | - | - | TR, 7 INCH | - | - | PTC THERMISTOR | unknown | AEC-Q200; CUL; TUV; UL | 33 V | - | DUAL ENDED | - | - | OVERCURRENT PROTECTION | - | - | - | - | - | - | - | ||
![]() V750ZA05PX1347 Littelfuse Inc | In Stock | - | Datasheet | - | - | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | LITTELFUSE INC | - | - | - | - | - | - | - | Radial | - | Active | Yes | - | - | - | - | - | e3 | - | - | - | EAR99 | - | - | TIN | - | - | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | 585 V | - | - | - | - | - | 460 V | 17 J | - | - | - | - | - | ||
![]() SMD2920P100TS Littelfuse Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 2 | - | LITTELFUSE INC | SMD2920 | 85 °C | -40 °C | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 0.27 Ω | - | - | - | - | - | 8533.40.80.70 | - | TR, BLISTER, 7 INCH | - | - | PTC RESETTABLE FUSE | unknown | - | - | 85 °C | DUAL | - | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | ||
![]() SMD2920P260TS Littelfuse Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 2 | - | LITTELFUSE INC | SMD2920 | 85 °C | -40 °C | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 0.05 Ω | - | - | - | - | - | 8533.40.80.70 | - | TR, BLISTER, 7 INCH | - | - | PTC RESETTABLE FUSE | unknown | - | - | 85 °C | DUAL | - | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | ||
![]() 1210L075YRHF Littelfuse Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 2 | - | LITTELFUSE INC | 1210L | 85 °C | -40 °C | , | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | - | - | - | e3 | - | - | - | EAR99 | - | - | MATTE TIN | - | - | - | RESISTANCE RANGE(RMIN-R1MAX)OHM: 0.13-0.4 | 8533.40.80.70 | - | TR, 7 INCH | - | - | PTC RESETTABLE FUSE | unknown | - | - | - | DUAL ENDED | - | - | OVERLOAD PROTECTION | - | - | - | - | - | - | - | ||
![]() SMD1812P160TS Littelfuse Inc | 1500 | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 2 | - | LITTELFUSE INC | SMD1812 | 85 °C | -55 °C | CHIP, 1812 | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | - | - | - | e0 | - | - | - | EAR99 | - | 0.066 Ω | TIN LEAD | - | - | - | - | 8533.40.80.70 | - | TR, BLISTER, 7 INCH | - | - | PTC RESETTABLE FUSE | unknown | - | - | 85 °C | DUAL | - | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | ||
![]() SMD2920P185TF Littelfuse Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | Nickel-plated copper + silicon | - | 2 | 1.15 | LITTELFUSE INC | SMD2920 | 85 °C | -40 °C | LEAD FREE | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | M6x0.75 mm | 37*19*24/3000 | - | - | - | - | - | - | - | EAR99 | - | 0.11 Ω | - | - | Black | - | - | 8533.40.80.70 | - | TR, BLISTER, 7 INCH | - | - | PTC RESETTABLE FUSE | unknown | - | - | 85 °C | DUAL | Waterproof cap series WPC-04 for MTS series toggle switches | -40…+200 °C | TEMPERATURE SENSING | - | - | Ø11.4 mm | 16 mm | - | - | - | ||
![]() 163.7010.0402 Littelfuse Inc. | In Stock | - | Datasheet | Holder, Socket | Holder | - | - | - | 2 | Thermoplastic | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | FKS ATO® | ±1% | - | - | Discontinued | 1 (Unlimited) | - | Blade, ATO | 2.4kOhms | - | Metal Element | Green | 0.4W | - | - | 32V | - | 400mW | 5mm | - | - | - | - | - | - | - | - | - | - | - | - | 19.2mm | 19mm | 5mm | Non-RoHS Compliant | ||
![]() 163.7010.0102 Littelfuse Inc. | In Stock | - | Datasheet | Holder, Socket | Holder | - | - | - | 2 | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | FKS ATO® | ±1% | - | - | Discontinued | 1 (Unlimited) | - | Blade, ATO | 110Ohms | - | Metal Element | Black | 0.4W | - | - | 32V | - | 400mW | 5mm | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 19mm | 19.2mm | Non-RoHS Compliant | ||
![]() 163.7010.0502 Littelfuse Inc. | 46 |
| Datasheet | Holder | Holder | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | FKS ATO® | ±1% | - | - | Discontinued | 1 (Unlimited) | - | Blade, ATO | 9.1kOhms | - | Metal Element | Green | 0.4W | - | - | 32V | - | 400mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 19mm | 19.2mm | Non-RoHS Compliant |