- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Configuration
- Output Type
- Part Status
- Published
- RoHS Status
- Series
- Switch Actuation Level
- Type
- Voltage Rated
Attribute column
Manufacturer
Littelfuse Float, Level Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Voltage Rated | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Reach Compliance Code | Body Length or Diameter | Output Type | Current | Output Configuration | Switch Actuation Level | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 59630-1-T-05-E Littelfuse Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount, M8 Thread | 200VDC | -40°C~105°C | 2015 | 59630 | Active | 1 (Unlimited) | Liquid | - | - | 200V | unknown | 23.7mm | Switch (Single Float) | 500mA | SPST-NO | 0.2 (5.08 mm) | 43.7mm | ROHS3 Compliant | - | ||
![]() 59630-1-T-04-E Littelfuse Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount, M8 Thread | 200VDC | -40°C~105°C | 2015 | 59630 | Active | 1 (Unlimited) | Liquid | - | - | 200V | unknown | 23.7mm | Switch (Single Float) | 500mA | SPST-NO | 0.2 (5.08 mm) | 43.7mm | ROHS3 Compliant | - | ||
![]() 59630-2-T-03-D Littelfuse Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount, M8 Thread | 300V | -20°C~105°C | 2015 | 59630 | Active | 1 (Unlimited) | Liquid | - | - | - | unknown | 23.7mm | Switch (Single Float) | 500mA | SPST-NO | 0.2 (5.08 mm) | 43.7mm | ROHS3 Compliant | - | ||
![]() 59630-2-T-02-D Littelfuse Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount, M8 Thread | 300V | -20°C~105°C | 2015 | 59630 | Active | 1 (Unlimited) | Liquid | - | - | - | unknown | 23.7mm | Switch (Single Float) | 500mA | SPST-NO | 0.2 (5.08 mm) | 43.7mm | ROHS3 Compliant | - | ||
![]() 59630-2-T-04-C Littelfuse Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount, M8 Thread | 300V | -20°C~105°C | 2015 | 59630 | Active | 1 (Unlimited) | Liquid | 105°C | -20°C | - | - | - | Switch (Single Float) | 500mA | SPST-NO | 0.2 (5.08 mm) | - | ROHS3 Compliant | - | ||
![]() 59630-3-T-03-E Littelfuse Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount, M8 Thread | 175V | -40°C~105°C | 2015 | 59630 | Active | 1 (Unlimited) | Liquid | - | - | - | unknown | 23.7mm | Switch (Single Float) | 250mA | SPDT | 0.2 (5.08 mm) | 43.7mm | ROHS3 Compliant | - | ||
![]() 59630-4-T-01-C Littelfuse Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount, M8 Thread | 200VDC | -40°C~105°C | 2015 | 59630 | Active | 1 (Unlimited) | Liquid | - | - | 200V | unknown | 23.7mm | Switch (Single Float) | 500mA | SPST-NC | 0.2 (5.08 mm) | 43.7mm | ROHS3 Compliant | - | ||
![]() 59630-4-T-02-D Littelfuse Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount, M8 Thread | 200VDC | -40°C~105°C | 2015 | 59630 | Active | 1 (Unlimited) | Liquid | - | - | 200V | unknown | 23.7mm | Switch (Single Float) | 500mA | SPST-NC | 0.2 (5.08 mm) | 43.7mm | ROHS3 Compliant | - | ||
![]() 59630-3-T-02-E Littelfuse Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount, M8 Thread | 175V | -40°C~105°C | 2015 | 59630 | Active | 1 (Unlimited) | Liquid | - | - | - | unknown | 23.7mm | Switch (Single Float) | 250mA | SPDT | 0.2 (5.08 mm) | 43.7mm | ROHS3 Compliant | - | ||
![]() 59630-4-T-03-C Littelfuse Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount, M8 Thread | 200VDC | -40°C~105°C | 2015 | 59630 | Active | 1 (Unlimited) | Liquid | - | - | 200V | unknown | 23.7mm | Switch (Single Float) | 500mA | SPST-NC | 0.2 (5.08 mm) | 43.7mm | ROHS3 Compliant | - | ||
![]() 59630-3-T-04-C Littelfuse Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount, M8 Thread | 175V | -40°C~105°C | 2015 | 59630 | Active | 1 (Unlimited) | Liquid | - | - | - | unknown | 23.7mm | Switch (Single Float) | 250mA | SPDT | 0.2 (5.08 mm) | 43.7mm | ROHS3 Compliant | - | ||
![]() 59630-3-T-03-C Littelfuse Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount, M8 Thread | 175V | -40°C~105°C | 2015 | 59630 | Active | 1 (Unlimited) | Liquid | - | - | - | unknown | 23.7mm | Switch (Single Float) | 250mA | SPDT | 0.2 (5.08 mm) | 43.7mm | ROHS3 Compliant | - | ||
![]() 59630-4-T-05-C Littelfuse Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount, M8 Thread | 200VDC | -40°C~105°C | 2015 | 59630 | Active | 1 (Unlimited) | Liquid | - | - | 200V | unknown | 23.7mm | Switch (Single Float) | 500mA | SPST-NC | 0.2 (5.08 mm) | 43.7mm | ROHS3 Compliant | - | ||
![]() 59630-4-T-02-E Littelfuse Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount, M8 Thread | 200VDC | -40°C~105°C | 2015 | 59630 | Active | 1 (Unlimited) | Liquid | - | - | 200V | unknown | 23.7mm | Switch (Single Float) | 500mA | SPST-NC | 0.2 (5.08 mm) | 43.7mm | ROHS3 Compliant | - | ||
![]() 59630-2-T-01-D Littelfuse Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount, M8 Thread | 300V | -20°C~105°C | 2015 | 59630 | Active | 1 (Unlimited) | Liquid | - | - | - | unknown | 23.7mm | Switch (Single Float) | 500mA | SPST-NO | 0.2 (5.08 mm) | 43.7mm | ROHS3 Compliant | - | ||
![]() 59630-4-T-02-C Littelfuse Inc. | 34 |
| Datasheet | 20 Weeks | Panel | Panel Mount, M8 Thread | 200VDC | -40°C~105°C | 2015 | 59630 | Active | 1 (Unlimited) | Liquid | - | - | 200V | unknown | 23.7mm | Switch (Single Float) | 500mA | SPST-NC | 0.2 (5.08 mm) | 43.7mm | ROHS3 Compliant | Lead Free | ||
![]() 59630-1-T-02-E Littelfuse Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount, M8 Thread | 200VDC | -40°C~105°C | 2015 | 59630 | Active | 1 (Unlimited) | Liquid | - | - | 200V | unknown | 23.7mm | Switch (Single Float) | 500mA | SPST-NO | 0.2 (5.08 mm) | 43.7mm | ROHS3 Compliant | - | ||
![]() 59630-2-T-03-A Littelfuse Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount, M8 Thread | 300V | -20°C~105°C | 2015 | 59630 | Active | 1 (Unlimited) | Liquid | - | - | - | unknown | 23.7mm | Switch (Single Float) | 500mA | SPST-NO | 0.2 (5.08 mm) | 43.7mm | ROHS3 Compliant | - | ||
![]() 59630-3-T-05-A Littelfuse Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount, M8 Thread | 175V | -40°C~105°C | 2015 | 59630 | Active | 1 (Unlimited) | Liquid | - | - | - | unknown | 23.7mm | Switch (Single Float) | 250mA | SPDT | 0.2 (5.08 mm) | 43.7mm | ROHS3 Compliant | - | ||
![]() 59630-1-T-02-D Littelfuse Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount, M8 Thread | 200VDC | -40°C~105°C | 2015 | 59630 | Active | 1 (Unlimited) | Liquid | - | - | 200V | unknown | 23.7mm | Switch (Single Float) | 500mA | SPST-NO | 0.2 (5.08 mm) | 43.7mm | ROHS3 Compliant | - |