- Series
- Package / Case
- Actuator Material
- Termination Style
- Type
- Operating Temperature
- Output Type
- Part Status
- Moisture Sensitivity Level (MSL)
- Published
- RoHS Status
- Must Operate
Attribute column
Manufacturer
Littelfuse Magnetic Sensors - Position, Proximity, Speed (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Number of Pins | Actuator Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Operating Supply Current | Response Time | Sensing Distance | Sensing Method | Must Operate | Height | Length | Width | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 59135-2-S-05-F Littelfuse Inc. | In Stock | - | Datasheet | - | Flange Mount | - | - | Magnet | -20°C~105°C TA | 2009 | 59135 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -20°C | - | Wire Leads | - | - | SPST-NO | - | - | - | - | - | 19.00mm | - | - | - | - | ROHS3 Compliant | ||
![]() 59135-1-V-05-F Littelfuse Inc. | In Stock | - | Datasheet | - | Flange Mount | NO | - | Magnet | -40°C~105°C TA | 2009 | 59135 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | unknown | Wire Leads | 28.57mm | 19.05 mm | SPST-NO | - | - | 1000 μs | - | - | 15.00mm | - | - | - | 3.43mm | ROHS3 Compliant | ||
![]() 59135-2-S-05-E Littelfuse Inc. | In Stock | - | Datasheet | - | Flange Mount | NO | - | Magnet | -20°C~105°C TA | 2009 | 59135 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | unknown | Wire Leads with Connector | 28.57mm | 19.05 mm | SPST-NO | - | - | 1000 μs | - | - | 19.00mm | - | - | - | 3.43mm | ROHS3 Compliant | ||
![]() 59135-1-V-05-D Littelfuse Inc. | In Stock | - | Datasheet | - | Flange Mount | NO | - | Magnet | -40°C~105°C TA | 2009 | 59135 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | unknown | Wire Leads with Connector | 28.57mm | 19.05 mm | SPST-NO | - | - | 1000 μs | - | - | 15.00mm | - | - | - | 3.43mm | ROHS3 Compliant | ||
![]() 59135-2-S-04-F Littelfuse Inc. | In Stock | - | Datasheet | - | Flange Mount | NO | - | Magnet | -20°C~105°C TA | 2009 | 59135 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | unknown | Wire Leads | 28.57mm | 19.05 mm | SPST-NO | - | - | 1000 μs | - | - | 19.00mm | - | - | - | 3.43mm | ROHS3 Compliant | ||
![]() 59135-2-T-01-C Littelfuse Inc. | In Stock | - | Datasheet | - | Flange Mount | NO | - | Magnet | -20°C~105°C TA | 2009 | 59135 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | unknown | Wire Leads with Connector | 28.57mm | 19.05 mm | SPST-NO | - | - | 1000 μs | - | - | - | - | - | - | 3.43mm | ROHS3 Compliant | ||
![]() 59135-2-U-01-D Littelfuse Inc. | In Stock | - | Datasheet | - | Flange Mount | NO | - | Magnet | -20°C~105°C TA | 2009 | 59135 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | unknown | Wire Leads with Connector | 28.57mm | 19.05 mm | SPST-NO | - | - | 1000 μs | - | - | - | - | - | - | 3.43mm | ROHS3 Compliant | ||
![]() 59135-2-T-02-E Littelfuse Inc. | In Stock | - | Datasheet | - | Flange Mount | NO | - | Magnet | -20°C~105°C TA | 2009 | 59135 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | unknown | Wire Leads with Connector | 28.57mm | 19.05 mm | SPST-NO | - | - | - | - | - | - | - | - | - | 6.35mm | ROHS3 Compliant | ||
![]() 59135-2-S-02-F Littelfuse Inc. | In Stock | - | Datasheet | - | Flange Mount | NO | - | Magnet | -20°C~105°C TA | 2009 | 59135 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | unknown | Wire Leads | 28.57mm | 19.05 mm | SPST-NO | - | - | - | - | - | 19.00mm | - | - | - | 6.35mm | ROHS3 Compliant | ||
![]() 59135-2-T-05-A Littelfuse Inc. | In Stock | - | Datasheet | - | Flange Mount | NO | - | Magnet | -20°C~105°C TA | 2009 | 59135 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | unknown | Wire Leads | 28.57mm | 19.05 mm | SPST-NO | - | - | 1000 μs | - | - | - | - | - | - | 3.43mm | ROHS3 Compliant | ||
![]() 59135-2-T-01-A Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | Flange Mount | NO | - | Magnet | -20°C~105°C TA | 2009 | 59135 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | unknown | Wire Leads | 28.57mm | 19.05 mm | SPST-NO | - | - | 1000 μs | - | - | - | - | - | - | 3.43mm | ROHS3 Compliant | ||
![]() 59135-2-U-05-A Littelfuse Inc. | In Stock | - | Datasheet | - | Flange Mount | NO | - | Magnet | -20°C~105°C TA | 2009 | 59135 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | unknown | Wire Leads | 28.57mm | 19.05 mm | SPST-NO | - | - | 1000 μs | - | - | - | - | - | - | 3.43mm | ROHS3 Compliant | ||
![]() 59135-2-U-01-A Littelfuse Inc. | In Stock | - | Datasheet | - | Flange Mount | NO | - | Magnet | -20°C~105°C TA | 2009 | 59135 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | unknown | Wire Leads | 28.57mm | 19.05 mm | SPST-NO | - | - | 1000 μs | - | - | - | - | - | - | 3.43mm | ROHS3 Compliant | ||
![]() 59135-2-U-05-C Littelfuse Inc. | In Stock | - | Datasheet | - | Flange Mount | NO | - | Magnet | -20°C~105°C TA | 2009 | 59135 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | unknown | Wire Leads with Connector | 28.57mm | 19.05 mm | SPST-NO | - | - | 1000 μs | - | - | - | - | - | - | 3.43mm | ROHS3 Compliant | ||
![]() 59135-2-T-05-C Littelfuse Inc. | In Stock | - | Datasheet | - | Flange Mount | NO | - | Magnet | -20°C~105°C TA | 2009 | 59135 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | unknown | Wire Leads with Connector | 28.57mm | 19.05 mm | SPST-NO | - | - | 1000 μs | - | - | - | - | - | - | 3.43mm | ROHS3 Compliant | ||
![]() 59135-2-T-05-D Littelfuse Inc. | In Stock | - | Datasheet | - | Flange Mount | NO | - | Magnet | -20°C~105°C TA | 2009 | 59135 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | unknown | Wire Leads with Connector | 28.57mm | 19.05 mm | SPST-NO | - | - | 1000 μs | - | - | - | - | - | - | 3.43mm | ROHS3 Compliant | ||
![]() 59135-2-U-02-C Littelfuse Inc. | In Stock | - | Datasheet | - | Flange Mount | NO | - | Magnet | -20°C~105°C TA | 2009 | 59135 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | unknown | Wire Leads with Connector | 28.57mm | 19.05 mm | SPST-NO | - | - | 1000 μs | - | - | - | - | - | - | 3.43mm | ROHS3 Compliant | ||
![]() 59135-2-V-02-C Littelfuse Inc. | In Stock | - | Datasheet | - | Flange Mount | NO | - | Magnet | -20°C~105°C TA | 2009 | 59135 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | unknown | Wire Leads with Connector | 28.57mm | 19.05 mm | SPST-NO | - | - | 1000 μs | - | - | 15.00mm | - | - | - | 3.43mm | ROHS3 Compliant | ||
![]() 59135-2-U-01-E Littelfuse Inc. | In Stock | - | Datasheet | - | Flange Mount | NO | - | Magnet | -20°C~105°C TA | 2009 | 59135 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | unknown | Wire Leads with Connector | 28.57mm | 19.05 mm | SPST-NO | - | - | 1000 μs | - | - | - | - | - | - | 3.43mm | ROHS3 Compliant | ||
![]() 59135-2-U-02-A Littelfuse Inc. | In Stock | - | Datasheet | - | Flange Mount | NO | 2 | Magnet | -20°C~105°C TA | 2004 | 59135 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | unknown | Wire Leads | - | - | SPST-NO | 300V | 400mA | - | 15.8 mm | Magnetic | - | 6.35mm | 28.57mm | 19.05mm | - | ROHS3 Compliant |