- Series
- Package / Case
- Actuator Material
- Termination Style
- Type
- Operating Temperature
- Output Type
- Part Status
- Moisture Sensitivity Level (MSL)
- Published
- RoHS Status
- Must Operate
Attribute column
Manufacturer
Littelfuse Magnetic Sensors - Position, Proximity, Speed (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Pins | Actuator Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Operating Supply Current | Response Time | Sensing Distance | Sensing Method | Sensors/Transducers Type | Must Operate | Height | Length | Width | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 59060-2-U-02-F Littelfuse Inc. | In Stock | - | Datasheet | Probe | - | 2 | Magnet | -20°C~105°C TA | 2015 | 59060 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | Wire Leads | - | - | SPST-NO | 300V | 500mA | - | 7 mm | Magnetic | - | 7.00mm | - | 36mm | - | - | ROHS3 Compliant | ||
![]() 59060-3-U-03-F Littelfuse Inc. | In Stock | - | Datasheet | Probe | - | - | Magnet | -40°C~105°C TA | 2015 | 59060 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | Wire Leads | - | - | SPDT | - | - | - | - | - | - | 6.00mm | - | - | - | - | ROHS3 Compliant | ||
![]() 59060-3-U-02-F Littelfuse Inc. | In Stock | - | Datasheet | Probe | - | 2 | Magnet | -40°C~105°C TA | 2015 | 59060 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | Wire Leads | - | - | SPDT | 175V | 1A | - | 6 mm | Magnetic | - | 6.00mm | - | 36mm | - | - | ROHS3 Compliant | ||
![]() 59060-3-U-03-A Littelfuse Inc. | In Stock | - | Datasheet | Probe | - | - | Magnet | -40°C~105°C TA | 2015 | 59060 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | Wire Leads | - | - | SPDT | - | - | - | - | - | - | 6.00mm | - | - | - | - | ROHS3 Compliant | ||
![]() 59025-1-V-05-F Littelfuse Inc. | In Stock | - | Datasheet | Probe | - | - | Magnet | -40°C~105°C TA | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | LG-MAX | unknown | Wire Leads | 6.22mm | - | SPST-NO | - | - | 1000 μs | - | - | - | 4.00mm | - | - | - | 25.4mm | ROHS3 Compliant | ||
![]() 59060-3-U-02-C Littelfuse Inc. | In Stock | - | Datasheet | Probe | - | - | Magnet | -40°C~105°C TA | 2015 | 59060 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | Wire Leads | - | - | SPDT | - | - | - | - | - | - | 6.00mm | - | - | - | - | ROHS3 Compliant | ||
![]() 59060-3-U-04-C Littelfuse Inc. | In Stock | - | Datasheet | Probe | - | - | Magnet | -40°C~105°C TA | 2015 | 59060 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | Wire Leads | - | - | SPDT | - | - | - | - | - | - | 6.00mm | - | - | - | - | ROHS3 Compliant | ||
![]() 59060-3-T-04-F Littelfuse Inc. | In Stock | - | Datasheet | Probe | - | - | Magnet | -40°C~105°C TA | 2015 | 59060 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | Wire Leads | - | - | SPDT | - | - | - | - | - | - | 7.50mm | - | - | - | - | ROHS3 Compliant | ||
![]() 59060-3-U-04-F Littelfuse Inc. | In Stock | - | Datasheet | Probe | - | - | Magnet | -40°C~105°C TA | 2015 | 59060 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | Wire Leads | - | - | SPDT | - | - | - | - | - | - | 6.00mm | - | - | - | - | ROHS3 Compliant | ||
![]() 59060-3-U-03-C Littelfuse Inc. | In Stock | - | Datasheet | Probe | - | - | Magnet | -40°C~105°C TA | 2015 | 59060 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | Wire Leads | - | - | SPDT | - | - | - | - | - | - | 6.00mm | - | - | - | - | ROHS3 Compliant | ||
![]() 59060-3-U-01-A Littelfuse Inc. | In Stock | - | Datasheet | Probe | - | - | Magnet | -40°C~105°C TA | 2015 | 59060 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | Wire Leads | - | - | SPDT | - | - | - | - | - | - | 6.00mm | - | - | - | - | ROHS3 Compliant | ||
![]() 59060-4-U-02-F Littelfuse Inc. | In Stock | - | Datasheet | Probe | - | 2 | Magnet | -40°C~105°C TA | 2015 | 59060 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | Wire Leads | - | - | SPST-NC | 175V | 1A | - | 6 mm | Magnetic | - | 6.00mm | - | 36mm | - | - | ROHS3 Compliant | ||
![]() 59060-3-T-04-A Littelfuse Inc. | In Stock | - | Datasheet | Probe | - | - | Magnet | -40°C~105°C TA | 2015 | 59060 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | Wire Leads | - | - | SPDT | - | - | - | - | - | - | 7.50mm | - | - | - | - | ROHS3 Compliant | ||
![]() 59060-4-V-02-F Littelfuse Inc. | In Stock | - | Datasheet | Barrel, Stainless Steel | - | - | - | - | 2015 | 59060 | Active | 1 (Unlimited) | - | - | - | - | - | unknown | Threaded Post (M8), Wire Leads | - | - | - | - | - | - | - | - | PROXIMITY SENSOR,PHOTOELECTRIC | - | - | - | - | - | ROHS3 Compliant | ||
![]() 59060-4-U-01-E Littelfuse Inc. | In Stock | - | Datasheet | Barrel, Stainless Steel | - | - | - | - | 2015 | 59060 | Active | 1 (Unlimited) | - | - | - | - | - | - | Threaded Post (M8), Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 59090-5-T-02-F Littelfuse Inc. | In Stock | - | Datasheet | Module | - | 2 | Ferrous Vane | -20°C~105°C TA | 2011 | 59090 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -20°C | - | - | Wire Leads | - | - | SPST-NC | 300V | 400mA | - | 11.75 mm | Magnetic | - | - | 23.25mm | 32.5mm | 32.25mm | - | ROHS3 Compliant | ||
![]() 59135-1-S-05-D Littelfuse Inc. | In Stock | - | Datasheet | Flange Mount | NO | - | Magnet | -40°C~105°C TA | 2009 | 59135 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | Wire Leads with Connector | 28.57mm | 19.05 mm | SPST-NO | - | - | 1000 μs | - | - | - | 19.00mm | - | - | - | 3.43mm | ROHS3 Compliant | ||
![]() 59135-1-T-02-D Littelfuse Inc. | In Stock | - | Datasheet | Flange Mount | NO | - | Magnet | -40°C~105°C TA | 2009 | 59135 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | Wire Leads with Connector | 28.57mm | 19.05 mm | SPST-NO | - | - | 1000 μs | - | - | - | - | - | - | - | 3.43mm | ROHS3 Compliant | ||
![]() 59135-1-T-02-E Littelfuse Inc. | In Stock | - | Datasheet | Flange Mount | NO | - | Magnet | -40°C~105°C TA | 2009 | 59135 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | Wire Leads with Connector | 28.57mm | 19.05 mm | SPST-NO | - | - | - | - | - | - | - | - | - | - | 6.35mm | ROHS3 Compliant | ||
![]() 59135-1-T-01-E Littelfuse Inc. | In Stock | - | Datasheet | Flange Mount | NO | - | Magnet | -40°C~105°C TA | 2009 | 59135 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | Wire Leads with Connector | 28.57mm | 19.05 mm | SPST-NO | - | - | 1000 μs | - | - | - | - | - | - | - | 3.43mm | ROHS3 Compliant |