- Series
- Package / Case
- Actuator Material
- Termination Style
- Type
- Operating Temperature
- Output Type
- Part Status
- Moisture Sensitivity Level (MSL)
- Published
- RoHS Status
- Must Operate
Attribute column
Manufacturer
Littelfuse Magnetic Sensors - Position, Proximity, Speed (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Actuator Material | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Reach Compliance Code | Frequency | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Power Supplies | Operating Supply Current | Response Time | Output Current-Max | Sensing Distance | Sensing Method | Must Operate | Output Range | Height | Length | Width | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55100-3H-05-A Littelfuse Inc. | In Stock | - | Datasheet | 29 Weeks | - | Module | NO | FLANGE MOUNT | - | Magnet, South Pole | -40°C~100°C TA | - | 2012 | 55100 | - | Active | 1 (Unlimited) | Wire Leads | Hall Effect Switch | - | - | 3.75V~24V | unknown | 10kHz | Wire Leads | 25.5mm | 11 mm | Voltage | - | 3.8/24V | - | - | 10mA | - | - | - | 10mA | - | - | - | 3mm | ROHS3 Compliant | - | ||
![]() 59036-3-T-02-A Littelfuse Inc. | In Stock | - | Datasheet | 21 Weeks | - | Module | - | - | - | Magnet | -40°C~105°C TA | - | 2009 | 59036 | - | Obsolete | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -40°C | - | - | - | Wire Leads | - | - | SPDT | 175V | - | 250mA | - | - | - | Magnetic | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 59135-4-S-02-F Littelfuse Inc. | 31 |
| Datasheet | - | - | Flange Mount | NO | - | 2 | Magnet | -40°C~105°C TA | - | 2015 | 59135 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | - | Wire Leads | - | - | SPST-NC | 175V | - | 250mA | - | - | 16.7 mm | Magnetic | 16.50mm | - | 6.35mm | 28.57mm | 19.05mm | - | ROHS3 Compliant | - | ||
![]() 59075-3-S-05-A Littelfuse Inc. | 31 |
| Datasheet | 21 Weeks | - | Cylinder, Threaded | - | - | 2 | Magnet | -40°C~105°C TA | Bulk | 2015 | 59075 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | - | Wire Leads | - | - | SPDT | 175V | - | 250mA | 3000 μs | - | 23 mm | Magnetic | - | - | - | 46mm | - | - | ROHS3 Compliant | - | ||
![]() 59075-3-T-05-F Littelfuse Inc. | In Stock | - | Datasheet | - | - | Cylinder, Threaded | - | - | 2 | Magnet | -40°C~105°C TA | - | 2015 | 59075 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | - | Wire Leads | - | - | SPDT | 175V | - | 250mA | 3000 μs | - | 20 mm | Magnetic | - | - | - | 46mm | - | - | ROHS3 Compliant | - | ||
![]() 59060-3-T-02-F Littelfuse Inc. | In Stock | - | Datasheet | - | - | Probe | - | - | 2 | Magnet | -40°C~105°C TA | - | 2015 | 59060 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | - | Wire Leads | - | - | SPDT | 175V | - | 1A | - | - | 7.5 mm | Magnetic | 7.50mm | - | - | 36mm | - | - | ROHS3 Compliant | - | ||
![]() 59135-1-T-01-A Littelfuse Inc. | 31 |
| Datasheet | - | - | Flange Mount | NO | - | - | Magnet | -40°C~105°C TA | - | 2009 | 59135 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | - | Wire Leads | 28.57mm | 19.05 mm | SPST-NO | - | - | - | 1000 μs | - | - | - | - | - | - | - | - | 3.43mm | ROHS3 Compliant | - | ||
![]() 59135-2-T-01-D Littelfuse Inc. | In Stock | - | Datasheet | - | - | Flange Mount | NO | - | - | Magnet | -20°C~105°C TA | - | 2009 | 59135 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | - | Wire Leads with Connector | 28.57mm | 19.05 mm | SPST-NO | - | - | - | 1000 μs | - | - | - | - | - | - | - | - | 3.43mm | ROHS3 Compliant | - | ||
![]() 59135-2-U-02-F Littelfuse Inc. | 31 |
| Datasheet | - | - | Flange Mount | NO | - | 2 | Magnet | -20°C~105°C TA | - | 2015 | 59135 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | - | Wire Leads | - | - | SPST-NO | 300V | - | 400mA | - | - | 15.8 mm | Magnetic | - | - | 6.35mm | 28.57mm | 19.05mm | - | ROHS3 Compliant | - | ||
![]() 59135-3-S-02-F Littelfuse Inc. | 31 |
| Datasheet | - | - | Flange Mount | NO | - | 2 | Magnet | -40°C~105°C TA | Bulk | 2015 | 59135 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | - | Wire Leads | - | - | SPDT | 175V | - | 250mA | - | - | 16.7 mm | Magnetic | 16.50mm | - | 6.35mm | 28.57mm | 19.05mm | - | ROHS3 Compliant | - | ||
![]() 55100-3L-03-A Littelfuse Inc. | 31 |
| Datasheet | - | - | Module | NO | FLANGE MOUNT | - | Magnet, South Pole | -40°C~100°C TA | - | 2012 | 55100 | - | Active | 1 (Unlimited) | Wire Leads | Hall Effect Switch | - | - | 3.75V~24V | unknown | 10kHz | Wire Leads | 25.5mm | 11 mm | Voltage | - | 3.8/24V | - | - | 10mA | - | - | 10.00mm | 10mA | - | - | - | 3mm | ROHS3 Compliant | - | ||
![]() 59141-1-V-05-F Littelfuse Inc. | 31 |
| Datasheet | 18 Weeks | Flanges | - | - | - | - | - | - | - | 2009 | 59141 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 59040-1-U-02-F Littelfuse Inc. | 31 |
| Datasheet | 18 Weeks | - | Press Fit | - | - | - | Magnet | -40°C~105°C TA | - | 2015 | - | yes | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | - | Wire Leads | - | - | SPST-NO | - | - | - | - | - | - | - | 17.90mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 59040-1-T-02-E Littelfuse Inc. | 31 |
| Datasheet | 18 Weeks | - | Press Fit | - | - | - | Magnet | -40°C~105°C TA | - | 2015 | - | yes | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | - | Wire Leads with Connector | - | - | SPST-NO | - | - | - | - | - | - | - | 21.20mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 59065-2-U-02-A Littelfuse Inc. | 31 |
| Datasheet | 12 Weeks | - | Cylinder, Threaded | - | - | 2 | Magnet | -20°C~105°C TA | Bulk | 2015 | 59065 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | - | Wire Leads | - | - | SPST-NO | 300V | - | 400mA | - | - | 5.1 mm | Magnetic | 6.00mm | - | - | 38.1mm | - | - | ROHS3 Compliant | - | ||
![]() 59022-4-U-02-E Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | - | Barrel (Plastic Housed), Wire Leads | - | - | - | Magnet | -40°C~105°C TA | - | 2015 | 59022 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | - | Wire Leads with Connector | 5.8mm | - | SPST-NC | - | - | - | - | - | - | - | 6.50mm | - | - | - | - | 25.4mm | ROHS3 Compliant | - | ||
![]() 59022-4-T-02-E Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | - | Barrel (Plastic Housed), Wire Leads | - | - | - | Magnet | -40°C~105°C TA | - | 2015 | 59022 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | - | Wire Leads with Connector | 5.8mm | - | SPST-NC | - | - | - | - | - | - | - | 7.50mm | - | - | - | - | 25.4mm | ROHS3 Compliant | - | ||
![]() 59070-1-T-05-F Littelfuse Inc. | 31 |
| Datasheet | 18 Weeks | - | Cylinder, Threaded | - | - | - | Magnet | -40°C~105°C TA | - | 2015 | 59070 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | - | Wire Leads | 8mm | - | SPST-NO | - | - | - | 1000 μs | - | - | - | 7.00mm | - | - | - | - | 38.1mm | ROHS3 Compliant | - | ||
![]() 59070-1-T-05-A Littelfuse Inc. | 31 |
| Datasheet | 18 Weeks | - | Cylinder, Threaded | - | - | - | Magnet | -40°C~105°C TA | - | 2015 | 59070 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | - | Wire Leads | 8mm | - | SPST-NO | - | - | - | 1000 μs | - | - | - | 7.00mm | - | - | - | - | 38.1mm | ROHS3 Compliant | - | ||
![]() 59025-4-T-04-F Littelfuse Inc. | 31 |
| Datasheet | 18 Weeks | - | Probe | - | - | - | Magnet | -40°C~105°C TA | - | 2011 | 59025 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -40°C | - | - | - | Wire Leads | - | - | SPST-NC | - | - | - | - | - | - | - | 5.50mm | - | - | - | - | - | ROHS3 Compliant | - |