- Series
- Package / Case
- Actuator Material
- Termination Style
- Type
- Operating Temperature
- Output Type
- Part Status
- Moisture Sensitivity Level (MSL)
- Published
- RoHS Status
- Must Operate
Attribute column
Manufacturer
Littelfuse Magnetic Sensors - Position, Proximity, Speed (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Actuator Material | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Reach Compliance Code | Termination Style | Body Length or Diameter | Output Type | Operating Supply Voltage | Operating Supply Current | Nominal Supply Current | Throw Configuration | Response Time | Sensing Distance | Switching Voltage | Sensing Method | Must Operate | Must Release | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 59085-1-T-02-E Littelfuse Inc. | In Stock | - | Datasheet | - | - | Module, Wire Leads, Slot Type | - | - | Ferrous Vane | -40°C~105°C TA | - | 2016 | 59085 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | Wire Leads with Connector | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 59140-1-V-02-A Littelfuse Inc. | 544 | - | Datasheet | 18 Weeks | - | Flange Mount | - | 2 | Magnet | -40°C~105°C TA | Bulk | 2009 | 59140 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | Wire Leads | - | SPST-NO | 200V | 500mA | - | - | - | 6.3 mm | - | Magnetic | 6.30mm | - | 6mm | 23mm | 14mm | - | - | ROHS3 Compliant | - | ||
![]() 59140-1-T-05-A Littelfuse Inc. | 451 |
| Datasheet | 18 Weeks | Screw | Flange Mount | - | 2 | Magnet | -40°C~105°C TA | - | 2004 | 59140 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | Wire Leads | - | SPST-NO | - | - | - | - | - | - | - | Magnetic | 8.40mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 59150-2-U-02-F Littelfuse Inc. | In Stock | - | Datasheet | - | - | Flange Mount | NO | 2 | Magnet | -20°C~105°C TA | Bulk | 2007 | 59150 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | Wire Leads | - | SPST-NO | 300V | 400mA | - | - | 1000 μs | 9.8 mm | - | Magnetic | 10.00mm | - | 6.35mm | 28.57mm | 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() 59010-1-T-02-A Littelfuse Inc. | In Stock | - | Datasheet | - | Free Hanging | Probe | - | 2 | Magnet | -40°C~85°C TA | - | 2015 | 59010 | yes | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | Wire Leads | - | SPST-NO | 175V | 350mA | 350mA | SPST | - | 4.5 mm | - | Magnetic | 4.50mm | - | - | 9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 59075-1-S-04-C Littelfuse Inc. | In Stock | - | Datasheet | - | - | Cylinder, Threaded | - | - | Magnet | -40°C~105°C TA | - | 2015 | 59075 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | Wire Leads with Connector | 12mm | SPST-NO | - | - | - | - | 1000 μs | - | - | - | - | - | - | - | - | 46mm | - | ROHS3 Compliant | - | ||
![]() 59060-2-S-05-A Littelfuse Inc. | In Stock | - | Datasheet | - | - | Probe | - | - | Magnet | -20°C~105°C TA | - | 2015 | 59060 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -20°C | - | - | Wire Leads | - | SPST-NO | - | - | - | - | - | - | - | - | 12.00mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 59140-1-T-03-F Littelfuse Inc. | 31 |
| Datasheet | 18 Weeks | Flanges | Flange Mount | - | - | Magnet | -40°C~105°C TA | - | 2004 | 59140 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -40°C | - | - | Wire Leads | - | SPST-NO | - | - | - | - | - | - | - | - | 8.40mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 59025-2-T-05-A Littelfuse Inc. | 446 |
| Datasheet | 18 Weeks | - | Probe | - | - | Magnet | -20°C~105°C TA | - | 2011 | 59025 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | LG-MAX | unknown | Wire Leads | 6.22mm | SPST-NO | - | - | - | - | 1000 μs | - | - | - | 6.00mm | - | - | - | - | 25.4mm | - | ROHS3 Compliant | - | ||
![]() 59140-1-S-03-F Littelfuse Inc. | 43 |
| Datasheet | 18 Weeks | - | Flange Mount | - | - | Magnet | -40°C~105°C TA | - | 2004 | 59140 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -40°C | - | - | Wire Leads | - | SPST-NO | - | - | - | - | - | - | - | - | 10.40mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 59040-1-S-02-E Littelfuse Inc. | 43 |
| Datasheet | 18 Weeks | - | Press Fit | - | - | Magnet | -40°C~105°C TA | - | 2015 | - | yes | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | Wire Leads with Connector | - | SPST-NO | - | - | - | - | - | - | - | - | 25.00mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 59040-4-U-02-E Littelfuse Inc. | 43 |
| Datasheet | 18 Weeks | - | Press Fit | - | - | Magnet | -40°C~105°C TA | - | 2015 | - | yes | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | Wire Leads with Connector | - | SPST-NC | - | - | - | - | - | - | - | - | 17.00mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 59020-1-S-01-A Littelfuse Inc. | 22 |
| Datasheet | 14 Weeks | - | Probe | - | - | Magnet | -40°C~105°C TA | - | 2009 | 59020 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -40°C | - | - | Wire Leads | - | SPST-NO | - | - | - | - | - | - | - | - | 6.00mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 59075-1-U-03-A Littelfuse Inc. | 287 |
| Datasheet | 29 Weeks | Chassis Mount | Cylinder, Threaded | - | - | Magnet | -40°C~105°C TA | - | 2009 | 59075 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | Wire Leads | - | SPST-NO | - | - | 250mA | SPST | 1000 μs | - | 175V | - | 19.00mm | - | - | 46mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 59075-3-T-03-F Littelfuse Inc. | In Stock | - | Datasheet | - | - | Cylinder, Threaded | - | - | Magnet | -40°C~105°C TA | - | 2015 | 59075 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | Wire Leads | 12mm | SPDT | - | - | - | - | 3000 μs | - | - | - | - | - | - | - | - | 46mm | - | ROHS3 Compliant | - | ||
![]() 59085-3-T-03-A Littelfuse Inc. | In Stock | - | Datasheet | - | - | Module, Wire Leads, Slot Type | - | - | Ferrous Vane | -40°C~105°C TA | - | 2016 | 59085 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | Wire Leads | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 59085-3-T-01-F Littelfuse Inc. | In Stock | - | Datasheet | - | - | Module, Wire Leads, Slot Type | - | - | Ferrous Vane | -40°C~105°C TA | - | 2016 | 59085 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -40°C | - | - | Wire Leads | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 59065-2-S-02-A Littelfuse Inc. | In Stock | - | Datasheet | - | - | Cylinder, Threaded | - | - | Magnet | -20°C~105°C TA | - | 2015 | 59065 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | Wire Leads | - | SPST-NO | - | - | - | - | - | - | - | - | 9.00mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 59145-4-T-02-F Littelfuse Inc. | 434 | - | Datasheet | 18 Weeks | - | Flange Mount | - | 2 | Magnet | -40°C~105°C TA | Bulk | 2004 | 59145 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | Wire Leads | - | SPST-NC | 175V | 250mA | - | - | - | 9.2 mm | - | Magnetic | 9.00mm | - | 6.35mm | 28.57mm | 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() 59251-1-S-02-A Littelfuse Inc. | 517 |
| Datasheet | 15 Weeks | Chassis Mount | Module | - | - | Magnet | -40°C~85°C TA | - | 2006 | 59251 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 85°C | -40°C | - | - | Wire Leads | - | SPST-NO | 200V | 500mA | - | SPST | - | 5.5 mm | - | Magnetic | 5.50mm | 1.50mm | 23.88mm | 108.2mm | 69.85mm | - | - | ROHS3 Compliant | Lead Free |