- Series
- Package / Case
- Actuator Material
- Termination Style
- Type
- Operating Temperature
- Output Type
- Part Status
- Moisture Sensitivity Level (MSL)
- Published
- RoHS Status
- Must Operate
Attribute column
Manufacturer
Littelfuse Magnetic Sensors - Position, Proximity, Speed (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Actuator Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Reach Compliance Code | Frequency | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Power Supplies | Operating Supply Current | Response Time | Output Current-Max | Sensing Distance | Sensing Method | Must Operate | Output Range | Length | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 59150-3-S-05-F Littelfuse Inc. | In Stock | - | Datasheet | - | Flange Mount | NO | - | - | Magnet | -40°C~105°C TA | - | 2004 | 59150 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | - | Wire Leads | 28.57mm | 19.05 mm | SPDT | - | - | - | 3000 μs | - | - | - | 11.00mm | - | - | 6.35mm | ROHS3 Compliant | ||
![]() 55075-00-03-A Littelfuse Inc. | In Stock | - | Datasheet | - | Cylinder, Threaded - M12 | - | - | - | Ferrous Metals, Gear Tooth | -40°C~85°C TA | - | 2015 | 55075 | Active | 1 (Unlimited) | Wire Leads | Hall Effect Sensor | - | - | 4.75V~25.2V | unknown | 15kHz | Wire Leads | - | - | Digital | - | - | - | - | 20mA | - | - | - | 20mA | - | - | ROHS3 Compliant | ||
![]() 55075-00-05-C Littelfuse Inc. | In Stock | - | Datasheet | - | Cylinder, Threaded - M12 | - | - | - | Ferrous Metals, Gear Tooth | -40°C~85°C TA | - | 2015 | 55075 | Active | 1 (Unlimited) | Wire Leads | Hall Effect Sensor | - | - | 4.75V~25.2V | unknown | 15kHz | Wire Leads with Connector | - | - | Digital | - | - | - | - | 20mA | - | - | - | 20mA | - | - | ROHS3 Compliant | ||
![]() 55075-00-05-D Littelfuse Inc. | In Stock | - | Datasheet | - | Cylinder, Threaded - M12 | - | - | - | Ferrous Metals, Gear Tooth | -40°C~85°C TA | - | 2015 | 55075 | Active | 1 (Unlimited) | Wire Leads | Hall Effect Sensor | - | - | 4.75V~25.2V | unknown | 15kHz | Wire Leads with Connector | - | - | Digital | - | - | - | - | 20mA | - | - | - | 20mA | - | - | ROHS3 Compliant | ||
![]() 55100-2H-03-A Littelfuse Inc. | In Stock | - | Datasheet | Screw | Module | - | - | 2 | Magnet, South Pole | -40°C~100°C TA | - | 2012 | 55100 | Active | 1 (Unlimited) | Wire Leads | Hall Effect Switch | - | - | 3.75V~24V | unknown | 10kHz | Wire Leads | - | 11 mm | Current | - | - | - | - | - | - | - | - | - | - | 3mm | ROHS3 Compliant | ||
![]() 55100-2L-03-D Littelfuse Inc. | In Stock | - | Datasheet | - | Module | NO | FLANGE MOUNT | - | Magnet, South Pole | -40°C~100°C TA | - | 2012 | 55100 | Active | 1 (Unlimited) | Wire Leads | Hall Effect Switch | - | - | 3.75V~24V | unknown | 10kHz | Wire Leads with Connector | 25.5mm | 11 mm | Current | - | 3.75/24V | - | - | - | - | - | - | - | - | 3mm | ROHS3 Compliant | ||
![]() 55100-2M-04-E Littelfuse Inc. | In Stock | - | Datasheet | - | Module | - | - | - | Magnet, South Pole | -40°C~100°C TA | - | 2012 | 55100 | Active | 1 (Unlimited) | Wire Leads | Hall Effect Switch | 100°C | -40°C | 3.75V~24V | - | 10kHz | Wire Leads with Connector | - | - | Current | - | - | - | - | - | - | - | 13.50mm | - | - | - | ROHS3 Compliant | ||
![]() 59020-1-U-02-A Littelfuse Inc. | In Stock | - | Datasheet | - | Probe | - | - | 2 | Magnet | -40°C~105°C TA | - | 2009 | 59020 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -40°C | - | - | - | Wire Leads | - | - | SPST-NO | 170V | - | 250mA | - | - | 4 mm | Magnetic | 4.00mm | - | 15.24mm | - | ROHS3 Compliant | ||
![]() 59060-2-T-01-A Littelfuse Inc. | In Stock | - | Datasheet | - | Probe | - | - | - | Magnet | -20°C~105°C TA | - | 2015 | 59060 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | - | Wire Leads | - | - | SPST-NO | - | - | - | - | - | - | - | 9.00mm | - | - | - | ROHS3 Compliant | ||
![]() 59060-4-T-01-F Littelfuse Inc. | In Stock | - | Datasheet | - | Probe | - | - | - | Magnet | -40°C~105°C TA | - | 2015 | 59060 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | - | Wire Leads | - | - | SPST-NC | - | - | - | - | - | - | - | 7.50mm | - | - | - | ROHS3 Compliant | ||
![]() 59065-1-T-01-F Littelfuse Inc. | In Stock | - | Datasheet | - | Cylinder, Threaded | - | - | - | Magnet | -40°C~105°C TA | - | 2015 | 59065 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | - | Wire Leads | 8mm | - | SPST-NO | - | - | - | 1000 μs | - | - | - | 7.00mm | - | - | 38.1mm | ROHS3 Compliant | ||
![]() 59065-1-S-02-E Littelfuse Inc. | In Stock | - | Datasheet | - | Cylinder, Threaded | - | - | - | Magnet | -40°C~105°C TA | - | 2015 | 59065 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -40°C | - | - | - | Wire Leads with Connector | - | - | SPST-NO | - | - | - | - | - | - | - | 9.00mm | - | - | - | ROHS3 Compliant | ||
![]() 59065-1-S-01-A Littelfuse Inc. | In Stock | - | Datasheet | - | Cylinder, Threaded | - | - | - | Magnet | -40°C~105°C TA | - | 2015 | 59065 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | - | Wire Leads | 8mm | - | SPST-NO | - | - | - | 1000 μs | - | - | - | 9.00mm | - | - | 38.1mm | ROHS3 Compliant | ||
![]() 59065-1-V-04-E Littelfuse Inc. | In Stock | - | Datasheet | - | Cylinder, Threaded | - | - | - | Magnet | -40°C~105°C TA | - | 2015 | 59065 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | - | Wire Leads with Connector | 8mm | - | SPST-NO | - | - | - | 1000 μs | - | - | - | 4.50mm | - | - | 38.1mm | ROHS3 Compliant | ||
![]() 59065-1-U-02-A Littelfuse Inc. | In Stock | - | Datasheet | - | Cylinder, Threaded | - | - | 2 | Magnet | -40°C~105°C TA | Bulk | 2015 | 59065 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | - | Wire Leads | - | - | SPST-NO | 200V | - | 500mA | - | - | 5.1 mm | Magnetic | 6.00mm | - | 38.1mm | - | ROHS3 Compliant | ||
![]() 59065-1-V-03-F Littelfuse Inc. | In Stock | - | Datasheet | - | Cylinder, Threaded | - | - | - | Magnet | -40°C~105°C TA | - | 2015 | 59065 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | - | Wire Leads | 8mm | - | SPST-NO | - | - | - | 1000 μs | - | - | - | 4.50mm | - | - | 38.1mm | ROHS3 Compliant | ||
![]() 59065-2-S-01-A Littelfuse Inc. | In Stock | - | Datasheet | - | Cylinder, Threaded | - | - | - | Magnet | -20°C~105°C TA | - | 2015 | 59065 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | - | Wire Leads | 8mm | - | SPST-NO | - | - | - | 1000 μs | - | - | - | 9.00mm | - | - | 38.1mm | ROHS3 Compliant | ||
![]() 59060-4-T-03-F Littelfuse Inc. | In Stock | - | Datasheet | - | Probe | - | - | - | Magnet | -40°C~105°C TA | - | 2015 | 59060 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | - | Wire Leads | - | - | SPST-NC | - | - | - | - | - | - | - | 7.50mm | - | - | - | ROHS3 Compliant | ||
![]() 59090-5-T-01-A Littelfuse Inc. | In Stock | - | Datasheet | - | Module | - | - | - | Ferrous Vane | -20°C~105°C TA | - | 2015 | 59090 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | - | Wire Leads | - | - | SPST-NC | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 59140-2-T-05-A Littelfuse Inc. | In Stock | - | Datasheet | Flanges | Flange Mount | - | - | - | Magnet | -20°C~105°C TA | - | 2004 | 59140 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | unknown | - | Wire Leads | - | - | SPST-NO | - | - | - | - | - | - | - | 8.40mm | - | - | - | ROHS3 Compliant |