- Series
- Package / Case
- Actuator Material
- Termination Style
- Type
- Operating Temperature
- Output Type
- Part Status
- Moisture Sensitivity Level (MSL)
- Published
- RoHS Status
- Must Operate
Attribute column
Manufacturer
Littelfuse Magnetic Sensors - Position, Proximity, Speed (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Actuator Material | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Current Rating | Frequency | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Lead Length | Operating Supply Voltage | Operating Supply Current | Nominal Supply Current | Throw Configuration | Response Time | Output Current-Max | Sensing Distance | Switching Voltage | Sensing Method | Must Operate | Switching Current | Output Range | Must Release | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 59210-020 Littelfuse Inc. | 39 |
| Datasheet | 29 Weeks | - | Module | - | - | - | Magnet | - | - | Bulk | 2004 | - | Active | 1 (Unlimited) | Connector | Reed Switch | 105°C | -40°C | - | - | - | - | - | - | - | Connector | - | - | SPST-NO | - | 200V | 500mA | 500mA | SPST | - | - | - | - | Magnetic | - | 500mA | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 59150-1-S-05-A Littelfuse Inc. | 490 |
| Datasheet | 18 Weeks | Chassis Mount | Flange Mount | - | - | - | Magnet | - | -40°C~105°C TA | Bulk | 2015 | 59150 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | - | - | unknown | - | - | Wire Leads | 28.57mm | 19.05 mm | SPST-NO | - | - | - | - | SPST | 1000 μs | - | - | - | - | 13.50mm | - | - | - | - | - | - | 6.35mm | - | - | ROHS3 Compliant | - | ||
![]() 55100-2H-02-A Littelfuse Inc. | 8 |
| Datasheet | 29 Weeks | - | Module | NO | FLANGE MOUNT | 2 | Magnet, South Pole | - | -40°C~100°C TA | - | 2003 | 55100 | Active | 1 (Unlimited) | Wire Leads | Hall Effect Switch | - | - | - | - | - | 3.75V~24V | unknown | - | 10kHz | Wire Leads | - | 11 mm | Current | 300mm | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | - | ROHS3 Compliant | - | ||
![]() 59065-030 Littelfuse Inc. | 615 | - | Datasheet | 18 Weeks | Chassis Mount, Panel | Cylinder, Threaded | - | - | 2 | Magnet | PVC | -40°C~105°C TA | Bulk | 2001 | 59065 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | 175V | - | - | 250mA | - | Wire Leads | - | - | SPDT | - | - | - | 250mA | - | - | - | - | - | Magnetic | 3.81mm | - | - | 20.32mm | - | - | - | 38.1mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 59145-040 Littelfuse Inc. | 20 |
| Datasheet | 18 Weeks | Screw | Flange Mount | - | - | 2 | Magnet | - | -40°C~105°C TA | - | 2004 | 59145 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | - | - | unknown | - | - | Wire Leads | - | 19.05 mm | SPST-NC | - | - | - | 250mA | SPST | - | - | - | - | Magnetic | 5.71mm | - | - | 20.32mm | - | - | - | 6.35mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 59065-1-V-01-D Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Box | Cylinder, Threaded | - | - | - | Magnet | - | -40°C~105°C TA | - | 2015 | 59065 | Active | 1 (Unlimited) | Connector, Wire Leads | Reed Switch | - | - | - | - | - | - | unknown | - | - | Wire Leads with Connector | 8mm | - | SPST-NO | - | - | - | - | - | 1000 μs | - | 4.5212 mm | - | - | 4.50mm | - | - | - | - | - | - | 38.1mm | - | - | ROHS3 Compliant | - | ||
![]() 59025-1-S-02-A Littelfuse Inc. | 5066 | - | Datasheet | 18 Weeks | Free Hanging, Through Hole | Probe | - | - | 2 | Magnet | - | -40°C~105°C TA | Bulk | 2002 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | LG-MAX | 10W | - | - | unknown | - | - | Wire Leads | - | - | SPST-NO | 300mm | 200V | 500mA | 500mA | SPST | 1000 μs | - | 7.9 mm | 200V | Magnetic | 8.00mm | - | - | - | - | 25.4mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 55110-3M-03-A Littelfuse Inc. | 8 |
| Datasheet | 21 Weeks | Box | Flange Mount | - | - | - | Magnet, South Pole | - | -40°C~85°C TA | - | 2012 | 55100 | Active | 1 (Unlimited) | Wire Leads | Hall Effect Switch | - | - | - | - | - | 3.8V~24V | unknown | - | 10kHz | Wire Leads | 34mm | 14 mm | Digital | - | - | - | - | - | - | 20mA | - | - | - | - | - | 20mA | - | - | - | - | 10mm | - | - | ROHS3 Compliant | - | ||
![]() 59025-1-S-05-A Littelfuse Inc. | 95 |
| Datasheet | 18 Weeks | - | Probe | - | - | 2 | Magnet | - | -40°C~105°C TA | - | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | LG-MAX | - | - | - | - | - | - | Wire Leads | - | - | SPST-NO | - | - | - | - | - | 1000 μs | - | - | - | Magnetic | 8.00mm | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 59150-020 Littelfuse Inc. | 476 |
| Datasheet | 18 Weeks | Chassis Mount | Flange Mount | - | - | - | Magnet | PVC | -20°C~105°C TA | Bulk | 2004 | 59150 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | 300V | - | unknown | 500mA | - | Wire Leads | - | 19.05 mm | SPST-NO | - | - | - | 500mA | SPST | - | - | - | - | Magnetic | 5.71mm | - | - | 20.32mm | - | 28.6mm | 19.1mm | 6.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 59125-020 Littelfuse Inc. | In Stock | - | Datasheet | - | Chassis Mount | Flange Mount | - | - | - | Magnet | - | - | Bulk | 2004 | 59125 | Active | 1 (Unlimited) | - | Reed Switch | - | - | - | - | 300V | - | unknown | 500mA | - | Terminal Pins | - | - | SPST-NO | - | - | - | 500mA | SPST | - | - | - | - | - | 3.81mm | - | - | 20.32mm | - | 28.6mm | 19.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 59025-1-S-02-F Littelfuse Inc. | 43 |
| Datasheet | 18 Weeks | Wire | Probe | - | - | 2 | Magnet | - | -40°C~105°C TA | Bulk | 2004 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | LG-MAX | - | - | - | unknown | - | - | Wire Leads | - | - | SPST-NO | - | 200V | 500mA | - | - | 1000 μs | - | 7.9 mm | - | Magnetic | 8.00mm | - | - | - | - | 25.4mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 59021-1-S-01-A Littelfuse Inc. | 45 |
| Datasheet | - | Free Hanging | Probe | - | - | - | Magnet | - | -40°C~105°C TA | Bulk | 2007 | 59021 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -40°C | - | - | - | - | - | - | - | Wire Leads | - | - | SPST-NO | - | - | - | - | SPST | - | - | - | - | - | 6.00mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 59025-1-T-03-A Littelfuse Inc. | 8 |
| Datasheet | 18 Weeks | - | Probe | - | - | - | Magnet | - | -40°C~105°C TA | - | 2007 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -40°C | - | - | - | - | - | - | - | Wire Leads | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | 6.00mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 59020-1-S-02-A Littelfuse Inc. | 100 | - | Datasheet | 29 Weeks | - | Probe | - | - | - | Magnet | - | -40°C~105°C TA | Bulk | 2002 | 59020 | Active | 1 (Unlimited) | - | Reed Switch | - | - | - | 3W | - | - | - | - | - | Wire Leads | - | - | SPST-NO | 300mm | - | - | - | - | - | - | - | - | - | 6.00mm | - | - | - | - | 15.24mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 59140-3-S-02-A Littelfuse Inc. | 202 |
| Datasheet | 18 Weeks | Chassis Mount, Screw | Flange Mount | - | - | 2 | Magnet | - | -40°C~105°C TA | Bulk | 2000 | 59140 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | - | - | unknown | - | - | Wire Leads | - | - | SPDT | - | 175V | 250mA | - | - | - | - | 11.6 mm | - | Magnetic | 11.60mm | - | - | - | 6mm | 23mm | 14mm | - | - | - | ROHS3 Compliant | - | ||
![]() 55140-2M-02-A Littelfuse Inc. | 8 |
| Datasheet | 3 Weeks | - | Rectangular, Wire Leads | NO | FLANGE MOUNT | 2 | Magnet, South Pole | - | -40°C~100°C TA | - | 2015 | 55140 | Active | 1 (Unlimited) | Wire Leads | Hall Effect Switch | - | - | - | - | - | 3.8V~24V | unknown | - | 10kHz | Wire Leads | - | 14 mm | Digital | 300mm | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | - | - | ROHS3 Compliant | - | ||
![]() 55140-2L-02-A Littelfuse Inc. | 8 |
| Datasheet | 21 Weeks | - | Rectangular, Wire Leads | NO | FLANGE MOUNT | 2 | Magnet, South Pole | - | -40°C~100°C TA | - | 2015 | 55140 | Active | 1 (Unlimited) | Wire Leads | Hall Effect Switch | - | - | - | - | - | 3.8V~24V | unknown | - | 10kHz | Wire Leads | - | 14 mm | Digital | 300mm | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | - | - | ROHS3 Compliant | - | ||
![]() 55110-3M-05-A Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | - | Flange Mount | NO | - | - | Magnet, South Pole | - | -40°C~85°C TA | - | 2012 | 55100 | Active | 1 (Unlimited) | Wire Leads | Hall Effect Switch | - | - | - | - | - | 3.8V~24V | unknown | - | 10kHz | Wire Leads | 34mm | 14 mm | Digital | - | - | - | - | - | - | 20mA | - | - | - | - | - | 20mA | - | - | - | - | 10mm | - | - | ROHS3 Compliant | - | ||
![]() 59022-4-U-02-A Littelfuse Inc. | 427 |
| Datasheet | 18 Weeks | - | Barrel (Plastic Housed), Wire Leads | - | - | - | Magnet | - | -40°C~105°C TA | - | 2015 | 59022 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | - | - | unknown | - | - | Wire Leads | 5.8mm | - | SPST-NC | - | - | - | - | - | - | - | - | - | - | 6.50mm | - | - | - | - | - | - | 25.4mm | - | - | ROHS3 Compliant | Lead Free |