- Series
- Package / Case
- Actuator Material
- Termination Style
- Type
- Operating Temperature
- Output Type
- Part Status
- Moisture Sensitivity Level (MSL)
- Published
- RoHS Status
- Must Operate
Attribute column
Manufacturer
Littelfuse Magnetic Sensors - Position, Proximity, Speed (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Actuator Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Voltage - Supply | Reach Compliance Code | Frequency | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Lead Length | Operating Supply Voltage | Power Supplies | Max Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Response Time | Output Current-Max | Sensing Distance | Switching Voltage | Sensing Method | Must Operate | Output Range | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 59145-4-V-05-A Littelfuse Inc. | In Stock | - | Datasheet | - | - | Rectangular, Wire Leads | - | - | - | - | - | - | 2004 | 59145 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 59025-1-U-01-A Littelfuse Inc. | In Stock | - | Datasheet | - | - | Probe | - | - | - | Magnet | -40°C~105°C TA | - | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -40°C | - | - | - | - | - | Wire Leads | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | 5.00mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 59025-2-S-01-F Littelfuse Inc. | In Stock | - | Datasheet | - | - | Probe | - | - | - | Magnet | -20°C~105°C TA | - | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -20°C | - | - | - | - | - | Wire Leads | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | 8.00mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 59060-1-U-05-F Littelfuse Inc. | In Stock | - | Datasheet | - | - | Probe | - | - | 2 | Magnet | -40°C~105°C TA | - | 2015 | 59060 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -40°C | - | - | - | - | - | Wire Leads | - | - | SPST-NO | - | 200V | - | - | 500mA | - | - | - | - | 7 mm | - | Magnetic | 7.00mm | - | - | 36mm | - | - | - | ROHS3 Compliant | - | ||
![]() 59070-3-T-05-F Littelfuse Inc. | 451 |
| Datasheet | 18 Weeks | Chassis Mount | Cylinder, Threaded | - | - | - | Magnet | -40°C~105°C TA | Bulk | 2004 | 59070 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | - | unknown | - | Wire Leads | 8mm | - | SPDT | - | - | - | - | - | - | - | 3000 μs | - | - | - | - | 6.00mm | - | - | - | - | 38.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() 59210-010 Littelfuse Inc. | 31 |
| Datasheet | 21 Weeks | - | Module | - | - | - | Magnet | - | Bulk | 2004 | - | Active | 1 (Unlimited) | Connector | Reed Switch | 105°C | -40°C | - | - | - | - | - | Connector | - | - | SPST-NO | - | 200V | - | - | 500mA | - | - | - | - | - | - | Magnetic | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 59025-2-U-02-A Littelfuse Inc. | 219 | - | - | 18 Weeks | Wire | Probe | - | - | 2 | Magnet | -20°C~105°C TA | Bulk | 2002 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | LG-MAX | - | - | unknown | - | Wire Leads | - | - | SPST-NO | - | 300V | - | - | 400mA | - | - | 1000 μs | - | 4.9 mm | - | Magnetic | 5.00mm | - | - | 25.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() 59135-1-V-02-A Littelfuse Inc. | 275 |
| Datasheet | 13 Weeks | Wire | Flange Mount | - | - | 2 | Magnet | -40°C~105°C TA | Bulk | 2015 | 59135 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -40°C | - | - | - | - | - | Wire Leads | - | - | SPST-NO | - | 200V | - | - | 500mA | - | - | - | - | 15.1 mm | - | Magnetic | 15.00mm | - | 6.35mm | 28.57mm | 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() 59060-4-S-02-A Littelfuse Inc. | 287 |
| Datasheet | 29 Weeks | Panel | Probe | - | - | 2 | Magnet | -40°C~105°C TA | Bulk | 2015 | 59060 | Active | 1 (Unlimited) | - | Reed Switch | - | - | - | 5W | - | - | - | Wire Leads | - | - | SPST-NC | 300mm | - | - | 175V | 1A | 250mA | - | - | - | 12 mm | 175V | Magnetic | 10.50mm | - | - | 36mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 59140-1-U-02-A Littelfuse Inc. | 507 |
| Datasheet | 18 Weeks | Flanges | Flange Mount | - | - | 2 | Magnet | -40°C~105°C TA | - | 2009 | 59140 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -40°C | - | - | - | - | 10kHz | Wire Leads | - | - | SPST-NO | - | 200V | - | - | 500mA | - | - | - | - | 7.2 mm | - | Magnetic | 7.20mm | - | 6mm | 23mm | 14mm | - | - | ROHS3 Compliant | - | ||
![]() 55140-3H-01-E Littelfuse Inc. | In Stock | - | Datasheet | - | - | Rectangular, Wire Leads | NO | FLANGE MOUNT | - | Magnet, South Pole | -40°C~100°C TA | - | 2015 | 55140 | Active | 1 (Unlimited) | Wire Leads | Hall Effect Switch | - | - | - | - | 3.8V~24V | unknown | 10kHz | Wire Leads with Connector | 23mm | 14 mm | Digital | - | - | 3.75/24V | - | - | - | - | - | 20mA | - | - | - | - | 20mA | - | - | - | 6mm | - | ROHS3 Compliant | - | ||
![]() 59210-4-T-00-0 Littelfuse Inc. | 31 |
| Datasheet | 21 Weeks | - | Module | - | - | - | Magnet | -40°C~105°C TA | Bulk | 2004 | 59210 | Active | 1 (Unlimited) | Connector | Reed Switch | 105°C | -40°C | - | - | - | - | - | Connector | - | - | SPST-NC | - | 200V | - | - | 1A | - | 500μA | - | - | - | - | Magnetic | - | - | 10mm | 24mm | 23mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 55100-3H-02-E Littelfuse Inc. | 31 |
| Datasheet | 12 Weeks | - | Module | NO | FLANGE MOUNT | - | Magnet, South Pole | -40°C~100°C TA | - | 2012 | 55100 | Active | 1 (Unlimited) | Wire Leads | Hall Effect Switch | - | - | - | - | 3.75V~24V | unknown | 10kHz | Wire Leads with Connector | 25.5mm | 11 mm | Voltage | - | - | 3.8/24V | - | - | - | - | - | 10mA | - | - | - | - | 10mA | - | - | - | 3mm | - | ROHS3 Compliant | - | ||
![]() 59135-1-S-04-A Littelfuse Inc. | 222 |
| Datasheet | 13 Weeks | - | Flange Mount | NO | - | 2 | Magnet | -40°C~105°C TA | - | 2009 | 59135 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | - | unknown | - | Wire Leads | - | 19.05 mm | SPST-NO | - | - | - | - | - | - | - | 1000 μs | - | - | - | - | 19.00mm | - | - | - | - | 3.43mm | - | ROHS3 Compliant | Lead Free | ||
![]() 55505-01-05-A Littelfuse Inc. | In Stock | - | Datasheet | - | Flanges | Flange Mount | - | - | - | Ferrous Metals, Gear Tooth | -40°C~125°C TA | Bulk | 2006 | 55505 | Obsolete | 1 (Unlimited) | Wire Leads | Hall Effect Sensor | 125°C | -40°C | - | - | 4.75V~25.2V | - | 15kHz | Wire Leads | - | - | Digital | 1m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 59145-1-T-02-A Littelfuse Inc. | 43 |
| Datasheet | 18 Weeks | - | Flange Mount | - | - | 2 | Magnet | -40°C~105°C TA | Bulk | 2004 | 59145 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -40°C | - | - | - | - | - | Wire Leads | - | - | SPST-NO | - | 200V | - | - | 500mA | - | - | - | - | 11.2 mm | - | Magnetic | 17 ~ 23AT | - | 6.35mm | 28.57mm | 19.05mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 59025-1-S-01-A Littelfuse Inc. | 39 |
| Datasheet | 18 Weeks | - | Probe | - | - | - | Magnet | -40°C~105°C TA | - | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -40°C | - | - | - | - | - | Wire Leads | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | 8.00mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 59140-3-T-03-A Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | - | Rectangular, Wire Leads | - | - | - | - | - | - | 2004 | 59140 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 59065-4-S-02-A Littelfuse Inc. | 31 |
| Datasheet | 10 Weeks | - | Cylinder, Threaded | - | - | 2 | Magnet | -40°C~105°C TA | - | 2015 | 59065 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | - | unknown | - | Wire Leads | - | - | SPST-NC | - | 175V | - | - | 250mA | - | - | - | - | 6.5 mm | - | Magnetic | 7.50mm | - | - | 38.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() 59145-1-U-02-F Littelfuse Inc. | In Stock | - | Datasheet | - | - | Flange Mount | - | - | - | Magnet | -40°C~105°C TA | - | 2004 | 59145 | Active | 1 (Unlimited) | - | Reed Switch | - | - | - | - | - | - | - | Wire Leads | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | 10.00mm | - | - | - | - | - | - | ROHS3 Compliant | - |