- Series
- Package / Case
- Actuator Material
- Termination Style
- Type
- Operating Temperature
- Output Type
- Part Status
- Moisture Sensitivity Level (MSL)
- Published
- RoHS Status
- Must Operate
Attribute column
Manufacturer
Littelfuse Magnetic Sensors - Position, Proximity, Speed (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Actuator Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Reach Compliance Code | Frequency | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Lead Length | Operating Supply Voltage | Operating Supply Current | Throw Configuration | Response Time | Output Current-Max | Sensing Distance | Sensing Method | Must Operate | Output Range | Must Release | Length | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 59135-4-U-04-F Littelfuse Inc. | In Stock | - | Datasheet | - | Flange Mount | NO | - | Magnet | -40°C~105°C TA | - | 2009 | 59135 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | unknown | - | Wire Leads | 28.57mm | 19.05 mm | SPST-NC | - | - | - | - | 3000 μs | - | - | - | 13.50mm | - | - | - | 3.43mm | ROHS3 Compliant | - | ||
![]() 59135-4-U-05-F Littelfuse Inc. | In Stock | - | Datasheet | - | Flange Mount | NO | - | Magnet | -40°C~105°C TA | - | 2009 | 59135 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | unknown | - | Wire Leads | 28.57mm | 19.05 mm | SPST-NC | - | - | - | - | 3000 μs | - | - | - | 13.50mm | - | - | - | 3.43mm | ROHS3 Compliant | - | ||
![]() 59070-4-S-04-C Littelfuse Inc. | In Stock | - | Datasheet | - | Cylinder, Threaded | - | - | Magnet | -40°C~105°C TA | - | 2015 | 59070 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | unknown | - | Wire Leads with Connector | 8mm | - | SPST-NC | - | - | - | - | 3000 μs | - | - | - | 7.50mm | - | - | - | 38.1mm | ROHS3 Compliant | - | ||
![]() 55505-00-04-A Littelfuse Inc. | In Stock | - | Datasheet | - | Flange Mount | - | - | Ferrous Metals, Gear Tooth | -40°C~125°C TA | Bulk | 2015 | 55505 | Active | 1 (Unlimited) | Wire Leads | Hall Effect Sensor | - | - | SHORT CIRCUIT AND REVERSE VOLTAGE PROTECTION | 4.75V~25.2V | unknown | 15kHz | Wire Leads | 17.86mm | - | Digital | 750mm | - | - | - | - | 20mA | - | - | - | 20mA | - | - | 36.75mm | ROHS3 Compliant | Lead Free | ||
![]() 59010-1-S-04-A Littelfuse Inc. | In Stock | - | Datasheet | Free Hanging | Probe | - | - | Magnet | -40°C~85°C TA | Bulk | 2016 | 59010 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | - | - | Wire Leads | - | - | SPST-NO | - | - | - | SPST | - | - | - | - | 6.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 59010-1-T-01-F Littelfuse Inc. | In Stock | - | Datasheet | Free Hanging | Probe | - | - | Magnet | -40°C~85°C TA | Bulk | 2016 | 59010 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 85°C | -40°C | - | - | - | - | Wire Leads with Connector | - | - | SPST-NO | - | - | - | SPST | - | - | - | - | 4.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 59021-1-U-01-D Littelfuse Inc. | In Stock | - | Datasheet | Free Hanging | Probe | - | - | Magnet | -40°C~105°C TA | Bulk | 2007 | 59021 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -40°C | - | - | - | - | Wire Leads | - | - | SPST-NO | - | - | - | SPST | - | - | - | - | 4.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 59250-1-S-03-A Littelfuse Inc. | In Stock | - | Datasheet | Panel, Snap in | Module | - | - | Magnet | -40°C~85°C TA | Bulk | 2006 | 59250 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | - | - | Wire Leads | - | - | SPST-NO | - | - | - | SPST | - | - | - | - | 5.50mm | - | 1.50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 59250-1-S-05-B Littelfuse Inc. | In Stock | - | Datasheet | Panel, Snap in | Module | - | - | Magnet | -40°C~85°C TA | Bulk | - | 59250 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 85°C | -40°C | - | - | - | - | Wire Leads with Connector | - | - | SPST-NO | - | - | - | SPST | - | - | - | - | 5.50mm | - | 1.50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 59251-1-S-04-B Littelfuse Inc. | In Stock | - | Datasheet | Chassis Mount | Module | - | - | Magnet | -40°C~85°C TA | Bulk | - | 59251 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 85°C | -40°C | - | - | - | - | Wire Leads with Connector | - | - | SPST-NO | - | - | - | SPST | - | - | - | - | 5.50mm | - | 1.50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 59070-4-S-01-F Littelfuse Inc. | In Stock | - | Datasheet | - | Cylinder, Threaded | - | - | Magnet | -40°C~105°C TA | - | 2015 | 59070 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | unknown | - | Wire Leads | 8mm | - | SPST-NC | - | - | - | - | 3000 μs | - | - | - | 7.50mm | - | - | - | 38.1mm | ROHS3 Compliant | - | ||
![]() 59070-4-T-02-A Littelfuse Inc. | In Stock | - | Datasheet | - | Cylinder, Threaded | - | 2 | Magnet | -40°C~105°C TA | - | 2015 | 59070 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | unknown | - | Wire Leads | - | - | SPST-NC | - | 175V | 250mA | - | 3000 μs | - | 4.9 mm | Magnetic | 6.00mm | - | - | 38.1mm | - | ROHS3 Compliant | - | ||
![]() 59070-4-U-01-F Littelfuse Inc. | In Stock | - | Datasheet | - | Cylinder, Threaded | - | - | Magnet | -40°C~105°C TA | - | 2015 | 59070 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | unknown | - | Wire Leads | 8mm | - | SPST-NC | - | - | - | - | 3000 μs | - | - | - | 5.00mm | - | - | - | 38.1mm | ROHS3 Compliant | - | ||
![]() 59070-4-U-01-C Littelfuse Inc. | In Stock | - | Datasheet | - | Cylinder, Threaded | - | - | Magnet | -40°C~105°C TA | - | 2015 | 59070 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | unknown | - | Wire Leads with Connector | 8mm | - | SPST-NC | - | - | - | - | 3000 μs | - | - | - | 5.00mm | - | - | - | 38.1mm | ROHS3 Compliant | - | ||
![]() 59075-1-U-03-C Littelfuse Inc. | In Stock | - | Datasheet | - | Cylinder, Threaded | - | - | Magnet | -40°C~105°C TA | - | 2015 | 59075 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | unknown | - | Wire Leads with Connector | 12mm | - | SPST-NO | - | - | - | - | 1000 μs | - | - | - | 19.00mm | - | - | - | 46mm | ROHS3 Compliant | - | ||
![]() 59075-1-U-02-A Littelfuse Inc. | In Stock | - | Datasheet | - | Cylinder, Threaded | - | - | Magnet | -40°C~105°C TA | - | 2015 | 59075 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | unknown | - | Wire Leads | - | - | SPST-NO | - | - | - | - | - | - | - | - | 19.00mm | - | - | - | 46mm | ROHS3 Compliant | - | ||
![]() 59075-2-U-01-F Littelfuse Inc. | In Stock | - | Datasheet | - | Cylinder, Threaded | - | - | Magnet | -20°C~105°C TA | - | 2015 | 59075 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | unknown | - | Wire Leads | 12mm | - | SPST-NO | - | - | - | - | 1000 μs | - | - | - | 19.00mm | - | - | - | 46mm | ROHS3 Compliant | - | ||
![]() 59075-1-U-05-F Littelfuse Inc. | In Stock | - | Datasheet | - | Cylinder, Threaded | - | 2 | Magnet | -40°C~105°C TA | - | 2015 | 59075 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | unknown | - | Wire Leads | - | - | SPST-NO | - | 200V | 500mA | - | 1000 μs | - | 19 mm | Magnetic | 19.00mm | - | - | 46mm | - | ROHS3 Compliant | - | ||
![]() 59075-2-T-03-C Littelfuse Inc. | In Stock | - | Datasheet | - | Cylinder, Threaded | - | - | Magnet | -20°C~105°C TA | - | 2015 | 59075 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | unknown | - | Wire Leads with Connector | 12mm | - | SPST-NO | - | - | - | - | 1000 μs | - | - | - | 21.00mm | - | - | - | 46mm | ROHS3 Compliant | - | ||
![]() 59075-2-T-03-A Littelfuse Inc. | In Stock | - | Datasheet | - | Cylinder, Threaded | - | - | Magnet | -20°C~105°C TA | - | 2015 | 59075 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | unknown | - | Wire Leads | 12mm | - | SPST-NO | - | - | - | - | 1000 μs | - | - | - | 21.00mm | - | - | - | 46mm | ROHS3 Compliant | - |