- Series
- Package / Case
- Actuator Material
- Termination Style
- Type
- Operating Temperature
- Output Type
- Part Status
- Moisture Sensitivity Level (MSL)
- Published
- RoHS Status
- Must Operate
Attribute column
Manufacturer
Littelfuse Magnetic Sensors - Position, Proximity, Speed (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Material | Actuator Material | Insulation Materials | SwitchingFrequency | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Additional Feature | Power Rating | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Current Rating | Frequency | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Lead Length | Max Output Current | Operating Supply Voltage | Max Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Throw Configuration | Response Time | Rise Time | Sensing Distance | Switching Voltage | Sensing Method | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Must Operate | Switching Current | Output Range | Switching Capacity | Must Release | Diameter | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 59025-1-U-02-A Littelfuse Inc. | 222 |
| Datasheet | 18 Weeks | Wire | Probe | - | 2 | - | Magnet | - | - | -40°C~105°C TA | - | 2004 | 59025 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | LG-MAX | - | - | - | unknown | - | - | Wire Leads | - | - | - | SPST-NO | - | - | 200V | - | 500mA | - | - | - | - | 1000 μs | - | 4.9 mm | - | Magnetic | - | - | 5.00mm | - | - | - | - | - | - | 25.4mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 59145-4-S-02-A Littelfuse Inc. | 96 | - | Datasheet | 18 Weeks | Flanges, Screw | Flange Mount | - | 2 | - | Magnet | - | - | -40°C~105°C TA | Bulk | 2003 | 59145 | - | Active | 1 (Unlimited) | - | Reed Switch | - | 5W | - | - | - | - | - | Wire Leads | - | - | - | SPST-NC | 300mm | - | - | 175V | 250mA | 250mA | - | - | - | - | - | 11 mm | - | Magnetic | - | - | 11.00mm | - | - | - | - | - | 6.35mm | 28.57mm | 19.05mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 55505-00-02-A Littelfuse Inc. | 289 | - | Datasheet | 26 Weeks | Wire | Flange Mount | - | 3 | - | Ferrous Metals, Gear Tooth | - | - | -40°C~125°C TA | Bulk | 2011 | 55505 | - | Active | 1 (Unlimited) | Wire Leads | Hall Effect Sensor | SHORT CIRCUIT AND REVERSE VOLTAGE PROTECTION | - | - | 4.75V~24V | - | - | 15kHz | Wire Leads | - | - | 600mV | Digital | 100mm | 20mA | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | - | - | 31.75mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 55310-00-02-C Littelfuse Inc. | 8 |
| Datasheet | 21 Weeks | - | Flange Mount | - | - | - | Magnet, South Pole | - | - | -40°C~105°C TA | Bulk | 2015 | - | yes | Active | 1 (Unlimited) | Wire Leads | Hall Effect Sensor | - | - | 24V | 4.75V~24V | unknown | - | 10kHz | Wire Leads with Connector | - | - | - | Current | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55G | - | - | - | 35G | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 59070-1-S-02-A Littelfuse Inc. | 8772 | - | Datasheet | 18 Weeks | Panel, Wire | Cylinder, Threaded | - | 2 | - | Magnet | - | - | -40°C~105°C TA | - | 2015 | 59070 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | 10W | - | - | - | - | - | Wire Leads | - | - | - | SPST-NO | 300mm | - | - | 200V | 500mA | 500mA | - | - | - | 1000 μs | - | 8.4 mm | 200V | Magnetic | - | - | 9.00mm | - | - | - | - | - | - | 38.1mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 55140-3H-02-A Littelfuse Inc. | 245 | - | Datasheet | 29 Weeks | Screw | Rectangular, Wire Leads | - | 2 | - | Magnet, South Pole | - | - | -40°C~100°C TA | Bulk | 2011 | 55140 | - | Active | 1 (Unlimited) | Wire Leads | Hall Effect Switch | - | - | - | 3.8V~24V | - | - | 10kHz | Wire Leads | - | 14 mm | 400mV | Digital | - | 20mA | - | - | - | 20mA | 20mA | 20mA | - | - | - | - | - | - | 28V | -15V | - | - | - | - | - | - | - | - | - | 6mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 59025-010 Littelfuse Inc. | 5500 | - | Datasheet | 18 Weeks | Free Hanging, Through Hole | Probe | - | 2 | - | Magnet | PVC | - | -40°C~105°C TA | Bulk | 2000 | 59025 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | 200V | - | - | 500mA | - | Wire Leads | - | - | - | SPST-NO | - | - | 200V | - | 500mA | 500mA | - | - | SPST | - | 1ms | 8 mm | 200V | Magnetic | - | - | 3.81mm | - | - | 10 W | 20.32mm | 6.22mm | - | 25.4mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 59010-1-S-02-F Littelfuse Inc. | 100 | - | Datasheet | 32 Weeks | Free Hanging, Through Hole | Probe | - | 2 | - | Magnet | - | - | -40°C~85°C TA | Bulk | 2015 | 59010 | yes | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | unknown | - | - | Wire Leads with Connector | - | - | - | SPST-NO | - | - | 175V | - | 350mA | 350mA | - | - | SPST | - | - | 6 mm | 175V | Magnetic | - | - | 6.00mm | - | - | - | - | - | - | 9mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 59010-1-S-02-A Littelfuse Inc. | 778 | - | Datasheet | 32 Weeks | Free Hanging, Through Hole | Probe | - | 2 | - | Magnet | - | - | -40°C~85°C TA | Bulk | 2002 | 59010 | yes | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | - | - | - | Wire Leads | - | - | - | SPST-NO | - | - | 175V | - | 350mA | 350mA | - | - | SPST | - | - | 6 mm | - | Magnetic | - | - | 6.00mm | - | - | - | - | - | - | 9mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 59022-3-T-02-E Littelfuse Inc. | 8 |
| Datasheet | 18 Weeks | - | Barrel (Plastic Housed), Wire Leads | - | - | - | Magnet | - | - | -40°C~105°C TA | - | 2015 | 59022 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | unknown | - | - | Wire Leads with Connector | 5.8mm | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.50mm | - | - | - | - | - | - | - | - | 25.4mm | - | - | ROHS3 Compliant | - | ||
![]() 59022-3-S-02-E Littelfuse Inc. | 8 |
| Datasheet | 18 Weeks | - | Barrel (Plastic Housed), Wire Leads | - | - | - | Magnet | - | - | -40°C~105°C TA | - | 2015 | 59022 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | unknown | - | - | Wire Leads with Connector | 5.8mm | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.30mm | - | - | - | - | - | - | - | - | 25.4mm | - | - | ROHS3 Compliant | - | ||
![]() 59135-4-U-03-A Littelfuse Inc. | In Stock | - | Datasheet | 13 Weeks | - | Flange Mount | NO | - | - | Magnet | - | - | -40°C~105°C TA | - | 2009 | 59135 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | unknown | - | - | Wire Leads | 28.57mm | 19.05 mm | - | SPST-NC | - | - | - | - | - | - | - | - | - | 3000 μs | - | - | - | - | - | - | 13.50mm | - | - | - | - | - | - | - | - | 3.43mm | - | - | ROHS3 Compliant | - | ||
![]() 59022-4-S-02-E Littelfuse Inc. | 39 |
| Datasheet | 18 Weeks | - | Barrel (Plastic Housed), Wire Leads | - | - | - | Magnet | - | - | -40°C~105°C TA | - | 2015 | 59022 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | unknown | - | - | Wire Leads with Connector | 5.8mm | - | - | SPST-NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.30mm | - | - | - | - | - | - | - | - | 25.4mm | - | - | ROHS3 Compliant | - | ||
![]() 59070-1-T-01-D Littelfuse Inc. | 39 |
| Datasheet | - | - | Cylinder, Threaded | - | - | - | Magnet | - | - | -40°C~105°C TA | - | 2015 | 59070 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | unknown | - | - | Wire Leads with Connector | 8mm | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | 1000 μs | - | - | - | - | - | - | 7.00mm | - | - | - | - | - | - | - | - | 38.1mm | - | - | ROHS3 Compliant | - | ||
![]() 59022-3-U-02-E Littelfuse Inc. | 8 |
| Datasheet | 18 Weeks | - | Barrel (Plastic Housed), Wire Leads | - | - | - | Magnet | - | - | -40°C~105°C TA | - | 2015 | 59022 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | unknown | - | - | Wire Leads with Connector | 5.8mm | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.50mm | - | - | - | - | - | - | - | - | 25.4mm | - | - | ROHS3 Compliant | - | ||
![]() 55310-00-02-A Littelfuse Inc. | 8 |
| Datasheet | 21 Weeks | - | Flange Mount | - | - | - | Magnet, South Pole | - | - | -40°C~105°C TA | Bulk | 2015 | - | yes | Active | 1 (Unlimited) | Wire Leads | Hall Effect Sensor | - | - | 24V | 4.75V~24V | unknown | - | 10kHz | Wire Leads | - | - | - | Current | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55G | - | - | - | 35G | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 59140-1-S-02-F Littelfuse Inc. | 646 |
| Datasheet | 18 Weeks | - | Flange Mount | - | 2 | - | Magnet | - | - | -40°C~105°C TA | - | 2009 | 59140 | yes | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | unknown | - | - | Wire Leads | - | - | - | SPST-NO | - | - | 200V | - | 500mA | - | - | - | - | - | - | 10.4 mm | - | Magnetic | - | - | 10.40mm | - | - | - | - | - | 6mm | 23mm | 14mm | - | - | - | ROHS3 Compliant | - | ||
![]() 59022-1-U-02-A Littelfuse Inc. | 312 |
| Datasheet | 18 Weeks | - | Barrel (Plastic Housed), Wire Leads | - | - | - | Magnet | - | - | -40°C~105°C TA | - | 2015 | 59022 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | unknown | - | - | Wire Leads | 5.8mm | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.00mm | - | - | - | - | - | - | - | - | 25.4mm | - | - | ROHS3 Compliant | - | ||
![]() 55075-00-02-A Littelfuse Inc. | 25 | - | Datasheet | 29 Weeks | Stud | Cylinder, Threaded - M12 | - | 3 | Stainless Steel | Ferrous Metals, Gear Tooth | - | 15kHz | -40°C~85°C TA | - | 2011 | 55075 | - | Active | 1 (Unlimited) | Wire Leads | Hall Effect Sensor | - | - | - | 4.75V~25.2V | - | - | - | Wire Leads | - | - | 600mV | Digital | 300mm | 20mA | - | - | - | 20mA | 20mA | 20mA | - | - | - | - | - | - | 25.2V | 4.75V | - | 20mA | 20mA | - | - | - | - | 46mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 59022-1-T-02-A Littelfuse Inc. | 39 |
| Datasheet | 18 Weeks | - | Barrel (Plastic Housed), Wire Leads | - | - | - | Magnet | - | - | -40°C~105°C TA | - | 2015 | 59022 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | unknown | - | - | Wire Leads | 5.8mm | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.00mm | - | - | - | - | - | - | - | - | 25.4mm | - | - | ROHS3 Compliant | - |