- Series
- Package / Case
- Actuator Material
- Termination Style
- Type
- Operating Temperature
- Output Type
- Part Status
- Moisture Sensitivity Level (MSL)
- Published
- RoHS Status
- Must Operate
Attribute column
Manufacturer
Littelfuse Magnetic Sensors - Position, Proximity, Speed (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Actuator Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Reach Compliance Code | Frequency | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Power Supplies | Operating Supply Current | Response Time | Output Current-Max | Sensing Distance | Sensing Method | Must Operate | Output Range | Length | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55100-3M-03-E Littelfuse Inc. | In Stock | - | Datasheet | Module | NO | FLANGE MOUNT | - | Magnet, South Pole | -40°C~100°C TA | 2012 | 55100 | Active | 1 (Unlimited) | Wire Leads | Hall Effect Switch | - | - | - | 3.75V~24V | unknown | 10kHz | Wire Leads with Connector | 25.5mm | 11 mm | Voltage | - | 3.8/24V | - | - | 10mA | - | - | - | 10mA | - | 3mm | ROHS3 Compliant | ||
![]() 59025-1-T-03-F Littelfuse Inc. | In Stock | - | Datasheet | Probe | - | - | - | Magnet | -40°C~105°C TA | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -40°C | - | - | - | - | Wire Leads | - | - | SPST-NO | - | - | - | - | - | - | - | 6.00mm | - | - | - | ROHS3 Compliant | ||
![]() 59025-1-T-01-F Littelfuse Inc. | In Stock | - | Datasheet | Probe | - | - | - | Magnet | -40°C~105°C TA | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -40°C | - | - | - | - | Wire Leads | - | - | SPST-NO | - | - | - | - | - | - | - | 6.00mm | - | - | - | ROHS3 Compliant | ||
![]() 59025-1-S-03-F Littelfuse Inc. | In Stock | - | Datasheet | Probe | - | - | - | Magnet | -40°C~105°C TA | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -40°C | - | - | - | - | Wire Leads | - | - | SPST-NO | - | - | - | - | - | - | - | 8.00mm | - | - | - | ROHS3 Compliant | ||
![]() 59025-2-S-03-F Littelfuse Inc. | In Stock | - | Datasheet | Probe | - | - | - | Magnet | -20°C~105°C TA | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -20°C | - | - | - | - | Wire Leads | - | - | SPST-NO | - | - | - | - | - | - | - | 8.00mm | - | - | - | ROHS3 Compliant | ||
![]() 59025-1-U-03-A Littelfuse Inc. | In Stock | - | Datasheet | Probe | - | - | - | Magnet | -40°C~105°C TA | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -40°C | - | - | - | - | Wire Leads | - | - | SPST-NO | - | - | - | - | - | - | - | 5.00mm | - | - | - | ROHS3 Compliant | ||
![]() 59025-1-V-01-F Littelfuse Inc. | In Stock | - | Datasheet | Probe | - | - | - | Magnet | -40°C~105°C TA | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -40°C | - | - | - | - | Wire Leads | - | - | SPST-NO | - | - | - | - | - | - | - | 4.00mm | - | - | - | ROHS3 Compliant | ||
![]() 59025-1-U-04-F Littelfuse Inc. | In Stock | - | Datasheet | Probe | - | - | - | Magnet | -40°C~105°C TA | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -40°C | - | - | - | - | Wire Leads | - | - | SPST-NO | - | - | - | - | - | - | - | 5.00mm | - | - | - | ROHS3 Compliant | ||
![]() 59025-3-S-02-F Littelfuse Inc. | In Stock | - | Datasheet | Probe | - | - | 2 | Magnet | -40°C~105°C TA | 2004 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | LG-MAX | - | unknown | - | Wire Leads | - | - | SPDT | 175V | - | 250mA | 3000 μs | - | 7.2 mm | Magnetic | 7.00mm | - | 25.4mm | - | ROHS3 Compliant | ||
![]() 59025-2-U-05-F Littelfuse Inc. | In Stock | - | Datasheet | Probe | - | - | - | Magnet | -20°C~105°C TA | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | LG-MAX | - | unknown | - | Wire Leads | 6.22mm | - | SPST-NO | - | - | - | 1000 μs | - | - | - | 5.00mm | - | - | 25.4mm | ROHS3 Compliant | ||
![]() 59025-1-V-04-A Littelfuse Inc. | In Stock | - | Datasheet | Probe | - | - | - | Magnet | -40°C~105°C TA | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -40°C | - | - | - | - | Wire Leads | - | - | SPST-NO | - | - | - | - | - | - | - | 4.00mm | - | - | - | ROHS3 Compliant | ||
![]() 59025-3-S-01-A Littelfuse Inc. | In Stock | - | Datasheet | Probe | - | - | - | Magnet | -40°C~105°C TA | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -40°C | - | - | - | - | Wire Leads | - | - | SPDT | - | - | - | - | - | - | - | 7.00mm | - | - | - | ROHS3 Compliant | ||
![]() 59025-2-S-03-A Littelfuse Inc. | In Stock | - | Datasheet | Probe | - | - | - | Magnet | -20°C~105°C TA | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -20°C | - | - | - | - | Wire Leads | - | - | SPST-NO | - | - | - | - | - | - | - | 8.00mm | - | - | - | ROHS3 Compliant | ||
![]() 59025-2-U-01-A Littelfuse Inc. | In Stock | - | Datasheet | Probe | - | - | - | Magnet | -20°C~105°C TA | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -20°C | - | - | - | - | Wire Leads | - | - | SPST-NO | - | - | - | - | - | - | - | 5.00mm | - | - | - | ROHS3 Compliant | ||
![]() 59025-2-T-04-F Littelfuse Inc. | In Stock | - | Datasheet | Probe | - | - | - | Magnet | -20°C~105°C TA | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -20°C | - | - | - | - | Wire Leads | - | - | SPST-NO | - | - | - | - | - | - | - | 6.00mm | - | - | - | ROHS3 Compliant | ||
![]() 59025-2-V-02-F Littelfuse Inc. | In Stock | - | Datasheet | Probe | - | - | 2 | Magnet | -20°C~105°C TA | 2004 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | LG-MAX | - | unknown | - | Wire Leads | - | - | SPST-NO | 300V | - | 400mA | 1000 μs | - | 4.2 mm | Magnetic | 4.00mm | - | 25.4mm | - | ROHS3 Compliant | ||
![]() 59025-2-U-03-A Littelfuse Inc. | In Stock | - | Datasheet | Probe | - | - | - | Magnet | -20°C~105°C TA | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -20°C | - | - | - | - | Wire Leads | - | - | SPST-NO | - | - | - | - | - | - | - | 5.00mm | - | - | - | ROHS3 Compliant | ||
![]() 59025-1-S-05-F Littelfuse Inc. | In Stock | - | Datasheet | Probe | - | - | - | Magnet | -40°C~105°C TA | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | LG-MAX | - | unknown | - | Wire Leads | 6.22mm | - | SPST-NO | - | - | - | 1000 μs | - | - | - | 6.00mm | - | - | 25.4mm | ROHS3 Compliant | ||
![]() 59025-1-U-05-F Littelfuse Inc. | In Stock | - | Datasheet | Probe | - | - | - | Magnet | -40°C~105°C TA | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | LG-MAX | - | unknown | - | Wire Leads | 6.22mm | - | SPST-NO | - | - | - | 1000 μs | - | - | - | 5.00mm | - | - | 25.4mm | ROHS3 Compliant | ||
![]() 59025-2-U-04-A Littelfuse Inc. | In Stock | - | Datasheet | Probe | - | - | - | Magnet | -20°C~105°C TA | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -20°C | - | - | - | - | Wire Leads | - | - | SPST-NO | - | - | - | - | - | - | - | 5.00mm | - | - | - | ROHS3 Compliant |