- Series
- Package / Case
- Actuator Material
- Termination Style
- Type
- Operating Temperature
- Output Type
- Part Status
- Moisture Sensitivity Level (MSL)
- Published
- RoHS Status
- Must Operate
Attribute column
Manufacturer
Littelfuse Magnetic Sensors - Position, Proximity, Speed (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Actuator Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Reach Compliance Code | Termination Style | Body Length or Diameter | Output Type | Operating Supply Voltage | Operating Supply Current | Response Time | Sensing Distance | Sensing Method | Must Operate | Length | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 59025-2-U-02-F Littelfuse Inc. | In Stock | - | Datasheet | - | Probe | 2 | Magnet | -20°C~105°C TA | 2004 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | LG-MAX | unknown | Wire Leads | - | SPST-NO | 300V | 400mA | 1000 μs | 4.9 mm | Magnetic | 5.00mm | 25.4mm | - | ROHS3 Compliant | ||
![]() 59025-2-T-03-A Littelfuse Inc. | In Stock | - | Datasheet | - | Probe | - | Magnet | -20°C~105°C TA | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -20°C | - | - | Wire Leads | - | SPST-NO | - | - | - | - | - | 6.00mm | - | - | ROHS3 Compliant | ||
![]() 59025-2-V-04-A Littelfuse Inc. | In Stock | - | Datasheet | - | Probe | - | Magnet | -20°C~105°C TA | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -20°C | - | - | Wire Leads | - | SPST-NO | - | - | - | - | - | 4.00mm | - | - | ROHS3 Compliant | ||
![]() 59025-2-U-04-F Littelfuse Inc. | In Stock | - | Datasheet | - | Probe | - | Magnet | -20°C~105°C TA | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -20°C | - | - | Wire Leads | - | SPST-NO | - | - | - | - | - | 5.00mm | - | - | ROHS3 Compliant | ||
![]() 59025-1-V-04-F Littelfuse Inc. | In Stock | - | Datasheet | - | Probe | - | Magnet | -40°C~105°C TA | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -40°C | - | - | Wire Leads | - | SPST-NO | - | - | - | - | - | 4.00mm | - | - | ROHS3 Compliant | ||
![]() 59025-3-T-03-A Littelfuse Inc. | In Stock | - | Datasheet | - | Probe | - | Magnet | -40°C~105°C TA | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -40°C | - | - | Wire Leads | - | SPDT | - | - | - | - | - | 5.50mm | - | - | ROHS3 Compliant | ||
![]() 59025-3-U-01-F Littelfuse Inc. | In Stock | - | Datasheet | - | Probe | - | Magnet | -40°C~105°C TA | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -40°C | - | - | Wire Leads | - | SPDT | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 59025-3-S-04-A Littelfuse Inc. | In Stock | - | Datasheet | - | Probe | - | Magnet | -40°C~105°C TA | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -40°C | - | - | Wire Leads | - | SPDT | - | - | - | - | - | 7.00mm | - | - | ROHS3 Compliant | ||
![]() 59025-2-T-01-F Littelfuse Inc. | In Stock | - | Datasheet | - | Probe | - | Magnet | -20°C~105°C TA | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -20°C | - | - | Wire Leads | - | SPST-NO | - | - | - | - | - | 6.00mm | - | - | ROHS3 Compliant | ||
![]() 59025-3-T-03-F Littelfuse Inc. | In Stock | - | Datasheet | - | Probe | - | Magnet | -40°C~105°C TA | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -40°C | - | - | Wire Leads | - | SPDT | - | - | - | - | - | 5.50mm | - | - | ROHS3 Compliant | ||
![]() 59025-3-T-05-F Littelfuse Inc. | In Stock | - | Datasheet | - | Probe | - | Magnet | -40°C~105°C TA | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | LG-MAX | unknown | Wire Leads | 6.22mm | SPDT | - | - | 3000 μs | - | - | 5.50mm | - | 25.4mm | ROHS3 Compliant | ||
![]() 59025-3-S-05-F Littelfuse Inc. | In Stock | - | Datasheet | - | Probe | - | Magnet | -40°C~105°C TA | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | LG-MAX | unknown | Wire Leads | 6.22mm | SPDT | - | - | 3000 μs | - | - | 7.00mm | - | 25.4mm | ROHS3 Compliant | ||
![]() 59025-3-U-05-F Littelfuse Inc. | In Stock | - | Datasheet | - | Probe | - | Magnet | -40°C~105°C TA | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | LG-MAX | unknown | Wire Leads | 6.22mm | SPST-NC | - | - | 3000 μs | - | - | - | - | 25.4mm | ROHS3 Compliant | ||
![]() 59025-2-S-04-F Littelfuse Inc. | In Stock | - | Datasheet | - | Probe | - | Magnet | -20°C~105°C TA | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -20°C | - | - | Wire Leads | - | SPST-NO | - | - | - | - | - | 8.00mm | - | - | ROHS3 Compliant | ||
![]() 59025-4-T-03-F Littelfuse Inc. | In Stock | - | Datasheet | - | Probe | - | Magnet | -40°C~105°C TA | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -40°C | - | - | Wire Leads | - | SPST-NC | - | - | - | - | - | 5.50mm | - | - | ROHS3 Compliant | ||
![]() 59025-4-U-01-A Littelfuse Inc. | In Stock | - | Datasheet | - | Probe | - | Magnet | -40°C~105°C TA | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -40°C | - | - | Wire Leads | - | SPST-NC | - | - | - | - | - | 4.50mm | - | - | ROHS3 Compliant | ||
![]() 59025-3-U-04-F Littelfuse Inc. | In Stock | - | Datasheet | - | Probe | - | Magnet | -40°C~105°C TA | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -40°C | - | - | Wire Leads | - | SPDT | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 59025-4-U-04-F Littelfuse Inc. | In Stock | - | Datasheet | - | Probe | - | Magnet | -40°C~105°C TA | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -40°C | - | - | Wire Leads | - | SPST-NC | - | - | - | - | - | 4.50mm | - | - | ROHS3 Compliant | ||
![]() 59025-4-S-03-F Littelfuse Inc. | In Stock | - | Datasheet | - | Probe | - | Magnet | -40°C~105°C TA | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -40°C | - | - | Wire Leads | - | SPST-NC | - | - | - | - | - | 7.00mm | - | - | ROHS3 Compliant | ||
![]() 59025-4-S-03-A Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | Probe | - | Magnet | -40°C~105°C TA | 2011 | 59025 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 105°C | -40°C | - | - | Wire Leads | - | SPST-NC | - | - | - | - | - | 7.00mm | - | - | ROHS3 Compliant |