- Series
- Package / Case
- Actuator Material
- Termination Style
- Type
- Operating Temperature
- Output Type
- Part Status
- Moisture Sensitivity Level (MSL)
- Published
- RoHS Status
- Must Operate
Attribute column
Manufacturer
Littelfuse Magnetic Sensors - Position, Proximity, Speed (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Actuator Material | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Current Rating | Frequency | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Lead Length | Max Output Current | Operating Supply Voltage | Power Supplies | Operating Supply Current | Nominal Supply Current | Output Current | Throw Configuration | Response Time | Sensing Distance | Switching Voltage | Sensing Method | Housing | Must Operate | Switching Current | Output Range | Switching Capacity | Must Release | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 59010-1-T-02-F Littelfuse Inc. | 336 | - | Datasheet | 34 Weeks | Free Hanging, Through Hole | Probe | - | - | 2 | Magnet | - | -40°C~85°C TA | Bulk | 2015 | 59010 | - | yes | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | - | - | - | - | - | Wire Leads with Connector | - | - | - | SPST-NO | - | - | 175V | - | 350mA | 350mA | - | SPST | - | 4.5 mm | 175V | Magnetic | - | 4.50mm | - | - | - | - | - | 9mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 59140-1-V-01-F Littelfuse Inc. | 8 |
| Datasheet | 18 Weeks | Flanges | Flange Mount | - | - | - | Magnet | - | -40°C~105°C TA | - | 2004 | 59140 | - | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | 105°C | -40°C | - | - | - | - | - | - | Wire Leads | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.30mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 59065-1-S-04-D Littelfuse Inc. | In Stock | - | Datasheet | - | Chassis Mount | Cylinder, Threaded | - | - | - | Magnet | - | -40°C~105°C TA | Bulk | - | 59065 | - | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | - | - | unknown | - | - | Wire Leads with Connector | 8mm | - | - | SPST-NO | - | - | - | - | - | - | - | SPST | 1000 μs | - | - | - | - | 9.00mm | - | - | - | - | - | - | - | 38.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 59075-3-S-02-A Littelfuse Inc. | 22 |
| Datasheet | 21 Weeks | Wire | Cylinder, Threaded | - | - | - | Magnet | - | -40°C~105°C TA | - | 2015 | 59075 | - | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | - | - | unknown | - | - | Wire Leads | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 46mm | - | - | ROHS3 Compliant | - | ||
![]() 59025-3-T-02-A Littelfuse Inc. | 234 | - | Datasheet | 18 Weeks | Wire | Probe | - | - | 2 | Magnet | - | -40°C~105°C TA | Bulk | 2011 | 59025 | e3 | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | Tin (Sn) | - | - | LG-MAX | - | - | unknown | - | - | Wire Leads | - | - | - | SPDT | - | - | 175V | - | 250mA | - | - | - | 3000 μs | 5.7 mm | - | Magnetic | - | 5.50mm | 250mA | - | 5 W | - | - | 25.4mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 59021-1-S-02-A Littelfuse Inc. | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Probe | - | - | 2 | Magnet | - | -40°C~105°C TA | Bulk | 2002 | 59021 | - | yes | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | SPST-NO | - | - | 170V | - | 250mA | 500mA | - | SPST | - | 6 mm | 170V | Magnetic | ALUMINIUM | 6.00mm | - | - | - | - | - | 15.2mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 59150-1-S-02-A Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | - | Flange Mount | NO | - | 2 | Magnet | - | -40°C~105°C TA | Bulk | 2007 | 59150 | - | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | SPST-NO | - | - | 200V | - | 500mA | - | - | - | 1000 μs | 13.5 mm | - | Magnetic | - | 13.50mm | - | - | - | - | 6.35mm | 28.57mm | 19.05mm | - | - | - | ROHS3 Compliant | - | ||
![]() 59105-010 Littelfuse Inc. | 1343 | - | Datasheet | 29 Weeks | Chassis Mount, Flanges, Screw | Module | - | - | 2 | Magnet | - | -40°C~105°C TA | Bulk | 2003 | 59105 | - | - | Active | 1 (Unlimited) | - | Reed Switch | - | - | - | - | 200V | - | unknown | 500mA | - | Connector | - | - | - | SPST-NO | - | - | - | - | - | 500mA | - | SPST | - | - | - | Magnetic | - | 3.81mm | - | - | - | 20.32mm | 19mm | - | 28.6mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 55100-3M-02-A Littelfuse Inc. | 1 | - | Datasheet | 29 Weeks | - | Module | NO | FLANGE MOUNT | - | Magnet, South Pole | - | -40°C~100°C TA | - | 2012 | 55100 | - | - | Active | 1 (Unlimited) | - | Hall Effect Switch | - | - | - | - | - | 3.75V~24V | - | - | 10kHz | Wire Leads | 25.5mm | 11 mm | 400mV | Voltage | - | - | - | 3.8/24V | - | - | 10mA | - | - | - | - | - | - | - | - | 10mA | - | - | - | - | - | 3mm | - | - | ROHS3 Compliant | - | ||
![]() 59140-3-T-02-A Littelfuse Inc. | 126 |
| Datasheet | 18 Weeks | Flanges, Screw | Flange Mount | - | - | 2 | Magnet | - | -40°C~105°C TA | - | 2009 | 59140 | - | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | - | - | unknown | - | - | Wire Leads | - | - | - | SPDT | - | - | 175V | - | 250mA | - | - | - | - | 10.6 mm | - | Magnetic | - | 10.60mm | - | - | - | - | 6mm | 23mm | 14mm | - | - | - | ROHS3 Compliant | - | ||
![]() 59021-1-U-03-D Littelfuse Inc. | In Stock | - | Datasheet | - | Free Hanging | Probe | - | - | - | Magnet | - | -40°C~105°C TA | Bulk | 2007 | 59021 | - | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | 105°C | -40°C | - | - | - | - | - | - | Wire Leads | - | - | - | SPST-NO | - | - | - | - | - | - | - | SPST | - | - | - | - | - | 4.00mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 59135-1-S-04-F Littelfuse Inc. | 49 |
| Datasheet | 13 Weeks | - | Flange Mount | NO | - | - | Magnet | - | -40°C~105°C TA | - | 2009 | 59135 | - | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | - | - | - | - | - | Wire Leads | 28.57mm | 19.05 mm | - | SPST-NO | - | - | - | - | - | - | - | - | 1000 μs | - | - | - | - | 19.00mm | - | - | - | - | - | - | - | 3.43mm | - | - | ROHS3 Compliant | - | ||
![]() 55505-00-02-B Littelfuse Inc. | 423 |
| Datasheet | 19 Weeks | - | Flange Mount | - | - | 3 | Ferrous Metals, Gear Tooth | - | -40°C~125°C TA | Bulk | 2012 | 55505 | - | - | Active | 1 (Unlimited) | Wire Leads | Hall Effect Sensor | - | - | - | SHORT CIRCUIT AND REVERSE VOLTAGE PROTECTION | - | 4.75V~25.2V | unknown | - | 15kHz | Wire Leads with Connector | 17.86mm | - | - | Digital | 100mm | 20mA | 24V | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 59065-1-T-05-F Littelfuse Inc. | 8 |
| Datasheet | 18 Weeks | - | Cylinder, Threaded | - | - | - | Magnet | - | -40°C~105°C TA | - | 2015 | 59065 | - | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | - | - | unknown | - | - | Wire Leads | 8mm | - | - | SPST-NO | - | - | - | - | - | - | - | - | 1000 μs | - | - | - | - | 7.00mm | - | - | - | - | - | - | - | 38.1mm | - | - | ROHS3 Compliant | - | ||
![]() 59141-3-S-02-E Littelfuse Inc. | 8 |
| Datasheet | 18 Weeks | - | Flange Mount | - | - | - | Magnet | - | -40°C~105°C TA | - | - | 59141 | - | - | Active | - | - | Reed Switch | - | - | - | - | - | - | - | - | - | Connector | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ~ 20AT | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 59040-3-T-02-A Littelfuse Inc. | 59 |
| Datasheet | 18 Weeks | - | Press Fit | - | - | - | Magnet | - | -40°C~105°C TA | - | 2015 | - | - | yes | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | - | - | unknown | - | - | Wire Leads | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.40mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 55140-2H-02-A Littelfuse Inc. | 39 |
| Datasheet | - | - | Rectangular, Wire Leads | NO | FLANGE MOUNT | 2 | Magnet, South Pole | - | -40°C~100°C TA | - | 2015 | 55140 | - | - | Active | 1 (Unlimited) | Wire Leads | Hall Effect Switch | - | - | - | - | - | 3.8V~24V | unknown | - | 10kHz | Wire Leads | - | 14 mm | - | Digital | 300mm | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | - | - | ROHS3 Compliant | - | ||
![]() 59022-4-U-02-F Littelfuse Inc. | 8 |
| Datasheet | 18 Weeks | - | Barrel (Plastic Housed), Wire Leads | - | - | - | Magnet | - | -40°C~105°C TA | - | 2015 | 59022 | - | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | - | - | unknown | - | - | Wire Leads | 5.8mm | - | - | SPST-NC | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.50mm | - | - | - | - | - | - | - | 25.4mm | - | - | ROHS3 Compliant | - | ||
![]() 59150-040 Littelfuse Inc. | 517 |
| Datasheet | 12 Weeks | - | Flange Mount | NO | - | - | Magnet | - | -40°C~105°C TA | - | 2007 | 59150 | - | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | - | - | unknown | - | - | Wire Leads | 28.57mm | 19.05 mm | - | SPST-NC | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.71mm | - | - | - | 20.32mm | - | - | - | 6.35mm | - | - | ROHS3 Compliant | - | ||
![]() 59150-030 Littelfuse Inc. | 1321 | - | Datasheet | 18 Weeks | Chassis Mount | Flange Mount | - | - | - | Magnet | PVC | -40°C~105°C TA | Bulk | 2004 | 59150 | - | - | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | - | - | - | 175V | - | unknown | 250mA | - | Wire Leads | - | 19.05 mm | - | SPDT | - | - | - | - | - | 250mA | - | - | - | - | - | - | - | 5.71mm | - | - | - | 20.32mm | 19mm | 28.6mm | 28.6mm | - | - | No SVHC | ROHS3 Compliant | Lead Free |