- Series
- Package / Case
- Actuator Material
- Termination Style
- Type
- Operating Temperature
- Output Type
- Part Status
- Moisture Sensitivity Level (MSL)
- Published
- RoHS Status
- Must Operate
Attribute column
Manufacturer
Littelfuse Magnetic Sensors - Position, Proximity, Speed (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Actuator Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Voltage - Supply | Reach Compliance Code | Frequency | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Power Supplies | Response Time | Output Current-Max | Must Operate | Output Range | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 59150-4-U-05-F Littelfuse Inc. | In Stock | - | Datasheet | Flange Mount | NO | - | Magnet | -40°C~105°C TA | 2004 | 59150 | Active | 1 (Unlimited) | Wire Leads | Reed Switch | - | unknown | - | Wire Leads | 28.57mm | 19.05 mm | SPST-NC | - | 3000 μs | - | 25 ~ 30AT | - | 6.35mm | ROHS3 Compliant | ||
![]() 55075-00-01-A Littelfuse Inc. | In Stock | - | Datasheet | Cylinder, Threaded - M12 | - | - | Ferrous Metals, Gear Tooth | -40°C~85°C TA | 2015 | 55075 | Active | 1 (Unlimited) | Wire Leads | Hall Effect Sensor | 4.75V~25.2V | unknown | 15kHz | Wire Leads | - | - | Digital | - | - | 20mA | - | 20mA | - | ROHS3 Compliant | ||
![]() 55100-3L-01-D Littelfuse Inc. | In Stock | - | Datasheet | Module | NO | FLANGE MOUNT | Magnet, South Pole | -40°C~100°C TA | 2012 | 55100 | Active | 1 (Unlimited) | Wire Leads | Hall Effect Switch | 3.75V~24V | unknown | 10kHz | Wire Leads with Connector | 25.5mm | 11 mm | Voltage | 3.8/24V | - | 10mA | 10.00mm | 10mA | 3mm | ROHS3 Compliant | ||
![]() 55100-3L-04-E Littelfuse Inc. | In Stock | - | Datasheet | Module | NO | FLANGE MOUNT | Magnet, South Pole | -40°C~100°C TA | 2012 | 55100 | Active | 1 (Unlimited) | Wire Leads | Hall Effect Switch | 3.75V~24V | unknown | 10kHz | Wire Leads with Connector | 25.5mm | 11 mm | Voltage | 3.8/24V | - | 10mA | 10.00mm | 10mA | 3mm | ROHS3 Compliant | ||
![]() 55100-3L-02-D Littelfuse Inc. | In Stock | - | Datasheet | Module | NO | FLANGE MOUNT | Magnet, South Pole | -40°C~100°C TA | 2012 | 55100 | Active | 1 (Unlimited) | Wire Leads | Hall Effect Switch | 3.75V~24V | unknown | 10kHz | Wire Leads with Connector | 25.5mm | 11 mm | Voltage | 3.8/24V | - | 10mA | 10.00mm | 10mA | 3mm | ROHS3 Compliant | ||
![]() 55100-3H-05-E Littelfuse Inc. | In Stock | - | Datasheet | Module | NO | FLANGE MOUNT | Magnet, South Pole | -40°C~100°C TA | 2012 | 55100 | Active | 1 (Unlimited) | Wire Leads | Hall Effect Switch | 3.75V~24V | unknown | 10kHz | Wire Leads with Connector | 25.5mm | 11 mm | Voltage | 3.8/24V | - | 10mA | - | 10mA | 3mm | ROHS3 Compliant | ||
![]() 55100-3L-05-E Littelfuse Inc. | In Stock | - | Datasheet | Module | NO | FLANGE MOUNT | Magnet, South Pole | -40°C~100°C TA | 2012 | 55100 | Active | 1 (Unlimited) | Wire Leads | Hall Effect Switch | 3.75V~24V | unknown | 10kHz | Wire Leads with Connector | 25.5mm | 11 mm | Voltage | 3.8/24V | - | 10mA | 10.00mm | 10mA | 3mm | ROHS3 Compliant | ||
![]() 55100-3H-04-D Littelfuse Inc. | In Stock | - | Datasheet | Module | NO | FLANGE MOUNT | Magnet, South Pole | -40°C~100°C TA | 2012 | 55100 | Active | 1 (Unlimited) | Wire Leads | Hall Effect Switch | 3.75V~24V | unknown | 10kHz | Wire Leads with Connector | 25.5mm | 11 mm | Voltage | 3.8/24V | - | 10mA | - | 10mA | 3mm | ROHS3 Compliant | ||
![]() 55100-3L-05-D Littelfuse Inc. | In Stock | - | Datasheet | Module | NO | FLANGE MOUNT | Magnet, South Pole | -40°C~100°C TA | 2012 | 55100 | Active | 1 (Unlimited) | Wire Leads | Hall Effect Switch | 3.75V~24V | unknown | 10kHz | Wire Leads with Connector | 25.5mm | 11 mm | Voltage | 3.8/24V | - | 10mA | 10.00mm | 10mA | 3mm | ROHS3 Compliant | ||
![]() 55100-3H-03-E Littelfuse Inc. | In Stock | - | Datasheet | Module | NO | FLANGE MOUNT | Magnet, South Pole | -40°C~100°C TA | 2012 | 55100 | Active | 1 (Unlimited) | Wire Leads | Hall Effect Switch | 3.75V~24V | unknown | 10kHz | Wire Leads with Connector | 25.5mm | 11 mm | Voltage | 3.8/24V | - | 10mA | - | 10mA | 3mm | ROHS3 Compliant | ||
![]() 55100-3L-01-E Littelfuse Inc. | In Stock | - | Datasheet | Module | NO | FLANGE MOUNT | Magnet, South Pole | -40°C~100°C TA | 2012 | 55100 | Active | 1 (Unlimited) | Wire Leads | Hall Effect Switch | 3.75V~24V | unknown | 10kHz | Wire Leads with Connector | 25.5mm | 11 mm | Voltage | 3.8/24V | - | 10mA | 10.00mm | 10mA | 3mm | ROHS3 Compliant | ||
![]() 55100-3M-02-D Littelfuse Inc. | In Stock | - | Datasheet | Module | NO | FLANGE MOUNT | Magnet, South Pole | -40°C~100°C TA | 2012 | 55100 | Active | 1 (Unlimited) | Wire Leads | Hall Effect Switch | 3.75V~24V | unknown | 10kHz | Wire Leads with Connector | 25.5mm | 11 mm | Voltage | 3.8/24V | - | 10mA | - | 10mA | 3mm | ROHS3 Compliant | ||
![]() 55100-3M-01-E Littelfuse Inc. | In Stock | - | Datasheet | Module | NO | FLANGE MOUNT | Magnet, South Pole | -40°C~100°C TA | 2012 | 55100 | Active | 1 (Unlimited) | Wire Leads | Hall Effect Switch | 3.75V~24V | unknown | 10kHz | Wire Leads with Connector | 25.5mm | 11 mm | Voltage | 3.8/24V | - | 10mA | - | 10mA | 3mm | ROHS3 Compliant | ||
![]() 55100-3M-01-D Littelfuse Inc. | In Stock | - | Datasheet | Module | NO | FLANGE MOUNT | Magnet, South Pole | -40°C~100°C TA | 2012 | 55100 | Active | 1 (Unlimited) | Wire Leads | Hall Effect Switch | 3.75V~24V | unknown | 10kHz | Wire Leads with Connector | 25.5mm | 11 mm | Voltage | 3.8/24V | - | 10mA | - | 10mA | 3mm | ROHS3 Compliant | ||
![]() 55100-3L-05-A Littelfuse Inc. | In Stock | - | Datasheet | Module | NO | FLANGE MOUNT | Magnet, South Pole | -40°C~100°C TA | 2012 | 55100 | Active | 1 (Unlimited) | Wire Leads | Hall Effect Switch | 3.75V~24V | unknown | 10kHz | Wire Leads | 25.5mm | 11 mm | Voltage | 3.8/24V | - | 10mA | 10.00mm | 10mA | 3mm | ROHS3 Compliant | ||
![]() 55100-3H-04-E Littelfuse Inc. | In Stock | - | Datasheet | Module | NO | FLANGE MOUNT | Magnet, South Pole | -40°C~100°C TA | 2012 | 55100 | Active | 1 (Unlimited) | Wire Leads | Hall Effect Switch | 3.75V~24V | unknown | 10kHz | Wire Leads with Connector | 25.5mm | 11 mm | Voltage | 3.8/24V | - | 10mA | - | 10mA | 3mm | ROHS3 Compliant | ||
![]() 55100-3M-04-E Littelfuse Inc. | In Stock | - | Datasheet | Module | NO | FLANGE MOUNT | Magnet, South Pole | -40°C~100°C TA | 2012 | 55100 | Active | 1 (Unlimited) | Wire Leads | Hall Effect Switch | 3.75V~24V | unknown | 10kHz | Wire Leads with Connector | 25.5mm | 11 mm | Voltage | 3.8/24V | - | 10mA | - | 10mA | 3mm | ROHS3 Compliant | ||
![]() 55100-AP-01-D Littelfuse Inc. | In Stock | - | Datasheet | Module | NO | FLANGE MOUNT | Magnet, South Pole | -40°C~100°C TA | 2012 | 55100 | Active | 1 (Unlimited) | Wire Leads | Hall Effect Sensor | 4.5V~5.5V | unknown | 10kHz | Wire Leads with Connector | 25.5mm | 11 mm | Analog | 5V | - | 1mA | - | -1.0-1.0mA | 3mm | ROHS3 Compliant | ||
![]() 55100-AP-03-D Littelfuse Inc. | In Stock | - | Datasheet | Module | NO | FLANGE MOUNT | Magnet, South Pole | -40°C~100°C TA | 2012 | 55100 | Active | 1 (Unlimited) | Wire Leads | Hall Effect Sensor | 4.5V~5.5V | unknown | 10kHz | Wire Leads with Connector | 25.5mm | 11 mm | Analog | 5V | - | 1mA | - | -1.0-1.0mA | 3mm | ROHS3 Compliant | ||
![]() 55100-AP-03-E Littelfuse Inc. | In Stock | - | Datasheet | Module | NO | FLANGE MOUNT | Magnet, South Pole | -40°C~100°C TA | 2012 | 55100 | Active | 1 (Unlimited) | Wire Leads | Hall Effect Sensor | 4.5V~5.5V | unknown | 10kHz | Wire Leads with Connector | 25.5mm | 11 mm | Analog | 5V | - | 1mA | - | -1.0-1.0mA | 3mm | ROHS3 Compliant |