- Series
- Package / Case
- Mounting Type
- B0/50
- Operating Temperature
- Resistance Tolerance
- Mfr
- Package
- Product Status
- B Value Tolerance
- B25/100
- B25/50
Attribute column
Manufacturer
Littelfuse Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Length - Lead Wire | Mfr | Package | Product Status | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Lead Length | Power - Max | Resistance Tolerance | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | B25/50 | B25/100 | B25/75 | B0/50 | Resistance in Ohms @ 25°C | Product Length | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NSKR103J3J2NET001 Littelfuse Inc. | 8 |
| Datasheet | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NXKE103K3T1NEE001 Littelfuse Inc. | 8 |
| Datasheet | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PR682J2 Littelfuse | In Stock | - | - | - | Free Hanging | Bead, Epoxy | 1.50 (38.10mm) | Littelfuse Inc. | Bulk | Obsolete | - | -55°C ~ 80°C | - | - | PR | - | - | - | 50.0000 ppm/°C | 267 kOhm | 0.5 W | High Reliability, MIL-PRF-55182 | - | 30 mW | 1 | - | - | - | - | - | - | 3892K | 6.8k | 17.45 | - | - | ||
![]() PS104J2 Littelfuse Inc. | 95 |
| Datasheet | 12 Weeks | Free Hanging | Bead, Epoxy | - | - | - | - | Military grade | -80°C~150°C | Bulk | - | PS | - | Active | 1 (Unlimited) | - | - | - | - | 1.50 38.00mm | 30mW | ±0.1°C | 100k | - | - | - | - | - | 3892K | - | - | - | ROHS3 Compliant | ||
![]() KT103G2 Littelfuse Inc. | 337 |
| Datasheet | 23 Weeks | Free Hanging | Bead, Epoxy | - | - | - | - | - | -80°C~135°C | Bulk | - | KT | - | Active | 1 (Unlimited) | - | - | - | - | 1.50 38.00mm | 30mW | ±0.2°C | 10k | - | - | - | - | - | 3575K | - | - | - | ROHS3 Compliant | ||
![]() SM103J1K-TR Littelfuse Inc. | 7693 |
| Datasheet | 7 Weeks | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | - | - | - | - | -55°C~220°C | Tape & Reel (TR) | - | SM | 10% | Active | 1 (Unlimited) | -44000 ppm/°C | 10kOhm | - | - | - | - | ±10% | 10k | - | - | - | - | - | 3892K | - | - | 1.651mm | ROHS3 Compliant | ||
![]() LC104R2K Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Bead, Epoxy | - | - | - | - | - | -55°C~150°C | Bulk | - | LC | - | Active | 1 (Unlimited) | - | - | - | - | 1.50 38.00mm | - | ±10% | 100k | - | - | - | - | - | 4140K | - | - | - | ROHS3 Compliant | ||
![]() 202FG1J Littelfuse Inc. | 246 |
| Datasheet | 12 Weeks | Through Hole | DO-204AH, DO-35, Axial | - | - | - | - | - | -55°C~220°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 1.00 25.40mm | - | ±5% | 2k | - | - | - | - | - | 3419K | - | - | - | ROHS3 Compliant | ||
![]() PT104J2 Littelfuse Inc. | 24 |
| Datasheet | 14 Weeks | Free Hanging | Bead, Epoxy | - | - | - | - | - | -80°C~150°C | Bulk | - | PT | - | Active | - | - | - | - | - | 1.50 38.00mm | 30mW | ±0.2°C | 100k | - | - | - | - | - | 3892K | - | - | - | ROHS3 Compliant | ||
![]() USUR1000-104J-06 Littelfuse Inc. | 32 |
| Datasheet | 12 Weeks | Free Hanging | Ring Lug | - | - | - | - | - | -40°C~150°C | Bulk | - | USUR | - | Active | 1 (Unlimited) | - | - | - | - | 6.00 152.4mm | 20mW | ±5% | 100k | - | - | - | - | - | 3892K | - | - | - | ROHS3 Compliant | ||
![]() USP8528 Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Cylindrical Probe, Stainless Steel | - | - | - | - | - | 125°C | Bulk | - | USP | - | Active | 1 (Unlimited) | - | - | - | - | 12.00 304.80mm | - | ±0.2°C | 10k | - | - | - | - | - | 3892K | - | - | - | ROHS3 Compliant | ||
![]() USUG1000-104J Littelfuse Inc. | 24 |
| Datasheet | 12 Weeks | Through Hole | DO-204AH, DO-35, Axial | - | - | - | - | - | -40°C~150°C | Bulk | - | USUG | - | Active | 1 (Unlimited) | - | - | - | - | 1.00 25.40mm | 20mW | ±5% | 100k | - | - | - | - | - | 3892K | - | - | - | ROHS3 Compliant | ||
![]() USP12755 Littelfuse Inc. | 24 |
| Datasheet | 18 Weeks | Threaded | Cylindrical Probe, Stainless Steel | - | - | - | - | - | -55°C~105°C | Bulk | - | USP | - | Active | 1 (Unlimited) | - | - | - | - | 6.00 152.4mm | - | ±1°C | 10k | - | 3435K | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RA103J0Q-TR Littelfuse Inc. | 47 |
| Datasheet | 12 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | -40°C~125°C | Bulk | - | RA | - | Active | 1 (Unlimited) | - | - | - | - | - | - | ±0.23°C | 10k | - | - | - | - | - | 3900K | - | - | - | ROHS3 Compliant | ||
![]() 103E1G1K Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | DO-204AH, DO-35, Axial | - | - | - | - | - | 300°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 1.00 25.40mm | - | ±10% | 10k | - | - | - | - | - | 3320K | - | - | - | ROHS3 Compliant | ||
![]() USP3021 Littelfuse Inc. | 2009 |
| Datasheet | 17 Weeks | Free Hanging | Cylindrical Probe, Stainless Steel | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | USP | - | Active | 1 (Unlimited) | - | - | - | - | 15.50 393.70mm | - | ±2% | 10k | - | - | - | - | - | 3892K | - | - | - | ROHS3 Compliant | ||
![]() PT103G2 Littelfuse Inc. | 1646 |
| Datasheet | 14 Weeks | Free Hanging | Bead, Epoxy | - | - | - | - | Military grade | -80°C~150°C | Bulk | - | PT | - | Active | 1 (Unlimited) | - | - | - | - | 1.50 38.00mm | 30mW | ±0.2°C | 10k | - | - | - | - | - | 3575K | - | - | - | ROHS3 Compliant | ||
![]() MM103J1F Littelfuse Inc. | 164 | - | Datasheet | 12 Weeks | Surface Mount | LL-31, MICRO-MELF | - | - | - | - | - | -55°C~220°C | Bulk | - | MM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | ±1% | 10k | - | - | - | - | - | 3892K | - | - | - | ROHS3 Compliant | ||
![]() USP7570 Littelfuse Inc. | 30 |
| Datasheet | - | Free Hanging | Ring Lug | - | - | - | - | - | -55°C~135°C | Bulk | - | USP | - | Active | Not Applicable | - | - | - | - | 8 203mm | - | ±5°C | 10k | - | - | - | - | - | 3892K | - | - | - | ROHS3 Compliant | ||
![]() USP12920 Littelfuse Inc. | 9 |
| Datasheet | 16 Weeks | Free Hanging | Cylindrical Probe, Stainless Steel | - | - | - | - | - | -55°C~300°C | Bulk | - | USP | - | Active | 1 (Unlimited) | - | - | - | - | 12.00 304.80mm | - | ±1% | 100k | - | - | - | - | - | 3892K | - | - | - | ROHS3 Compliant |