- Part Status
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Accuracy
- Mounting Type
- Package / Case
- Resistance @ 0°C
- Resistance Tolerance
- Series
- Temperature Coefficient
- Termination
- Factory Lead Time
Attribute column
Manufacturer
Littelfuse Temperature Sensors - RTD (Resistance Temperature Detector)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | RTD Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Resistance | Additional Feature | Body Length or Diameter | Body Breadth | Current | Accuracy | Resistance Tolerance | Resistance @ 0°C | R0-Nom | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PPG102C1 Littelfuse Inc. | In Stock | - | Datasheet | 7 Weeks | Through Hole | Radial | - | Platinum | -50°C~500°C | Bulk | 2011 | PPG | Obsolete | 1 (Unlimited) | PC Pins | ±3850ppm/°C | 1kOhm | - | - | - | 1mA | ±0.6°C | ±0.24% | 1kOhm | - | - | ROHS3 Compliant | ||
![]() PPG501B1 Littelfuse Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Radial | - | Platinum | -50°C~500°C | Bulk | 2011 | PPG | Obsolete | Not Applicable | PC Pins | ±3850ppm/°C | - | - | - | - | 1mA | ±0.3°C | ±0.12% | 500Ohm | - | - | ROHS3 Compliant | ||
![]() PPG101B1 Littelfuse Inc. | 48 |
| Datasheet | 7 Weeks | Through Hole | Radial | - | Platinum | -50°C~500°C | Bulk | 2011 | PPG | Obsolete | 1 (Unlimited) | PC Pins | ±3850ppm/°C | 100Ohm | - | - | - | 1mA | ±0.3°C | ±0.12% | 100Ohm | - | - | ROHS3 Compliant | ||
![]() PPG101A6 Littelfuse Inc. | 271 |
| Datasheet | 12 Weeks | Through Hole | Radial | NO | Platinum | -200°C~600°C | Bulk | - | PPG | Active | 1 (Unlimited) | PC Pins | ±3850ppm/°C | 100Ohm | WD-MAX | 1.6002mm | 1.2446 mm | 1mA | ±0.15°C | ±0.06% | 100Ohm | 100 Ω | 1.1988mm | ROHS3 Compliant | ||
![]() PPG102A1 Littelfuse Inc. | In Stock | - | Datasheet | 7 Weeks | Through Hole | Radial | - | Platinum | -50°C~500°C | Bulk | 2011 | PPG | Obsolete | 1 (Unlimited) | PC Pins | ±3850ppm/°C | 1kOhm | - | - | - | 1mA | ±0.15°C | ±0.06% | 1kOhm | - | - | ROHS3 Compliant | ||
![]() PPG101A1 Littelfuse Inc. | In Stock | - | Datasheet | 16 Weeks | Through Hole | Radial | - | Platinum | -50°C~500°C | Bulk | - | PPG | Obsolete | 1 (Unlimited) | PC Pins | ±3850ppm/°C | 100Ohm | - | - | - | 1mA | ±0.15°C | ±0.06% | 100Ohm | - | - | ROHS3 Compliant | ||
![]() PPG102A6 Littelfuse Inc. | 139 |
| Datasheet | 12 Weeks | Through Hole | Radial | NO | Platinum | -200°C~600°C | Bulk | 2012 | PPG | Active | 1 (Unlimited) | PC Pins | ±3850ppm/°C | 1kOhm | - | 1.6002mm | 1.2446 mm | 1mA | ±0.15°C | ±0.06% | 1kOhm | 1000 Ω | 1.1988mm | ROHS3 Compliant | ||
![]() USW2295 Littelfuse Inc. | 42 |
| Datasheet | 15 Weeks | User Defined | Ring Lug | - | - | - | Bulk | 2006 | USW | Active | 1 (Unlimited) | - | ±3850ppm/°C | - | - | - | - | - | ±0.6°C | ±0.24% | 100Ohm | - | - | ROHS3 Compliant | ||
![]() PPG102A5 Littelfuse Inc. | 45 |
| Datasheet | 12 Weeks | Through Hole | Radial | NO | Platinum | -200°C~600°C | Bulk | - | PPG | Active | 1 (Unlimited) | PC Pins | ±3850ppm/°C | - | - | 2.9997mm | 1.2446 mm | 1mA | ±0.15°C | ±0.06% | 1kOhm | 1000 Ω | 0.8001mm | ROHS3 Compliant | ||
![]() PPG501A1 Littelfuse Inc. | In Stock | - | Datasheet | 7 Weeks | Through Hole | Radial | - | Platinum | -50°C~500°C | Bulk | 2011 | PPG | Obsolete | Not Applicable | PC Pins | ±3850ppm/°C | 500Ohm | - | - | - | 1mA | ±0.15°C | ±0.06% | 500Ohm | - | - | ROHS3 Compliant | ||
![]() PPG101C1 Littelfuse Inc. | In Stock | - | Datasheet | 7 Weeks | Through Hole | Radial | - | Platinum | -50°C~500°C | Bulk | 2011 | PPG | Obsolete | 1 (Unlimited) | PC Pins | ±3850ppm/°C | 100Ohm | - | - | - | 1mA | ±0.6°C | ±0.24% | 100Ohm | - | - | ROHS3 Compliant | ||
![]() PPG102B1 Littelfuse Inc. | In Stock | - | Datasheet | 7 Weeks | Through Hole | Radial | - | Platinum | -50°C~500°C | Bulk | 2011 | PPG | Obsolete | Not Applicable | PC Pins | ±3850ppm/°C | 1kOhm | - | - | - | 1mA | ±0.3°C | ±0.12% | 1kOhm | - | - | ROHS3 Compliant | ||
![]() PPG102HB Littelfuse Inc. | In Stock | - | Datasheet | 15 Weeks | Through Hole | Radial | NO | Platinum | -50°C~500°C | - | - | PPG | Obsolete | 1 (Unlimited) | PC Pins | ±3850ppm/°C | - | - | 2.0066mm | 1.2446 mm | - | ±0.3°C | ±0.12% | 1kOhm | 1000 Ω | 2.9972mm | ROHS3 Compliant | ||
![]() PPG501C1 Littelfuse Inc. | In Stock | - | Datasheet | 7 Weeks | Through Hole | Radial | - | Platinum | -50°C~500°C | Bulk | 2011 | PPG | Obsolete | Not Applicable | PC Pins | ±3850ppm/°C | - | - | - | - | 1mA | ±0.6°C | ±0.24% | 500Ohm | - | - | ROHS3 Compliant | ||
![]() PPG101JA Littelfuse Inc. | 5996 | - | Datasheet | 12 Weeks | Through Hole | Radial | - | Platinum | -50°C~500°C | - | - | PPG | Active | 1 (Unlimited) | PC Pins | ±3850ppm/°C | - | - | - | - | - | ±0.15°C | ±0.06% | 100Ohm | - | - | ROHS3 Compliant | ||
![]() PPG102JA Littelfuse Inc. | 134 | - | Datasheet | 12 Weeks | Through Hole | Radial | - | Platinum | -50°C~500°C | - | - | PPG | Active | 1 (Unlimited) | PC Pins | ±3850ppm/°C | - | - | - | - | - | ±0.15°C | ±0.06% | 1kOhm | - | - | ROHS3 Compliant | ||
![]() PPG102JB Littelfuse Inc. | 116 | - | Datasheet | 12 Weeks | Through Hole | Radial | - | Platinum | -50°C~500°C | - | - | PPG | Active | 1 (Unlimited) | PC Pins | ±3850ppm/°C | - | - | - | - | - | ±0.3°C | ±0.12% | 1kOhm | - | - | ROHS3 Compliant | ||
![]() PPG101JB Littelfuse Inc. | 162 |
| Datasheet | 12 Weeks | Through Hole | Radial | - | Platinum | -50°C~500°C | - | - | PPG | Active | 1 (Unlimited) | PC Pins | ±3850ppm/°C | - | - | - | - | - | ±0.3°C | ±0.12% | 100Ohm | - | - | ROHS3 Compliant | ||
![]() PPG102HA Littelfuse Inc. | In Stock | - | Datasheet | 33 Weeks | Through Hole | Radial | NO | Platinum | -50°C~500°C | - | - | PPG | Obsolete | 1 (Unlimited) | PC Pins | ±3850ppm/°C | - | - | 2.0066mm | 1.2446 mm | - | ±0.15°C | ±0.06% | 1kOhm | 1000 Ω | 2.9972mm | ROHS3 Compliant | ||
![]() PPG101HB Littelfuse Inc. | In Stock | - | Datasheet | 33 Weeks | Through Hole | Radial | NO | Platinum | -50°C~500°C | - | - | PPG | Obsolete | 1 (Unlimited) | PC Pins | ±3850ppm/°C | - | - | 1.7018mm | 1.2446 mm | - | ±0.3°C | ±0.12% | 100Ohm | 100 Ω | 2.794mm | ROHS3 Compliant |