- Series
- Termination Style
- Operate Range
- Packaging
- Circuit
- Current - Carry
- Current - Switching
- Length - Overall
- Mounting Type
- Operating Temperature
- Size - Body
- Type
Attribute column
Manufacturer
Littelfuse Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Breadth | Lead Length | Circuit | Contact Resistance | Nominal Supply Current | Throw Configuration | Contact Current Rating | Response Time | Operate Time | Switching Voltage | Release Time | Sensing Method | Power - Rated | Size - Body | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Length | Body Height | Length - Overall | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MRPR-20-22-33 Littelfuse Inc. | 30 |
| Datasheet | 18 Weeks | - | Through Hole | - | - | -20°C~125°C | Bulk | 2016 | MRPR-20 | Active | 1 (Unlimited) | - | - | Glass Body | - | - | - | - | 0.2pF | - | - | - | - | Axial | - | - | - | SPST-NO | - | - | - | - | - | 0.75ms | - | 0.3ms | - | 50W | 0.112Diax0.800L 2.84mmx20.32mm | 1.1A AC 1.5A DC | 22 ~ 33AT | 3A DC | 265V | 250V | - | - | 2.230 56.64mm | - | - | - | ROHS3 Compliant | - | ||
![]() DRR-DTH-60-80 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | Axial, Through Hole | Through Hole | - | - | -20°C~125°C | Bulk | 2002 | DRR-DTH | Obsolete | 1 (Unlimited) | Axial | - | Glass Body | - | 125°C | -20°C | - | 2pF | 30W | - | - | - | Axial | 500V | - | - | SPDT | - | - | SPDT | - | - | 4.5ms | - | 7ms | - | 30W | 0.210Diax1.500L 5.33mmx38.10mm | 350mA AC 500mA DC | 60 ~ 80AT | 3A DC | 350V | 500V | 85.725mm | - | 3.375 85.73mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDRR-DT-15-30-F Littelfuse Inc. | 3267 |
| Datasheet | 29 Weeks | Axial, Through Hole | Through Hole | - | - | -40°C~125°C | Bulk | 2007 | MDRR-DT | Active | 1 (Unlimited) | Axial | - | Glass Body | - | 125°C | -40°C | - | 1pF | 5W | - | - | - | Axial | 175V | - | 17.8mm | SPDT | 100mOhm | - | SPDT | 1.5A | - | 0.7ms | 175V | 1ms | - | 5W | 0.100Diax0.580L 2.54mmx14.73mm | 180mA AC 250mA DC | 15 ~ 30AT | 1.5A DC | 120V | 175V | 51.6636mm | - | 2.034 51.66mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 59050-1-V-00-0 Littelfuse Inc. | 461 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Molded | 2 | -40°C~105°C | Bulk | 2011 | 59050 | Active | 1 (Unlimited) | PC Pin | - | Molded Body | - | - | - | LG-MAX, WD-MAX | 0.3pF | 10W | - | unknown | - | PC Pin | - | 4.57 mm | - | SPST-NO | - | - | SPST | - | 1000 μs | 1ms | - | - | - | - | 0.900Lx0.170W x 0.180 H 22.86mmx4.32mmx4.57mm | 350mA AC 500mA DC | 27 ~ 33AT | 1.2A DC | 140V | 200V | 22.86mm | 6.73mm | 0.900 22.86mm | 0.180 4.57mm | - | - | ROHS3 Compliant | - | ||
![]() 59045-1-T-00-0 Littelfuse Inc. | 533 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Molded | 2 | -40°C~105°C | Bulk | 2003 | 59045 | Active | 1 (Unlimited) | PC Pin | EAR99 | Molded Body | - | - | - | - | 0.3pF | 10W | - | unknown | - | PC Pin | - | - | - | SPST-NO | - | - | SPST | - | - | 1ms | - | - | - | - | 0.700Lx0.130W x 0.170 H 17.78mmx3.30mmx4.32mm | 350mA AC 500mA DC | 20 ~ 25AT | 1.2A DC | 140V | 200V | 17.78mm | - | 0.700 17.78mm | 0.170 4.33mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MRPR-20-32-43 Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | - | Through Hole | - | - | -20°C~125°C | Bulk | 2016 | MRPR-20 | Active | 1 (Unlimited) | - | - | Glass Body | - | - | - | - | 0.2pF | - | - | - | - | Axial | - | - | - | SPST-NO | - | - | - | - | - | 0.75ms | - | 0.3ms | - | 50W | 0.112Diax0.800L 2.84mmx20.32mm | 1.1A AC 1.5A DC | 32 ~ 43AT | 3A DC | 265V | 250V | - | - | 2.230 56.64mm | - | - | - | ROHS3 Compliant | - | ||
![]() MRPR-20-22-43 Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | - | Through Hole | - | - | -20°C~125°C | Bulk | 2016 | MRPR-20 | Active | 1 (Unlimited) | - | - | Glass Body | - | - | - | - | 0.2pF | - | - | - | - | Axial | - | - | - | SPST-NO | - | - | - | - | - | 0.75ms | - | 0.3ms | - | 50W | 0.112Diax0.800L 2.84mmx20.32mm | 1.1A AC 1.5A DC | 22 ~ 43AT | 3A DC | 265V | 250V | - | - | 2.230 56.64mm | - | - | - | ROHS3 Compliant | - | ||
![]() MDRR-DT-15-25-U Littelfuse Inc. | In Stock | - | Datasheet | - | Axial, Through Hole | Through Hole | - | - | -40°C~125°C | Bulk | 2003 | MDRR-DT | Active | 1 (Unlimited) | Axial | - | Glass Body | - | 125°C | -40°C | - | 1pF | 5W | - | - | - | Axial | 175V | - | - | SPDT | - | - | SPDT | - | - | 0.7ms | - | 1ms | - | 5W | 0.100Diax0.580L 2.54mmx14.73mm | 180mA AC 250mA DC | 15 ~ 25AT | 1.5A DC | 120V | 175V | 52.4764mm | - | 2.066 52.48mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MACD-14-20-25 Littelfuse Inc. | 39 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Axial | - | -40°C~125°C | Bulk | 2006 | MACD-14 | Active | 1 (Unlimited) | Axial | - | Glass Body | 100mOhm | 125°C | -40°C | - | 0.3pF | 10W | - | - | - | Axial | - | - | - | SPST-NO | - | - | SPST | 500mA | - | 0.6ms | - | 0.2ms | - | 10W | 0.090Diax0.551L 2.28mmx14.00mm | 350mA AC 500mA DC | 20 ~ 25AT | 1A DC | 140V | 200V | 44.2976mm | - | 1.744 44.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() MDSR-10-25-30 Littelfuse Inc. | 30500 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | -40°C~125°C | Bulk | 2006 | MDSR-10 | Active | 1 (Unlimited) | Axial | - | Glass Body | - | 125°C | -40°C | - | 0.2pF | 10W | - | - | - | Axial | - | - | - | SPST-NO | - | - | SPST | - | - | 0.5ms | - | 0.1ms | - | 10W | 0.071Diax0.400L 1.80mmx10.16mm | 350mA AC 500mA DC | 25 ~ 30AT | 1A DC | 140V | 200V | 40.386mm | - | 1.590 40.39mm | - | - | - | ROHS3 Compliant | - | ||
![]() MDSM-4R-22-28 Littelfuse Inc. | 171 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | - | - | -40°C~125°C | Tape & Reel (TR) | 2003 | MDSM-4 | Active | 1 (Unlimited) | Axial, Gull Wing | - | Glass Body | -4Ohm | 125°C | -40°C | - | 0.2pF | 10W | - | - | - | Gull Wing | 200V | - | - | SPST-NO | - | - | SPST | - | - | 0.6ms | - | 0.2ms | - | 10W | 0.090Diax0.600L 2.28mmx15.24mm | 350mA AC 500mA DC | 22 ~ 28AT | 1.2A DC | 140V | 200V | 19.304mm | - | 0.760 19.30mm | 0.112 2.85mm | - | - | ROHS3 Compliant | - | ||
![]() MDCG-4-12-38 Littelfuse Inc. | 592 |
| Datasheet | 13 Weeks | Axial, Through Hole | Through Hole | - | - | -40°C~125°C | Bulk | 2003 | MDCG-4 | Active | 1 (Unlimited) | Axial | - | Glass Body | - | 125°C | -40°C | - | 0.2pF | 10W | - | - | - | Axial | 200V | - | - | SPST-NO | - | - | SPST | - | - | 0.6ms | - | 0.2ms | - | 10W | 0.090Diax0.600L 2.28mmx15.24mm | 350mA AC 500mA DC | 12 ~ 38AT | 1.2A DC | 140V | 200V | 40.386mm | - | 1.590 40.39mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDSM-10B-10-15 Littelfuse Inc. | 30 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | - | - | -40°C~125°C | Bulk | 2015 | MDSM-10 | Active | 1 (Unlimited) | Axial, Gull Wing | - | Glass Body | - | 125°C | -40°C | - | 0.2pF | 10W | - | - | - | Gull Wing | 200V | - | - | SPST-NO | - | - | SPST | - | - | 0.5ms | - | 0.1ms | - | 10W | 0.071Diax0.400L 1.80mmx10.16mm | 350mA AC 500mA DC | 10 ~ 15AT | 1A DC | 140V | 200V | 15.621mm | - | 0.615 15.62mm | 0.079 2.00mm | - | - | ROHS3 Compliant | - | ||
![]() 59165-1-S-00-C Littelfuse Inc. | 3620 |
| Datasheet | 16 Weeks | PCB, Surface Mount | Surface Mount | - | 2 | -40°C~105°C | Bulk | 2015 | 59165 | Active | 1 (Unlimited) | Gull Wing | EAR99 | Molded Body | - | - | - | - | 0.3pF | 10W | 200V | - | 500mA | Gull Wing | - | - | - | SPST-NO | - | 500mA | SPST | - | - | 1ms | 200V | - | Magnetic | - | 0.630Lx0.095W x 0.095 H 16.00mmx2.40mmx2.40mm | 350mA AC 500mA DC | 10 ~ 15AT | 800mA DC | 140V | - | 16mm | - | 0.795 20.19mm | 0.099 2.52mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MLRR-4-37-43 Littelfuse Inc. | 1142 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | - | - | -40°C~125°C | Bulk | 2003 | MLRR-4 | Active | 1 (Unlimited) | Axial | - | Glass Body | - | 125°C | -40°C | - | 0.4pF | 20W | - | - | - | Axial | - | - | - | SPST-NO | - | - | SPST | - | - | 0.6ms | - | 0.2ms | - | 20W | 0.105Diax0.600L 2.66mmx15.24mm | 700mA AC 1A DC | 37 ~ 43AT | 1A DC | 140V | 200V | 40.386mm | - | 1.590 40.39mm | - | - | - | ROHS3 Compliant | - | ||
![]() 59166-1-S-00-C Littelfuse Inc. | 936 |
| Datasheet | 25 Weeks | Surface Mount | Surface Mount | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | 59166 | Active | 1 (Unlimited) | Gull Wing | - | Molded Body | - | 125°C | -40°C | - | 0.3pF | 10W | - | - | - | Gull Wing | - | - | - | SPST-NO | - | - | SPST | - | - | 0.6ms | - | 0.2ms | - | 10W | 0.630Lx0.095W x 0.095 H 16.00mmx2.40mmx2.40mm | 350mA AC 500mA DC | 10 ~ 15AT | 800mA DC | 140V | 200V | 20.447mm | - | 0.805 20.45mm | 0.099 2.52mm | - | - | ROHS3 Compliant | - | ||
![]() MACD-14-10-15 Littelfuse Inc. | 30 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Axial | - | -40°C~125°C | Bulk | 2006 | MACD-14 | Active | 1 (Unlimited) | Axial | - | Glass Body | 100mOhm | 125°C | -40°C | - | 0.3pF | 10W | - | - | - | Axial | - | - | - | SPST-NO | - | - | SPST | 500mA | - | 0.6ms | - | 0.2ms | - | 10W | 0.090Diax0.551L 2.28mmx14.00mm | 350mA AC 500mA DC | 10 ~ 15AT | 1A DC | 140V | 200V | 44.2976mm | - | 1.744 44.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() MDSR-4-17-38 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | -40°C~125°C | Bulk | 2003 | MDSR-4 | Active | 1 (Unlimited) | Axial | - | Glass Body | - | 125°C | -40°C | - | 0.2pF | 10W | - | - | - | Axial | 200V | - | - | SPST-NO | - | - | SPST | - | - | 0.6ms | - | 0.2ms | - | 10W | 0.090Diax0.600L 2.28mmx15.24mm | 500mA DC | 17 ~ 38AT | 1.2A DC | - | 200V | 40.386mm | - | 1.590 40.39mm | - | - | - | ROHS3 Compliant | - | ||
![]() MLRR-3-12-23 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | -40°C~125°C | Bulk | 2003 | MLRR-3 | Active | 1 (Unlimited) | Axial | - | Glass Body | - | 125°C | -40°C | - | 0.4pF | 20W | - | - | - | Axial | 200V | - | - | SPST-NO | - | - | SPST | - | - | 0.7ms | - | 0.2ms | - | 20W | 0.105Diax0.600L 2.66mmx15.24mm | 700mA AC 1A DC | 12 ~ 23AT | 1.2A DC | 140V | 200V | 56.642mm | - | 2.230 56.64mm | - | - | - | ROHS3 Compliant | - | ||
![]() MDSR-4-17-23 Littelfuse Inc. | 20 |
| Datasheet | 13 Weeks | Axial, Through Hole | Through Hole | - | - | -40°C~125°C | Bulk | 2003 | MDSR-4 | Active | 1 (Unlimited) | Axial | - | Glass Body | - | 125°C | -40°C | - | 0.2pF | 10W | - | - | - | Axial | 200V | - | - | SPST-NO | - | - | SPST | - | - | 0.6ms | - | 0.2ms | - | 10W | 0.090Diax0.600L 2.28mmx15.24mm | 500mA DC | 17 ~ 23AT | 1.2A DC | - | 200V | 40.386mm | - | 1.590 40.39mm | - | - | - | ROHS3 Compliant | Lead Free |