- Series
- Termination Style
- Operate Range
- Packaging
- Circuit
- Current - Carry
- Current - Switching
- Length - Overall
- Mounting Type
- Operating Temperature
- Size - Body
- Type
Attribute column
Manufacturer
Littelfuse Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Power Rating | Reach Compliance Code | Termination Style | Voltage - Rated AC | Circuit | Contact Resistance | Insulation Resistance | Throw Configuration | Contact Current Rating | Operate Time | Release Time | Power - Rated | Size - Body | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Length | Length - Overall | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRS-DTH-50-65 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | - | -20°C~125°C | Bulk | 2017 | DRS-DTH | Preliminary | - | - | Glass Body | - | - | 2pF | - | - | Axial | - | SPDT | - | - | - | - | 4.5ms | 7ms | 30W | 0.210Diax1.500L 5.33mmx38.10mm | 350mA AC 500mA DC | 50 ~ 65AT | 3A DC | 350V | 500V | - | 3.375 85.73mm | - | ROHS3 Compliant | - | ||
![]() MRPR-20-17-28 Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | - | Through Hole | - | -20°C~125°C | Bulk | 2016 | MRPR-20 | Active | 1 (Unlimited) | - | Glass Body | - | - | 0.2pF | - | - | Axial | - | SPST-NO | - | - | - | - | 0.75ms | 0.3ms | 50W | 0.112Diax0.800L 2.84mmx20.32mm | 1.1A AC 1.5A DC | 17 ~ 28AT | 3A DC | 265V | 250V | - | 2.230 56.64mm | - | ROHS3 Compliant | - | ||
![]() DRR-129-62-78 Littelfuse Inc. | In Stock | - | Datasheet | - | Axial, Surface Mount | Surface Mount | - | -40°C~125°C | Bulk | 2002 | DRR-129 | Obsolete | 1 (Unlimited) | Axial | Glass Body | - | - | 0.6pF | 100W | unknown | Axial, Flat | 240V | SPST-NO | - | - | SPST | - | 4.5ms | 2.5ms | - | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 62 ~ 78AT | 6A DC | 280V | 400V | 82.55mm | 3.250 82.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() MRPR-20-37-43 Littelfuse Inc. | 447 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | -20°C~125°C | Bulk | 2016 | MRPR-20 | Active | 1 (Unlimited) | Axial | Glass Body | 125°C | -20°C | 0.2pF | 50W | - | Axial | - | SPST-NO | - | - | SPST | - | 0.75ms | 0.3ms | 50W | 0.112Diax0.800L 2.84mmx20.32mm | 1.1A AC 1.5A DC | 37 ~ 43AT | 3A DC | 265V | 250V | 56.642mm | 2.230 56.64mm | - | ROHS3 Compliant | - | ||
![]() DRR-129-47-63 Littelfuse Inc. | In Stock | - | Datasheet | 15 Weeks | Axial, Surface Mount | Surface Mount | - | -40°C~125°C | Bulk | 2002 | DRR-129 | Obsolete | 1 (Unlimited) | Axial | Glass Body | 125°C | -40°C | 0.6pF | 100W | - | Axial, Flat | 240V | SPST-NO | - | - | SPST | - | 4.5ms | 2.5ms | 100W | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 47 ~ 63AT | 6A DC | 280V | 400V | 82.55mm | 3.250 82.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRR-129-52-73 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | Axial, Surface Mount | Surface Mount | - | -40°C~125°C | Bulk | 2002 | DRR-129 | Obsolete | 1 (Unlimited) | Axial | Glass Body | 125°C | -40°C | 0.6pF | 100W | - | Axial, Flat | 240V | SPST-NO | - | - | SPST | - | 4.5ms | 2.5ms | 100W | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 52 ~ 73AT | 6A DC | 280V | 400V | 82.55mm | 3.250 82.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRR-129-42-78 Littelfuse Inc. | In Stock | - | Datasheet | - | Axial, Surface Mount | Surface Mount | - | -40°C~125°C | Bulk | 2002 | DRR-129 | Active | 1 (Unlimited) | Axial | Glass Body | 125°C | -40°C | 0.6pF | 100W | - | Axial, Flat | 240V | SPST-NO | - | - | SPST | - | 4.5ms | 2.5ms | 100W | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 42 ~ 78AT | 6A DC | 280V | 400V | 82.55mm | 3.250 82.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRR-129-42-63 Littelfuse Inc. | In Stock | - | Datasheet | - | Axial, Surface Mount | Surface Mount | - | -40°C~125°C | Bulk | 2002 | DRR-129 | Active | 1 (Unlimited) | Axial | Glass Body | 125°C | -40°C | 0.6pF | 100W | - | Axial, Flat | 240V | SPST-NO | - | - | SPST | - | 4.5ms | 2.5ms | 100W | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 42 ~ 63AT | 6A DC | 280V | 400V | 82.55mm | 3.250 82.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRR-129-52-63 Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Axial, Surface Mount | Surface Mount | - | -40°C~125°C | Bulk | 2002 | DRR-129 | Obsolete | 1 (Unlimited) | Axial | Glass Body | 125°C | -40°C | 0.6pF | 100W | - | Axial, Flat | 240V | SPST-NO | - | - | SPST | - | 4.5ms | 2.5ms | 100W | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 52 ~ 63AT | 6A DC | 280V | 400V | 82.55mm | 3.250 82.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRR-DTH-50-80 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | 125 | -20°C~125°C | Bulk | 2006 | DRR-DTH | Obsolete | 1 (Unlimited) | Axial | Glass Body | 125°C | -20°C | 2pF | 30W | - | Axial | 500V | SPDT | 125mOhm | 1GOhm | SPDT | 3A | 4.5ms | 7ms | 30W | 0.210Diax1.500L 5.33mmx38.10mm | 350mA AC 500mA DC | 50 ~ 80AT | 3A DC | 350V | 500V | 85.725mm | 3.375 85.73mm | No SVHC | ROHS3 Compliant | - | ||
![]() DRT-DTH-55-80 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | -20°C~125°C | Bulk | 2002 | DRT-DTH | Active | 1 (Unlimited) | Axial | Glass Body | 125°C | -20°C | 2pF | 50W | - | Axial | 500V | SPDT | - | - | SPDT | - | 5.5ms | 8ms | 50W | 0.210Diax1.500L 5.33mmx38.10mm | 1A AC 1.5A DC | 55 ~ 80AT | 2A DC | 350V | 500V | 85.725mm | 3.375 85.73mm | - | ROHS3 Compliant | - | ||
![]() DRR-129-57-83 Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | -40°C~125°C | Bulk | 2002 | DRR-129 | Active | 1 (Unlimited) | Axial | Glass Body | 125°C | -40°C | 0.6pF | 100W | - | Axial, Flat | 240V | SPST-NO | - | - | SPST | - | 4.5ms | 2.5ms | 100W | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 57 ~ 83AT | 6A DC | 280V | 400V | 82.55mm | 3.250 82.55mm | - | ROHS3 Compliant | - | ||
![]() DRR-129-57-78 Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | -40°C~125°C | Bulk | 2002 | DRR-129 | Active | 1 (Unlimited) | Axial | Glass Body | 125°C | -40°C | 0.6pF | 100W | - | Axial, Flat | 240V | SPST-NO | - | - | SPST | - | 4.5ms | 2.5ms | 100W | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 57 ~ 78AT | 6A DC | 280V | 400V | 82.55mm | 3.250 82.55mm | - | ROHS3 Compliant | - | ||
![]() DRR-129-42-68 Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | -40°C~125°C | Bulk | 2002 | DRR-129 | Active | 1 (Unlimited) | Axial | Glass Body | 125°C | -40°C | 0.6pF | 100W | - | Axial, Flat | 240V | SPST-NO | - | - | SPST | - | 4.5ms | 2.5ms | 100W | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 42 ~ 68AT | 6A DC | 280V | 400V | 82.55mm | 3.250 82.55mm | - | ROHS3 Compliant | - | ||
![]() DRR-129-97-103 Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | -40°C~125°C | Bulk | 2007 | DRR-129 | Obsolete | 1 (Unlimited) | Axial | Glass Body | 125°C | -40°C | 0.6pF | 100W | - | Axial, Flat | - | SPST-NO | - | - | SPST | - | 4.5ms | 2.5ms | 100W | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 97 ~ 103AT | 6A DC | 280V | 400V | 82.55mm | 3.250 82.55mm | - | ROHS3 Compliant | - | ||
![]() DRR-129-47-58 Littelfuse Inc. | In Stock | - | Datasheet | - | Axial, Surface Mount | Surface Mount | - | -40°C~125°C | Bulk | 2002 | DRR-129 | Active | 1 (Unlimited) | Axial | Glass Body | - | - | 0.6pF | 100W | unknown | Axial, Flat | 240V | SPST-NO | - | - | SPST | - | 4.5ms | 2.5ms | - | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 47 ~ 58AT | 6A DC | 280V | 400V | 82.55mm | 3.250 82.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRR-129-57-63 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | Axial, Surface Mount | Surface Mount | - | -40°C~125°C | Bulk | 2002 | DRR-129 | Obsolete | 1 (Unlimited) | Axial | Glass Body | - | - | 0.6pF | 100W | unknown | Axial, Flat | 240V | SPST-NO | - | - | SPST | - | 4.5ms | 2.5ms | - | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 57 ~ 63AT | 6A DC | 280V | 400V | 82.55mm | 3.250 82.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRR-129-52-83 Littelfuse Inc. | In Stock | - | Datasheet | - | Axial, Surface Mount | Surface Mount | - | -40°C~125°C | Bulk | 2002 | DRR-129 | Active | 1 (Unlimited) | Axial | Glass Body | 125°C | -40°C | 0.6pF | 100W | - | Axial, Flat | 240V | SPST-NO | - | - | SPST | - | 4.5ms | 2.5ms | 100W | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 52 ~ 83AT | 6A DC | 280V | 400V | 82.55mm | 3.250 82.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRR-129-52-58 Littelfuse Inc. | In Stock | - | Datasheet | - | Axial, Surface Mount | Surface Mount | - | -40°C~125°C | Bulk | 2002 | DRR-129 | Obsolete | 1 (Unlimited) | Axial | Glass Body | 125°C | -40°C | 0.6pF | 100W | - | Axial, Flat | 240V | SPST-NO | - | - | SPST | - | 4.5ms | 2.5ms | 100W | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 52 ~ 58AT | 6A DC | 280V | 400V | 82.55mm | 3.250 82.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRR-129-62-73 Littelfuse Inc. | In Stock | - | Datasheet | - | Axial, Surface Mount | Surface Mount | - | -40°C~125°C | Bulk | 2002 | DRR-129 | Obsolete | 1 (Unlimited) | Axial | Glass Body | - | - | 0.6pF | 100W | unknown | Axial, Flat | 240V | SPST-NO | - | - | SPST | - | 4.5ms | 2.5ms | - | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 62 ~ 73AT | 6A DC | 280V | 400V | 82.55mm | 3.250 82.55mm | - | ROHS3 Compliant | Lead Free |