- Series
- Termination Style
- Operate Range
- Packaging
- Circuit
- Current - Carry
- Current - Switching
- Length - Overall
- Mounting Type
- Operating Temperature
- Size - Body
- Type
Attribute column
Manufacturer
Littelfuse Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Power Rating | Reach Compliance Code | Termination Style | Voltage - Rated AC | Circuit | Throw Configuration | Operate Time | Release Time | Power - Rated | Size - Body | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Length | Length - Overall | Height Above Board | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HA15-2-27-33 Littelfuse Inc. | 910 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | -20°C~125°C | Bulk | 2006 | HA15-2 | - | Active | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -20°C | 0.2pF | 10W | - | Axial | 265V | SPST-NO | SPST | 0.6ms | 0.2ms | 10W | 0.090Diax0.600L 2.28mmx15.24mm | 350mA AC 500mA DC | 27 ~ 33AT | 1.5A DC | 265V | 200V | 40.386mm | 1.590 40.39mm | - | ROHS3 Compliant | - | ||
![]() DRS-50-87-93 Littelfuse Inc. | 155 |
| Datasheet | 20 Weeks | - | Surface Mount | - | -40°C~125°C | Bulk | 2017 | DRS-50 | - | Active | 1 (Unlimited) | - | Glass Body | - | - | - | 0.6pF | - | - | Axial, Flat | - | SPST-NO | - | 4.5ms | 2.5ms | 100W | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 87 ~ 93AT | 6A DC | 280V | 400V | - | 3.250 82.55mm | - | ROHS3 Compliant | - | ||
![]() DRS-50-62-78 Littelfuse Inc. | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | - | -40°C~125°C | Bulk | 2017 | DRS-50 | - | Active | 1 (Unlimited) | - | Glass Body | - | - | - | 0.6pF | - | - | Axial, Flat | - | SPST-NO | - | 4.5ms | 2.5ms | 100W | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 62 ~ 78AT | 6A DC | 280V | 400V | - | 3.250 82.55mm | - | ROHS3 Compliant | - | ||
![]() DRS-DTH-Q2450-1 Littelfuse Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | 2017 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DRS-DTH-Q4413 Littelfuse Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | 2017 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DRS-DTH-Q1412 Littelfuse Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | 2017 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DRS-DTH-Q1133-1 Littelfuse Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | 2017 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DRS-50-57-68 Littelfuse Inc. | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | - | -40°C~125°C | Bulk | 2017 | DRS-50 | - | Active | 1 (Unlimited) | - | Glass Body | - | - | - | 0.6pF | - | - | Axial, Flat | - | SPST-NO | - | 4.5ms | 2.5ms | 100W | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 57 ~ 68AT | 6A DC | 280V | 400V | - | 3.250 82.55mm | - | ROHS3 Compliant | - | ||
![]() DRS-DTH-Q1913 Littelfuse Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | 2017 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FLEX-14-35-40 Littelfuse Inc. | 853 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | -40°C~125°C | Bulk | 2006 | FLEX-14 | - | Active | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -40°C | 0.2pF | 10W | - | Axial | - | SPST-NO | SPST | 0.55ms | 0.2ms | 10W | 0.090Diax0.551L 2.28mmx14.00mm | 350mA AC 500mA DC | 35 ~ 40AT | 1A DC | 140V | 200V | 44.2976mm | 1.744 44.30mm | - | ROHS3 Compliant | - | ||
![]() MDRR-DT-25-30-U Littelfuse Inc. | 20 |
| Datasheet | 27 Weeks | Axial, Through Hole | Through Hole | Axial | -40°C~125°C | Bulk | 2014 | MDRR-DT | - | Active | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -40°C | 1pF | 5W | - | Axial | 175V | SPDT | SPDT | 0.7ms | 1ms | 5W | 0.100Diax0.580L 2.54mmx14.73mm | 180mA AC 250mA DC | 25 ~ 30AT | 1.5A DC | 120V | 175V | 52.4764mm | 2.066 52.48mm | - | ROHS3 Compliant | Lead Free | ||
![]() MISM-3V1R-6-10 Littelfuse Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | - | -40°C~125°C | Tape & Reel (TR) | 2007 | MISM-3V1 | - | Active | 1 (Unlimited) | Axial, Gull Wing | Glass Body | - | 125°C | -40°C | 0.3pF | 10W | - | Gull Wing | 170V | SPST-NO | SPST | 0.45ms | 0.2ms | 10W | 0.071Diax0.276L 1.80mmx7.00mm | 180mA AC 250mA DC | 6 ~ 10AT | 500mA DC | 120V | 170V | 13.716mm | 0.540 13.72mm | 0.090 2.28mm | ROHS3 Compliant | Lead Free | ||
![]() MDCG-4-37-43 Littelfuse Inc. | 890 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | - | -40°C~125°C | Bulk | 2003 | MDCG-4 | - | Active | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -40°C | 0.2pF | 10W | - | Axial | - | SPST-NO | SPST | 0.6ms | 0.2ms | 10W | 0.090Diax0.600L 2.28mmx15.24mm | 350mA AC 500mA DC | 37 ~ 43AT | 1.2A DC | 140V | 200V | 40.386mm | 1.590 40.39mm | - | ROHS3 Compliant | - | ||
![]() DRS-DTH-45-50 Littelfuse Inc. | 10 |
| Datasheet | 29 Weeks | - | Through Hole | - | -20°C~125°C | Bulk | 2017 | DRS-DTH | - | Active | Not Applicable | - | Glass Body | - | - | - | 2pF | - | - | Axial | - | SPDT | - | 4.5ms | 7ms | 30W | 0.210Diax1.500L 5.33mmx38.10mm | 350mA AC 500mA DC | 45 ~ 50AT | 3A DC | 350V | 500V | - | 3.375 85.73mm | - | ROHS3 Compliant | - | ||
![]() MLRR-3-17-28 Littelfuse Inc. | 606 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | - | -40°C~125°C | Bulk | 2003 | MLRR-3 | - | Active | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -40°C | 0.4pF | 20W | - | Axial | 200V | SPST-NO | SPST | 0.7ms | 0.2ms | 20W | 0.105Diax0.600L 2.66mmx15.24mm | 700mA AC 1A DC | 17 ~ 28AT | 1.2A DC | 140V | 200V | 56.642mm | 2.230 56.64mm | - | ROHS3 Compliant | - | ||
![]() MDRR-DT-20-25-U Littelfuse Inc. | 5000 |
| Datasheet | 17 Weeks | Axial, Through Hole | Through Hole | - | -40°C~125°C | Bulk | 2003 | MDRR-DT | - | Active | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -40°C | 1pF | 5W | - | Axial | 175V | SPDT | SPDT | 0.7ms | 1ms | 5W | 0.100Diax0.580L 2.54mmx14.73mm | 180mA AC 250mA DC | 20 ~ 25AT | 1.5A DC | 120V | 175V | 52.4764mm | 2.066 52.48mm | - | ROHS3 Compliant | Lead Free | ||
![]() MLRR-3-27-48 Littelfuse Inc. | 915 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | - | -40°C~125°C | Bulk | 2003 | MLRR-3 | - | Active | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -40°C | 0.4pF | 20W | - | Axial | - | SPST-NO | SPST | 0.7ms | 0.2ms | 20W | 0.105Diax0.600L 2.66mmx15.24mm | 700mA AC 1A DC | 27 ~ 48AT | 1.2A DC | 140V | 200V | 56.642mm | 2.230 56.64mm | - | ROHS3 Compliant | - | ||
![]() MDRR-DT-20-35-U Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | - | -40°C~125°C | Bulk | 2011 | MDRR-DT | e3 | Active | 1 (Unlimited) | - | Glass Body | Tin (Sn) | - | - | 1pF | - | unknown | Axial | - | SPDT | - | 0.7ms | 1ms | 5W | 0.100Diax0.580L 2.54mmx14.73mm | 180mA AC 250mA DC | 20 ~ 35AT | 1.5A DC | 120V | 175V | - | 2.066 52.48mm | - | ROHS3 Compliant | Lead Free | ||
![]() MDSM-DTB-10-15 Littelfuse Inc. | 28 |
| Datasheet | 29 Weeks | Surface Mount | Surface Mount | - | -40°C~125°C | Bulk | 2007 | MDSM-DT | - | Active | 1 (Unlimited) | Gull Wing | Glass Body | - | 125°C | -40°C | 1pF | 5W | - | Gull Wing | - | SPDT | SPDT | 0.7ms | 1ms | 5W | 0.100Diax0.580L 2.54mmx14.73mm | 180mA AC 250mA DC | 10 ~ 15AT | 1.5A DC | 120V | 175V | 25.4mm | 1.000 25.40mm | 0.101 2.56mm | ROHS3 Compliant | - | ||
![]() HA15-2-12-23 Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | -20°C~125°C | Bulk | 2006 | HA15-2 | - | Active | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -20°C | 0.2pF | 10W | - | Axial | 265V | SPST-NO | SPST | 0.6ms | 0.2ms | 10W | 0.090Diax0.600L 2.28mmx15.24mm | 300mA AC 400mA DC | 12 ~ 23AT | 1.4A DC | 265V | 200V | 40.386mm | 1.590 40.39mm | - | ROHS3 Compliant | - |