- Series
- Termination Style
- Operate Range
- Packaging
- Circuit
- Current - Carry
- Current - Switching
- Length - Overall
- Mounting Type
- Operating Temperature
- Size - Body
- Type
Attribute column
Manufacturer
Littelfuse Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Power Rating | Termination Style | Voltage - Rated AC | Circuit | Throw Configuration | Contact Current Rating | Operate Time | Release Time | Power - Rated | Size - Body | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Length | Length - Overall | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MARR-5-47-53 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | -75°C~125°C | Bulk | - | MARR-5 | Active | 1 (Unlimited) | - | Glass Body | - | - | 0.2pF | - | Axial | - | SPST-NO | - | - | 0.75ms | 0.3ms | 10W | 0.105Diax0.775L 2.66mmx19.69mm | 350mA AC 500mA DC | 47 ~ 53AT | 1.3A DC | 265V | 1000V | - | 2.235 56.77mm | ROHS3 Compliant | Lead Free | ||
![]() MARR-5-52-63 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | -75°C~125°C | Bulk | - | MARR-5 | Active | 1 (Unlimited) | - | Glass Body | - | - | 0.2pF | - | Axial | - | SPST-NO | - | - | 0.75ms | 0.3ms | 10W | 0.105Diax0.775L 2.66mmx19.69mm | 350mA AC 500mA DC | 52 ~ 63AT | 1.3A DC | 265V | 1000V | - | 2.235 56.77mm | ROHS3 Compliant | Lead Free | ||
![]() MDRR-DT-40-45-F Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | -40°C~125°C | Bulk | - | MDRR-DT | Active | 1 (Unlimited) | - | Glass Body | - | - | 1pF | - | Axial | - | SPDT | - | - | 0.7ms | 1ms | 5W | 0.100Diax0.580L 2.54mmx14.73mm | 180mA AC 250mA DC | 40 ~ 45AT | 1.5A DC | 120V | 175V | - | 2.034 51.66mm | ROHS3 Compliant | Lead Free | ||
![]() MDRR-DT-25-40-F Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | -40°C~125°C | Bulk | - | MDRR-DT | Active | 1 (Unlimited) | - | Glass Body | - | - | 1pF | - | Axial | - | SPDT | - | - | 0.7ms | 1ms | 5W | 0.100Diax0.580L 2.54mmx14.73mm | 180mA AC 250mA DC | 25 ~ 40AT | 1.5A DC | 120V | 175V | - | 2.034 51.66mm | ROHS3 Compliant | Lead Free | ||
![]() MDRR-DT-25-35-U Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | -40°C~125°C | Bulk | - | MDRR-DT | Active | 1 (Unlimited) | - | Glass Body | - | - | 1pF | - | Axial | - | SPDT | - | - | 0.7ms | 1ms | 5W | 0.100Diax0.580L 2.54mmx14.73mm | 180mA AC 250mA DC | 25 ~ 35AT | 1.5A DC | 120V | 175V | - | 2.066 52.48mm | ROHS3 Compliant | Lead Free | ||
![]() MDRR-DT-20-40-F Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | -40°C~125°C | Bulk | - | MDRR-DT | Active | 1 (Unlimited) | - | Glass Body | - | - | 1pF | - | Axial | - | SPDT | - | - | 0.7ms | 1ms | 5W | 0.100Diax0.580L 2.54mmx14.73mm | 180mA AC 250mA DC | 20 ~ 40AT | 1.5A DC | 120V | 175V | - | 2.034 51.66mm | ROHS3 Compliant | Lead Free | ||
![]() MRPR-8-12-18 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | -20°C~125°C | Bulk | - | MRPR-8 | Active | 1 (Unlimited) | - | Glass Body | - | - | 0.2pF | - | Axial | - | SPST-NO | - | - | 0.75ms | 0.3ms | 50W | 0.112Diax0.800L 2.84mmx20.32mm | 700mA AC 1A DC | 12 ~ 18AT | 2.5A DC | 265V | 250V | - | 2.230 56.64mm | ROHS3 Compliant | Lead Free | ||
![]() MRPR-3-42-48 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | -40°C~125°C | Bulk | - | MRPR-3 | Obsolete | 1 (Unlimited) | - | Glass Body | - | - | 0.2pF | - | Axial | - | SPST-NO | - | - | 0.75ms | 0.3ms | 50W | 0.112Diax0.775L 2.84mmx19.69mm | 1.1A AC 1.5A DC | 42 ~ 48AT | 3A DC | 140V | 200V | - | 2.230 56.64mm | ROHS3 Compliant | Lead Free | ||
![]() MRPR-8-22-28 Littelfuse Inc. | In Stock | - | Datasheet | 13 Weeks | Axial, Through Hole | Through Hole | -20°C~125°C | Bulk | 2004 | MRPR-8 | Obsolete | 1 (Unlimited) | Axial | Glass Body | 125°C | -20°C | 0.2pF | 50W | Axial | 265V | SPST-NO | SPST | - | 0.75ms | 0.3ms | 50W | 0.112Diax0.800L 2.84mmx20.32mm | 700mA AC 1A DC | 22 ~ 28AT | 2.5A DC | 265V | 250V | 56.642mm | 2.230 56.64mm | ROHS3 Compliant | Lead Free | ||
![]() MARR-5-32-43 Littelfuse Inc. | In Stock | - | Datasheet | - | Axial | Through Hole | -75°C~125°C | Bulk | - | MARR-5 | Active | 1 (Unlimited) | Axial | Glass Body | - | - | 0.2pF | - | Axial | - | SPST-NO | SPST | - | 0.75ms | 0.3ms | 10W | 0.105Diax0.775L 2.66mmx19.69mm | 350mA AC 500mA DC | 32 ~ 43AT | 1.3A DC | 265V | 1000V | - | 2.235 56.77mm | ROHS3 Compliant | Lead Free | ||
![]() MRPR-8-17-33 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | -20°C~125°C | Bulk | - | MRPR-8 | Active | 1 (Unlimited) | - | Glass Body | - | - | 0.2pF | - | Axial | - | SPST-NO | - | - | 0.75ms | 0.3ms | 50W | 0.112Diax0.800L 2.84mmx20.32mm | 700mA AC 1A DC | 17 ~ 33AT | 2.5A DC | 265V | 250V | - | 2.230 56.64mm | ROHS3 Compliant | Lead Free | ||
![]() MRPR-8-32-48 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | -20°C~125°C | Bulk | - | MRPR-8 | Active | 1 (Unlimited) | - | Glass Body | - | - | 0.2pF | - | Axial | - | SPST-NO | - | - | 0.75ms | 0.3ms | 50W | 0.112Diax0.800L 2.84mmx20.32mm | 700mA AC 1A DC | 32 ~ 48AT | 2.5A DC | 265V | 250V | - | 2.230 56.64mm | ROHS3 Compliant | Lead Free | ||
![]() MRPR-3-12-18 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | -40°C~125°C | Bulk | 2006 | MRPR-3 | Obsolete | 1 (Unlimited) | Axial | Glass Body | 125°C | -40°C | 0.2pF | 50W | Axial | - | SPST-NO | SPST | - | 0.75ms | 0.3ms | 50W | 0.112Diax0.775L 2.84mmx19.69mm | 1.1A AC 1.5A DC | 12 ~ 18AT | 3A DC | 140V | 200V | 56.642mm | 2.230 56.64mm | ROHS3 Compliant | - | ||
![]() MDSR-4-22-38 Littelfuse Inc. | 2514 | - | Datasheet | 13 Weeks | - | Through Hole | -40°C~125°C | Bulk | 2003 | MDSR-4 | Active | 1 (Unlimited) | - | Glass Body | - | - | 0.2pF | - | Axial | - | SPST-NO | - | 500mA | 0.6ms | 0.2ms | 10W | 0.090Diax0.600L 2.28mmx15.24mm | 500mA DC | 22 ~ 38AT | 1.2A DC | - | 200V | - | 1.590 40.39mm | ROHS3 Compliant | - | ||
![]() DRT-DTH-60-80 Littelfuse Inc. | In Stock | - | Datasheet | - | Axial, Through Hole | Through Hole | -20°C~125°C | Bulk | 2002 | DRT-DTH | Obsolete | 1 (Unlimited) | Axial | Glass Body | 125°C | -20°C | 2pF | 50W | Axial | 500V | SPDT | SPDT | - | 5.5ms | 8ms | 50W | 0.210Diax1.500L 5.33mmx38.10mm | 1A AC 1.5A DC | 60 ~ 80AT | 2A DC | 350V | 500V | 85.725mm | 3.375 85.73mm | ROHS3 Compliant | Lead Free | ||
![]() HA15-2-22-33 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | -20°C~125°C | Bulk | 2006 | HA15-2 | Active | 1 (Unlimited) | Axial | Glass Body | 125°C | -20°C | 0.2pF | 10W | Axial | 265V | SPST-NO | SPST | - | 0.6ms | 0.2ms | 10W | 0.090Diax0.600L 2.28mmx15.24mm | 350mA AC 500mA DC | 22 ~ 33AT | 1.5A DC | 265V | 200V | 40.386mm | 1.590 40.39mm | ROHS3 Compliant | - | ||
![]() DRR-DTH-50-60 Littelfuse Inc. | In Stock | - | Datasheet | 22 Weeks | Axial, Through Hole | Through Hole | -20°C~125°C | Bulk | 2002 | DRR-DTH | Obsolete | 1 (Unlimited) | Axial | Glass Body | 125°C | -20°C | 2pF | 30W | Axial | 500V | SPDT | SPDT | - | 4.5ms | 7ms | 30W | 0.210Diax1.500L 5.33mmx38.10mm | 350mA AC 500mA DC | 50 ~ 60AT | 3A DC | 350V | 500V | 85.725mm | 3.375 85.73mm | ROHS3 Compliant | Lead Free | ||
![]() DRR-DTH-50-75 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | Axial, Through Hole | Through Hole | -20°C~125°C | Bulk | 2002 | DRR-DTH | Obsolete | 1 (Unlimited) | Axial | Glass Body | 125°C | -20°C | 2pF | 30W | Axial | 500V | SPDT | SPDT | - | 4.5ms | 7ms | 30W | 0.210Diax1.500L 5.33mmx38.10mm | 350mA AC 500mA DC | 50 ~ 75AT | 3A DC | 350V | 500V | 85.725mm | 3.375 85.73mm | ROHS3 Compliant | Lead Free | ||
![]() HA15-2-12-38 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | -20°C~125°C | Bulk | 2006 | HA15-2 | Active | 1 (Unlimited) | Axial | Glass Body | 125°C | -20°C | 0.2pF | 10W | Axial | 265V | SPST-NO | SPST | - | 0.6ms | 0.2ms | 10W | 0.090Diax0.600L 2.28mmx15.24mm | 300mA AC 400mA DC | 12 ~ 38AT | 1.4A DC | 265V | 200V | 40.386mm | 1.590 40.39mm | ROHS3 Compliant | - | ||
![]() DRT-DTH-95-100 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | -20°C~125°C | Bulk | 2001 | DRT-DTH | Obsolete | 1 (Unlimited) | - | Glass Body | - | - | 2pF | - | Axial | - | SPDT | - | - | 5.5ms | 8ms | 50W | 0.210Diax1.500L 5.33mmx38.10mm | 1A AC 1.5A DC | 95 ~ 100AT | 2A DC | 350V | 500V | - | 3.375 85.73mm | ROHS3 Compliant | Lead Free |