- Series
- Termination Style
- Operate Range
- Packaging
- Circuit
- Current - Carry
- Current - Switching
- Length - Overall
- Mounting Type
- Operating Temperature
- Size - Body
- Type
Attribute column
Manufacturer
Littelfuse Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Power Rating | Voltage - Rated DC | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Circuit | Throw Configuration | Operate Time | Release Time | Power - Rated | Size - Body | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Length | Length - Overall | Height Above Board | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRT-DTH-80-85 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | - | - | -20°C~125°C | Bulk | - | DRT-DTH | Obsolete | 1 (Unlimited) | - | Glass Body | - | - | 2pF | - | 500V | - | 1.5A | Axial | - | SPDT | SPDT | 5.5ms | 8ms | 50W | 0.210Diax1.500L 5.33mmx38.10mm | 1A AC 1.5A DC | 80 ~ 85AT | 2A DC | 350V | 500V | 39.4mm | 3.375 85.73mm | - | ROHS3 Compliant | Lead Free | ||
![]() 59045-1-U-00-0 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Molded | 2 | -40°C~105°C | Bulk | 2015 | 59045 | Active | 1 (Unlimited) | PC Pin | Molded Body | - | - | 0.3pF | 10W | - | unknown | - | PC Pin | - | SPST-NO | SPST | 1ms | - | - | 0.700Lx0.130W x 0.170 H 17.78mmx3.30mmx4.32mm | 350mA AC 500mA DC | 25 ~ 30AT | 1.2A DC | 140V | 200V | 17.78mm | 0.700 17.78mm | 0.170 4.33mm | ROHS3 Compliant | - | ||
![]() DRR-129-112-118 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | - | - | -40°C~125°C | Bulk | - | DRR-129 | Active | 1 (Unlimited) | - | Glass Body | - | - | 0.6pF | - | - | - | - | Axial, Flat | - | SPST-NO | - | 4.5ms | 2.5ms | 100W | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 112 ~ 118AT | 6A DC | 280V | 400V | - | 3.250 82.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRR-129-62-88 Littelfuse Inc. | In Stock | - | Datasheet | - | Axial | Surface Mount | - | - | -40°C~125°C | Bulk | - | DRR-129 | Active | 1 (Unlimited) | Axial | Glass Body | - | - | 0.6pF | - | - | - | - | Axial, Flat | - | SPST-NO | SPST | 4.5ms | 2.5ms | 100W | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 62 ~ 88AT | 6A DC | 280V | 400V | - | 3.250 82.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRR-129-107-113 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | - | - | -40°C~125°C | Bulk | - | DRR-129 | Active | 1 (Unlimited) | - | Glass Body | - | - | 0.6pF | - | - | - | - | Axial, Flat | - | SPST-NO | - | 4.5ms | 2.5ms | 100W | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 107 ~ 113AT | 6A DC | 280V | 400V | - | 3.250 82.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRR-129-72-88 Littelfuse Inc. | In Stock | - | Datasheet | - | Axial | Surface Mount | - | - | -40°C~125°C | Bulk | - | DRR-129 | Active | 1 (Unlimited) | Axial | Glass Body | - | - | 0.6pF | - | - | - | - | Axial, Flat | - | SPST-NO | SPST | 4.5ms | 2.5ms | 100W | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 72 ~ 88AT | 6A DC | 280V | 400V | - | 3.250 82.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRR-129-77-93 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | - | - | -40°C~125°C | Bulk | - | DRR-129 | Active | 1 (Unlimited) | - | Glass Body | - | - | 0.6pF | - | - | - | - | Axial, Flat | - | SPST-NO | - | 4.5ms | 2.5ms | 100W | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 77 ~ 93AT | 6A DC | 280V | 400V | - | 3.250 82.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRR-129-52-103 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | - | - | -40°C~125°C | Bulk | - | DRR-129 | Active | 1 (Unlimited) | - | Glass Body | - | - | 0.6pF | - | - | - | - | Axial, Flat | - | SPST-NO | - | 4.5ms | 2.5ms | 100W | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 52 ~ 103AT | 6A DC | 280V | 400V | - | 3.250 82.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() MDSM-10B-20-25 Littelfuse Inc. | 20 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | - | - | -40°C~125°C | Bulk | 2015 | MDSM-10 | Active | 1 (Unlimited) | Axial, Gull Wing | Glass Body | 125°C | -40°C | 0.2pF | 10W | - | - | - | Gull Wing | 200V | SPST-NO | SPST | 0.5ms | 0.1ms | 10W | 0.071Diax0.400L 1.80mmx10.16mm | 350mA AC 500mA DC | 20 ~ 25AT | 1A DC | 140V | 200V | 15.621mm | 0.615 15.62mm | 0.079 2.00mm | ROHS3 Compliant | - | ||
![]() MRPR-20-27-33 Littelfuse Inc. | 39 |
| Datasheet | 18 Weeks | - | Through Hole | - | - | -20°C~125°C | Bulk | 2016 | MRPR-20 | Active | 1 (Unlimited) | - | Glass Body | - | - | 0.2pF | - | - | - | - | Axial | - | SPST-NO | - | 0.75ms | 0.3ms | 50W | 0.112Diax0.800L 2.84mmx20.32mm | 1.1A AC 1.5A DC | 27 ~ 33AT | 3A DC | 265V | 250V | - | 2.230 56.64mm | - | ROHS3 Compliant | - | ||
![]() MASM-14R-15-20 Littelfuse Inc. | 1617 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | MASM-14 | Active | 1 (Unlimited) | Gull Wing | Glass Body | 125°C | -40°C | 0.3pF | 10W | - | - | - | Gull Wing | - | SPST-NO | SPST | 0.6ms | 0.2ms | 10W | 0.090Diax0.551L 2.28mmx14.00mm | 350mA AC 500mA DC | 15 ~ 20AT | 1A DC | 140V | 200V | 19.304mm | 0.760 19.30mm | 0.112 2.85mm | ROHS3 Compliant | - | ||
![]() MLRR-3-10-15 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | - | - | -40°C~125°C | Bulk | - | MLRR-3 | Active | 1 (Unlimited) | - | Glass Body | - | - | 0.4pF | - | - | - | - | Axial | - | SPST-NO | - | 0.7ms | 0.2ms | 20W | 0.105Diax0.600L 2.66mmx15.24mm | 700mA AC 1A DC | 10 ~ 15AT | 1.2A DC | 140V | 200V | - | 2.230 56.64mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRR-129-77-98 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | - | - | -40°C~125°C | Bulk | - | DRR-129 | Active | 1 (Unlimited) | - | Glass Body | - | - | 0.6pF | - | - | - | - | Axial, Flat | - | SPST-NO | - | 4.5ms | 2.5ms | 100W | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 77 ~ 98AT | 6A DC | 280V | 400V | - | 3.250 82.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRR-129-77-108 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | - | - | -40°C~125°C | Bulk | - | DRR-129 | Active | 1 (Unlimited) | - | Glass Body | - | - | 0.6pF | - | - | - | - | Axial, Flat | - | SPST-NO | - | 4.5ms | 2.5ms | 100W | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 77 ~ 108AT | 6A DC | 280V | 400V | - | 3.250 82.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRR-129-92-98 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | - | - | -40°C~125°C | Bulk | - | DRR-129 | Obsolete | 1 (Unlimited) | - | Glass Body | - | - | 0.6pF | - | - | - | - | Axial, Flat | - | SPST-NO | - | 4.5ms | 2.5ms | 100W | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 92 ~ 98AT | 6A DC | 280V | 400V | - | 3.250 82.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRR-129-97-113 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | - | - | -40°C~125°C | Bulk | - | DRR-129 | Active | 1 (Unlimited) | - | Glass Body | - | - | 0.6pF | - | - | - | - | Axial, Flat | - | SPST-NO | - | 4.5ms | 2.5ms | 100W | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 97 ~ 113AT | 6A DC | 280V | 400V | - | 3.250 82.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRR-129-72-83 Littelfuse Inc. | In Stock | - | Datasheet | - | Axial, Surface Mount | Surface Mount | - | - | -40°C~125°C | Bulk | 2002 | DRR-129 | Obsolete | 1 (Unlimited) | Axial | Glass Body | 125°C | -40°C | 0.6pF | 100W | - | - | - | Axial, Flat | 240V | SPST-NO | SPST | 4.5ms | 2.5ms | 100W | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 72 ~ 83AT | 6A DC | 280V | 400V | 82.55mm | 3.250 82.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRR-DTH-40-45 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | - | - | -20°C~125°C | Bulk | - | DRR-DTH | Obsolete | 1 (Unlimited) | - | Glass Body | - | - | 2pF | - | 50V | - | 500mA | Axial | - | SPDT | SPDT | 4.5ms | 7ms | 30W | 0.210Diax1.500L 5.33mmx38.10mm | 350mA AC 500mA DC | 40 ~ 45AT | 3A DC | 350V | 500V | 38.1mm | 3.375 85.73mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRR-129-0-37 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | - | - | -40°C~125°C | Bulk | - | DRR-129 | Active | 1 (Unlimited) | - | Glass Body | - | - | 0.6pF | - | - | - | - | Axial, Flat | - | SPST-NO | - | 4.5ms | 2.5ms | 100W | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 0 ~ 37AT | 6A DC | 280V | 400V | - | 3.250 82.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRR-129-102-108 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | - | - | -40°C~125°C | Bulk | - | DRR-129 | Active | 1 (Unlimited) | - | Glass Body | - | - | 0.6pF | - | - | - | - | Axial, Flat | - | SPST-NO | - | 4.5ms | 2.5ms | 100W | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 102 ~ 108AT | 6A DC | 280V | 400V | - | 3.250 82.55mm | - | ROHS3 Compliant | Lead Free |