- Series
- Termination Style
- Operate Range
- Packaging
- Circuit
- Current - Carry
- Current - Switching
- Length - Overall
- Mounting Type
- Operating Temperature
- Size - Body
- Type
Attribute column
Manufacturer
Littelfuse Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Power Rating | Reach Compliance Code | Termination Style | Body Breadth | Circuit | Throw Configuration | Response Time | Operate Time | Release Time | Power - Rated | Size - Body | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Length | Body Height | Length - Overall | Height Above Board | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 59050-2-T-00-0 Littelfuse Inc. | In Stock | - | - | - | Through Hole | Through Hole | Molded | 2 | -20°C~105°C | Bulk | 2004 | 59050 | Active | 1 (Unlimited) | PC Pin | Molded Body | - | - | LG-MAX, WD-MAX | 0.2pF | 10W | unknown | PC Pin | 4.57 mm | SPST-NO | SPST | 1000 μs | 1ms | - | - | 0.900Lx0.170W x 0.180 H 22.86mmx4.32mmx4.57mm | 300mA AC 400mA DC | 17 ~ 23AT | 1.4A DC | 265V | 300V | 22.86mm | 6.73mm | 0.900 22.86mm | 0.180 4.57mm | ROHS3 Compliant | - | ||
![]() MASM-14R-8-10 Littelfuse Inc. | 2255 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | MASM-14 | Active | 1 (Unlimited) | Gull Wing | Glass Body | 125°C | -40°C | - | 0.3pF | 10W | - | Gull Wing | - | SPST-NO | SPST | - | 0.6ms | 0.2ms | 10W | 0.090Diax0.551L 2.28mmx14.00mm | 350mA AC 500mA DC | 8 ~ 10AT | 1A DC | 140V | 200V | 19.304mm | - | 0.760 19.30mm | 0.112 2.85mm | ROHS3 Compliant | - | ||
![]() MRPR-20-32-38 Littelfuse Inc. | 30 |
| Datasheet | 18 Weeks | - | Through Hole | - | - | -20°C~125°C | Bulk | 2016 | MRPR-20 | Active | 1 (Unlimited) | - | Glass Body | - | - | - | 0.2pF | - | - | Axial | - | SPST-NO | - | - | 0.75ms | 0.3ms | 50W | 0.112Diax0.800L 2.84mmx20.32mm | 1.1A AC 1.5A DC | 32 ~ 38AT | 3A DC | 265V | 250V | - | - | 2.230 56.64mm | - | ROHS3 Compliant | - | ||
![]() DRS-DTH-60-65 Littelfuse Inc. | 1906 |
| Datasheet | - | - | Through Hole | - | - | -20°C~125°C | Bulk | 2017 | DRS-DTH | Preliminary | - | - | Glass Body | - | - | - | 2pF | - | - | Axial | - | SPDT | - | - | 4.5ms | 7ms | 30W | 0.210Diax1.500L 5.33mmx38.10mm | 350mA AC 500mA DC | 60 ~ 65AT | 3A DC | 350V | 500V | - | - | 3.375 85.73mm | - | ROHS3 Compliant | - | ||
![]() DRS-DTH-70-80 Littelfuse Inc. | 7 |
| Datasheet | - | - | Through Hole | - | - | -20°C~125°C | Bulk | 2017 | DRS-DTH | Preliminary | - | - | Glass Body | - | - | - | 2pF | - | - | Axial | - | SPDT | - | - | 4.5ms | 7ms | 30W | 0.210Diax1.500L 5.33mmx38.10mm | 350mA AC 500mA DC | 70 ~ 80AT | 3A DC | 350V | 500V | - | - | 3.375 85.73mm | - | ROHS3 Compliant | - | ||
![]() DRS-50-42-53 Littelfuse Inc. | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | - | - | -40°C~125°C | Bulk | 2017 | DRS-50 | Active | 1 (Unlimited) | - | Glass Body | - | - | - | 0.6pF | - | - | Axial, Flat | - | SPST-NO | - | - | 4.5ms | 2.5ms | 100W | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 42 ~ 53AT | 6A DC | 280V | 400V | - | - | 3.250 82.55mm | - | ROHS3 Compliant | - | ||
![]() MVSR-20-27-33 Littelfuse Inc. | 7 |
| Datasheet | 27 Weeks | - | Through Hole | - | - | -75°C~125°C | Bulk | 2017 | MVSR-20 | Active | 1 (Unlimited) | - | Glass Body | - | - | - | 0.2pF | - | - | Axial | - | SPST-NO | - | - | 0.75ms | 0.3ms | 10W | 0.105Diax0.775L 2.66mmx19.69mm | 350mA AC 500mA DC | 27 ~ 33AT | 1.3A DC | 265V | 1000V | - | - | 2.235 56.77mm | - | ROHS3 Compliant | - | ||
![]() MVSR-20-12-18 Littelfuse Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | - | - | -75°C~125°C | Bulk | 2017 | MVSR-20 | Active | 1 (Unlimited) | - | Glass Body | - | - | - | 0.2pF | - | - | Axial | - | SPST-NO | - | - | 0.75ms | 0.3ms | 10W | 0.105Diax0.775L 2.66mmx19.69mm | 350mA AC 500mA DC | 12 ~ 18AT | 1.3A DC | 265V | 1000V | - | - | 2.235 56.77mm | - | ROHS3 Compliant | - | ||
![]() DRS-DTH-40-45 Littelfuse Inc. | 37 |
| Datasheet | - | - | Through Hole | - | - | -20°C~125°C | Bulk | 2017 | DRS-DTH | Preliminary | - | - | Glass Body | - | - | - | 2pF | - | - | Axial | - | SPDT | - | - | 4.5ms | 7ms | 30W | 0.210Diax1.500L 5.33mmx38.10mm | 350mA AC 500mA DC | 40 ~ 45AT | 3A DC | 350V | 500V | - | - | 3.375 85.73mm | - | ROHS3 Compliant | - | ||
![]() DRS-DTH-70-75 Littelfuse Inc. | 7 |
| Datasheet | - | - | Through Hole | - | - | -20°C~125°C | Bulk | 2017 | DRS-DTH | Preliminary | - | - | Glass Body | - | - | - | 2pF | - | - | Axial | - | SPDT | - | - | 4.5ms | 7ms | 30W | 0.210Diax1.500L 5.33mmx38.10mm | 350mA AC 500mA DC | 70 ~ 75AT | 3A DC | 350V | 500V | - | - | 3.375 85.73mm | - | ROHS3 Compliant | - | ||
![]() MVSR-20-17-28 Littelfuse Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | - | - | -75°C~125°C | Bulk | 2017 | MVSR-20 | Active | 1 (Unlimited) | - | Glass Body | - | - | - | 0.2pF | - | - | Axial | - | SPST-NO | - | - | 0.75ms | 0.3ms | 10W | 0.105Diax0.775L 2.66mmx19.69mm | 350mA AC 500mA DC | 17 ~ 28AT | 1.3A DC | 265V | 1000V | - | - | 2.235 56.77mm | - | ROHS3 Compliant | - | ||
![]() DRS-50-77-83 Littelfuse Inc. | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | - | - | -40°C~125°C | Bulk | 2017 | DRS-50 | Active | 1 (Unlimited) | - | Glass Body | - | - | - | 0.6pF | - | - | Axial, Flat | - | SPST-NO | - | - | 4.5ms | 2.5ms | 100W | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 77 ~ 83AT | 6A DC | 280V | 400V | - | - | 3.250 82.55mm | - | ROHS3 Compliant | - | ||
![]() DRS-DTH-50-55 Littelfuse Inc. | 7 |
| Datasheet | - | - | Through Hole | - | - | -20°C~125°C | Bulk | 2017 | DRS-DTH | Preliminary | - | - | Glass Body | - | - | - | 2pF | - | - | Axial | - | SPDT | - | - | 4.5ms | 7ms | 30W | 0.210Diax1.500L 5.33mmx38.10mm | 350mA AC 500mA DC | 50 ~ 55AT | 3A DC | 350V | 500V | - | - | 3.375 85.73mm | - | ROHS3 Compliant | - | ||
![]() DRS-DTH-85-90 Littelfuse Inc. | 7 |
| Datasheet | - | - | Through Hole | - | - | -20°C~125°C | Bulk | 2017 | DRS-DTH | Preliminary | - | - | Glass Body | - | - | - | 2pF | - | - | Axial | - | SPDT | - | - | 4.5ms | 7ms | 30W | 0.210Diax1.500L 5.33mmx38.10mm | 350mA AC 500mA DC | 85 ~ 90AT | 3A DC | 350V | 500V | - | - | 3.375 85.73mm | - | ROHS3 Compliant | - | ||
![]() DRS-DTH-90-95 Littelfuse Inc. | 7 |
| Datasheet | - | - | Through Hole | - | - | -20°C~125°C | Bulk | 2017 | DRS-DTH | Preliminary | - | - | Glass Body | - | - | - | 2pF | - | - | Axial | - | SPDT | - | - | 4.5ms | 7ms | 30W | 0.210Diax1.500L 5.33mmx38.10mm | 350mA AC 500mA DC | 90 ~ 95AT | 3A DC | 350V | 500V | - | - | 3.375 85.73mm | - | ROHS3 Compliant | - | ||
![]() MDSR-4-7-18 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | - | - | -40°C~125°C | Bulk | - | MDSR-4 | Active | 1 (Unlimited) | - | Glass Body | - | - | - | 0.2pF | - | - | Axial | - | SPST-NO | - | - | 0.6ms | 0.2ms | 10W | 0.090Diax0.600L 2.28mmx15.24mm | 500mA DC | 7 ~ 18AT | 1.2A DC | - | 200V | - | - | 1.590 40.39mm | - | ROHS3 Compliant | Lead Free | ||
![]() MDSR-4-7-13 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | - | - | -40°C~125°C | Bulk | - | MDSR-4 | Active | 1 (Unlimited) | - | Glass Body | - | - | - | 0.2pF | - | - | Axial | - | SPST-NO | - | - | 0.6ms | 0.2ms | 10W | 0.090Diax0.600L 2.28mmx15.24mm | 500mA DC | 7 ~ 13AT | 1.2A DC | - | 200V | - | - | 1.590 40.39mm | - | ROHS3 Compliant | Lead Free | ||
![]() MDSR-4-17-33 Littelfuse Inc. | In Stock | - | Datasheet | - | Axial | Through Hole | - | - | -40°C~125°C | Bulk | - | MDSR-4 | Active | 1 (Unlimited) | Axial | Glass Body | - | - | - | 0.2pF | - | - | Axial | - | SPST-NO | SPST | - | 0.6ms | 0.2ms | 10W | 0.090Diax0.600L 2.28mmx15.24mm | 500mA DC | 17 ~ 33AT | 1.2A DC | - | 200V | - | - | 1.590 40.39mm | - | ROHS3 Compliant | Lead Free | ||
![]() MRPR-20-12-18 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | -20°C~125°C | Bulk | 2016 | MRPR-20 | Active | 1 (Unlimited) | Axial | Glass Body | 125°C | -20°C | - | 0.2pF | 50W | - | Axial | - | SPST-NO | SPST | - | 0.75ms | 0.3ms | 50W | 0.112Diax0.800L 2.84mmx20.32mm | 1.1A AC 1.5A DC | 12 ~ 18AT | 3A DC | 265V | 250V | 56.642mm | - | 2.230 56.64mm | - | ROHS3 Compliant | - | ||
![]() MLRR-3-42-48 Littelfuse Inc. | 39 |
| - | 13 Weeks | Through Hole | Through Hole | - | - | -40°C~125°C | Bulk | 2003 | MLRR-3 | Active | 1 (Unlimited) | Axial | Glass Body | 125°C | -40°C | - | 0.4pF | 20W | - | Axial | - | SPST-NO | SPST | - | 0.7ms | 0.2ms | 20W | 0.105Diax0.600L 2.66mmx15.24mm | 700mA AC 1A DC | 42 ~ 48AT | 1.2A DC | 140V | 200V | 56.642mm | - | 2.230 56.64mm | - | ROHS3 Compliant | - |