- Series
- Termination Style
- Operate Range
- Packaging
- Circuit
- Current - Carry
- Current - Switching
- Length - Overall
- Mounting Type
- Operating Temperature
- Size - Body
- Type
Attribute column
Manufacturer
Littelfuse Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Power Rating | Voltage - Rated DC | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Breadth | Output Type | Circuit | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Nominal Supply Current | Throw Configuration | Contact Current Rating | Response Time | Contact Current(AC)-Max | Operate Time | Release Time | Contact (DC) Max Rating R Load | Sensing Method | Contact Voltage(AC)-Max | Power - Rated | Size - Body | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Pull-in Value-Max | Pull-in Value-Min | Resonant Frequency-Nom | Height | Length | Width | Body Height | Length - Overall | Height Above Board | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLRR-3-17-23 Littelfuse Inc. | 3 |
| Datasheet | 13 Weeks | Axial, Through Hole | Through Hole | - | - | -40°C~125°C | Bulk | 2003 | MLRR-3 | - | - | Active | 1 (Unlimited) | Axial | Glass Body | - | - | 125°C | -40°C | 0.4pF | 20W | - | - | - | Axial | - | - | - | SPST-NO | - | - | - | - | SPST | 1A | - | - | 0.7ms | 0.2ms | - | - | - | 20W | 0.105Diax0.600L 2.66mmx15.24mm | 700mA AC 1A DC | 17 ~ 23AT | 1.2A DC | 140V | 200V | - | - | - | - | 56.6mm | - | - | 2.230 56.64mm | - | ROHS3 Compliant | Lead Free | ||
![]() MDRR-DT-15-20-U Littelfuse Inc. | 43 |
| Datasheet | 27 Weeks | Axial, Through Hole | Through Hole | - | - | -40°C~125°C | Bulk | 2003 | MDRR-DT | - | - | Active | 1 (Unlimited) | Axial | Glass Body | - | - | 125°C | -40°C | 1pF | 5W | - | - | - | Axial | 175V | - | - | SPDT | - | - | - | - | SPDT | - | - | - | 0.7ms | 1ms | - | - | - | 5W | 0.100Diax0.580L 2.54mmx14.73mm | 180mA AC 250mA DC | 15 ~ 20AT | 1.5A DC | 120V | 175V | - | - | - | - | 52.4764mm | - | - | 2.066 52.48mm | - | ROHS3 Compliant | Lead Free | ||
![]() MITI-3V1-6-12.5 Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Axial, Through Hole | Through Hole | - | 2 | -40°C~125°C | Bulk | - | MITI-3V1 | - | - | Active | 1 (Unlimited) | Axial | Glass Body | - | - | 125°C | -40°C | 0.3pF | 10W | - | - | - | Axial | - | - | - | SPST-NO | - | - | - | - | SPST | 500mA | - | - | 0.45ms | 0.2ms | - | - | - | 10W | 0.071Diax0.276L 1.80mmx7.00mm | 250mA DC | 6 ~ 12AT | 500mA DC | - | 170V | - | - | - | - | 45.9994mm | - | - | 1.811 46.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() MLRR-3-22-38 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | -40°C~125°C | Bulk | 2003 | MLRR-3 | - | - | Active | 1 (Unlimited) | Axial | Glass Body | - | - | 125°C | -40°C | 0.4pF | 20W | - | - | - | Axial | 200V | - | - | SPST-NO | - | - | - | - | SPST | - | - | - | 0.7ms | 0.2ms | - | - | - | 20W | 0.105Diax0.600L 2.66mmx15.24mm | 700mA AC 1A DC | 22 ~ 38AT | 1.2A DC | 140V | 200V | - | - | - | - | 56.642mm | - | - | 2.230 56.64mm | - | ROHS3 Compliant | - | ||
![]() 59166-1-U-00-D Littelfuse Inc. | 25 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | 59166 | - | - | Active | 1 (Unlimited) | Gull Wing | Molded Body | - | - | - | - | 0.3pF | 10W | - | - | - | Gull Wing | - | 2.4 mm | - | SPST-NO | 0.5A | HERMETICALLY SEALED | 200V | - | SPST | - | - | 0.35A | 0.6ms | 0.2ms | - | - | 140V | - | 0.630Lx0.095W x 0.095 H 16.00mmx2.40mmx2.40mm | 350mA AC 500mA DC | 20 ~ 25AT | 800mA DC | 140V | 200V | 25 AT | 20 AT | - | - | 20.447mm | - | 2.51mm | 0.805 20.45mm | 0.099 2.52mm | ROHS3 Compliant | - | ||
![]() MDSR-10-10-25 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | -40°C~125°C | Bulk | 2006 | MDSR-10 | - | yes | Active | 1 (Unlimited) | - | Glass Body | - | - | - | - | 0.2pF | 10W | - | unknown | - | Axial | 200V | - | - | SPST-NO | - | - | - | - | SPST | - | - | - | 0.5ms | 0.1ms | - | - | - | - | 0.071Diax0.400L 1.80mmx10.16mm | 350mA AC 500mA DC | 10 ~ 25AT | 1A DC | 140V | - | - | - | - | - | 40.386mm | - | - | 1.590 40.39mm | - | ROHS3 Compliant | - | ||
![]() 59170-1-T-00-C Littelfuse Inc. | 1137 |
| Datasheet | 16 Weeks | PCB, Surface Mount | Surface Mount | Molded | - | -40°C~125°C | Bulk | 2007 | 59170 | - | - | Active | 1 (Unlimited) | Gull Wing | Molded Body | - | - | - | - | 0.3pF | 10W | - | - | - | Gull Wing | - | 2.29 mm | - | SPST-NO | - | - | - | 500mA | SPST | - | 1000 μs | - | 1ms | 0.5ms | - | - | - | - | 0.450Lx0.090W x 0.090 H 11.43mmx2.29mmx2.29mm | 350mA AC 500mA DC | 15 ~ 20AT | 800mA DC | 140V | 200V | - | - | - | - | 16.256mm | - | 2.29mm | 0.640 16.26mm | 0.095 2.41mm | ROHS3 Compliant | Lead Free | ||
![]() MDCG-4-32-38 Littelfuse Inc. | 62 |
| Datasheet | 13 Weeks | Axial, Through Hole | Through Hole | - | - | -40°C~125°C | Bulk | 2003 | MDCG-4 | e3 | yes | Active | 1 (Unlimited) | - | Glass Body | - | Tin (Sn) | - | - | 0.2pF | 10W | - | unknown | - | Axial | 200V | - | - | SPST-NO | 0.5A | - | - | - | SPST | - | - | 0.35A | 0.6ms | 0.2ms | .5A@200VDC | - | 140V | - | 0.090Diax0.600L 2.28mmx15.24mm | 350mA AC 500mA DC | 32 ~ 38AT | 1.2A DC | 140V | - | 38 AT | 12 AT | 3.9kHz | - | 40.386mm | - | 15.24mm | 1.590 40.39mm | - | ROHS3 Compliant | Lead Free | ||
![]() MRPR-20-27-38 Littelfuse Inc. | 4704 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | -20°C~125°C | Bulk | 2016 | MRPR-20 | - | yes | Active | 1 (Unlimited) | - | Glass Body | - | - | - | - | 0.2pF | 50W | - | unknown | - | Axial | - | - | - | SPST-NO | - | - | - | - | SPST | 1.5A | - | - | 0.75ms | 0.3ms | - | - | - | - | 0.112Diax0.800L 2.84mmx20.32mm | 1.1A AC 1.5A DC | 27 ~ 38AT | 3A DC | 265V | 250V | - | - | - | - | 56.642mm | - | - | 2.230 56.64mm | - | ROHS3 Compliant | - | ||
![]() 59045-1-S-00-0 Littelfuse Inc. | 565 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Molded | 2 | -40°C~105°C | Bulk | 2003 | 59045 | - | - | Active | 1 (Unlimited) | PC Pin | Molded Body | - | - | - | - | 0.3pF | 10W | - | unknown | - | PC Pin | - | - | Voltage | SPST-NO | - | - | - | - | SPST | - | - | - | 1ms | - | - | Magnetic | - | - | 0.700Lx0.130W x 0.170 H 17.78mmx3.30mmx4.32mm | 350mA AC 500mA DC | 15 ~ 20AT | 1.2A DC | 140V | 200V | - | - | - | 4.32mm | 17.78mm | 3.3mm | - | 0.700 17.78mm | 0.170 4.33mm | ROHS3 Compliant | Lead Free | ||
![]() MDSM-4R-32-38 Littelfuse Inc. | 30 |
| Datasheet | - | Surface Mount | Surface Mount | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | MDSM-4 | - | - | Active | 1 (Unlimited) | Axial, Gull Wing | Glass Body | -4Ohm | - | 125°C | -40°C | 0.2pF | 10W | - | - | - | Gull Wing | 200V | - | - | SPST-NO | - | - | - | - | SPST | - | - | - | 0.6ms | 0.2ms | - | - | - | 10W | 0.090Diax0.600L 2.28mmx15.24mm | 350mA AC 500mA DC | 32 ~ 38AT | 1.2A DC | 140V | 200V | - | - | - | - | 19.304mm | - | - | 0.760 19.30mm | 0.112 2.85mm | ROHS3 Compliant | - | ||
![]() MLRR-3-12-28 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | -40°C~125°C | Bulk | 2003 | MLRR-3 | - | - | Active | 1 (Unlimited) | Axial | Glass Body | - | - | 125°C | -40°C | 0.4pF | 20W | - | - | - | Axial | 200V | - | - | SPST-NO | - | - | - | - | SPST | - | - | - | 0.7ms | 0.2ms | - | - | - | 20W | 0.105Diax0.600L 2.66mmx15.24mm | 700mA AC 1A DC | 12 ~ 28AT | 1.2A DC | 140V | 200V | - | - | - | - | 56.642mm | - | - | 2.230 56.64mm | - | ROHS3 Compliant | - | ||
![]() MDSR-10-10-15 Littelfuse Inc. | 25 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | -40°C~125°C | Bulk | 2003 | MDSR-10 | - | - | Active | 1 (Unlimited) | - | Glass Body | - | - | - | - | 0.2pF | 10W | - | unknown | - | Axial | 200V | - | - | SPST-NO | - | - | - | - | SPST | - | - | - | 0.5ms | 0.1ms | - | - | - | - | 0.071Diax0.400L 1.80mmx10.16mm | 350mA AC 500mA DC | 10 ~ 15AT | 1A DC | 140V | - | - | - | - | - | 40.386mm | - | - | 1.590 40.39mm | - | ROHS3 Compliant | Lead Free | ||
![]() MDSR-10-15-20 Littelfuse Inc. | 25 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | -40°C~125°C | Bulk | - | MDSR-10 | - | - | Active | 1 (Unlimited) | - | Glass Body | - | - | - | - | 0.2pF | 10W | - | unknown | - | Axial | 200V | - | - | SPST-NO | - | - | - | - | SPST | - | - | - | 0.5ms | 0.1ms | - | - | - | - | 0.071Diax0.400L 1.80mmx10.16mm | 350mA AC 500mA DC | 15 ~ 20AT | 1A DC | 140V | - | - | - | - | - | 40.386mm | - | - | 1.590 40.39mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRR-129-42-48 Littelfuse Inc. | In Stock | - | Datasheet | - | Axial, Surface Mount, Through Hole | Surface Mount | - | - | -40°C~125°C | Bulk | 2002 | DRR-129 | - | yes | Obsolete | 1 (Unlimited) | Axial | Glass Body | - | - | - | - | 0.6pF | 100W | 400V | unknown | 3A | Axial, Flat | - | - | - | SPST-NO | - | - | - | - | SPST | - | - | - | 4.5ms | 2.5ms | - | - | - | - | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 42 ~ 48AT | 6A DC | 280V | - | - | - | - | - | 82.5mm | - | - | 3.250 82.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() MDCG-4-17-38 Littelfuse Inc. | 30 |
| Datasheet | 13 Weeks | Axial, Through Hole | Through Hole | - | - | -40°C~125°C | Bulk | 2003 | MDCG-4 | - | - | Active | 1 (Unlimited) | Axial | Glass Body | - | - | 125°C | -40°C | 0.2pF | 10W | - | - | - | Axial | 200V | - | - | SPST-NO | - | - | - | - | SPST | - | - | - | 0.6ms | 0.2ms | - | - | - | 10W | 0.090Diax0.600L 2.28mmx15.24mm | 350mA AC 500mA DC | 17 ~ 38AT | 1.2A DC | 140V | 200V | - | - | - | - | 40.386mm | - | - | 1.590 40.39mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRT-DTH-50-80 Littelfuse Inc. | In Stock | - | Datasheet | 15 Weeks | Axial, Through Hole | Through Hole | - | - | -20°C~125°C | Bulk | 2002 | DRT-DTH | - | - | Obsolete | 1 (Unlimited) | Axial | Glass Body | - | - | 125°C | -20°C | 2pF | 50W | - | - | - | Axial | 500V | - | - | SPDT | - | - | - | - | SPDT | - | - | - | 5.5ms | 8ms | - | - | - | 50W | 0.210Diax1.500L 5.33mmx38.10mm | 1A AC 1.5A DC | 50 ~ 80AT | 2A DC | 350V | 500V | - | - | - | - | 85.725mm | - | - | 3.375 85.73mm | - | ROHS3 Compliant | Lead Free | ||
![]() MDCG-4-17-28 Littelfuse Inc. | 43 |
| Datasheet | 13 Weeks | Axial, Box, Through Hole | Through Hole | - | - | -40°C~125°C | Bulk | 2003 | MDCG-4 | e3 | yes | Active | 1 (Unlimited) | - | Glass Body | - | Tin (Sn) | - | - | 0.2pF | 10W | - | unknown | - | Axial | 200V | - | - | SPST-NO | 0.5A | - | - | - | SPST | - | - | 0.35A | 0.6ms | 0.2ms | .5A@200VDC | - | 140V | - | 0.090Diax0.600L 2.28mmx15.24mm | 350mA AC 500mA DC | 17 ~ 28AT | 1.2A DC | 140V | - | 38 AT | 12 AT | 3.9kHz | - | 40.386mm | - | 15.24mm | 1.590 40.39mm | - | ROHS3 Compliant | Lead Free | ||
![]() MRPR-3-27-33 Littelfuse Inc. | In Stock | - | Datasheet | - | Axial, Through Hole | Through Hole | - | - | -40°C~125°C | Bulk | 2003 | MRPR-3 | - | - | Obsolete | 1 (Unlimited) | Axial | Glass Body | - | - | 125°C | -40°C | 0.2pF | 50W | 200V | - | 1.5A | Axial | - | - | - | SPST-NO | - | - | - | - | SPST | - | - | - | 0.75ms | 0.3ms | - | - | - | 50W | 0.112Diax0.775L 2.84mmx19.69mm | 1.1A AC 1.5A DC | 27 ~ 33AT | 3A DC | 140V | 200V | - | - | - | - | 56.6mm | - | - | 2.230 56.64mm | - | ROHS3 Compliant | Lead Free | ||
![]() MDSR-7-15-25 Littelfuse Inc. | In Stock | - | Datasheet | 13 Weeks | Axial, Through Hole | Through Hole | - | - | -40°C~125°C | Bulk | 2003 | MDSR-7 | - | - | Active | 1 (Unlimited) | Axial | Glass Body | - | - | 125°C | -40°C | 0.3pF | 10W | - | - | - | Axial | 200V | - | - | SPST-NO | - | - | - | - | SPST | - | - | - | 0.6ms | 0.2ms | - | - | - | 10W | 0.071Diax0.500L 1.80mmx12.70mm | 350mA AC 500mA DC | 15 ~ 25AT | 800mA DC | 140V | 200V | - | - | - | - | 40.386mm | - | - | 1.590 40.39mm | - | ROHS3 Compliant | Lead Free |