- RoHS
- Length
- Series
- Features
- Lead Free Status / RoHS Status
- Manufacturer
- Manufacturer Part Number
- Material
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Littelfuse Tape
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Material | Dielectric Material | Body Material | Conductor Material | Jacket (Insulation) Material | Center Contact Plating | Center Contact Material | Approved according to DIN EN 61386-23 | Approved according to UR | Bending radius, static | Cable Types | Frequency-Max | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material filament | Mfr | Package | Plain exterior | Plain interior | Product Status | RoHS | Shield | Voltage Rating (AC) | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Capacitance | Fastening Type | Ingress Protection | Current Rating | Military Standard | Housing Color | Wire Gauge | Voltage | Max Voltage Rating (AC) | Impedance | Connector Style | Number of Ports | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | Shield Termination | Features | UV resistant | Phase | Flexibility | Diameter | Length | Jacket (Insulation) Thickness | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 95420 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TE-MC101-VT-0.5 Littelfuse | In Stock | - | - | - | - | - | - | - | Polyvinyl chloride (PVC) | - | - | - | - | - | - | Yes | No | 50 | - | - | - | - | - | Helix of rigid plastic | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Flexible | - | - | - | - | ||
![]() S1255-04-3/4X100FT Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 94422 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TE-VM100RD-108 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TE-VM100LG-108 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1017-1.0X50 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5053 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95616 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TE-VM102VT-108 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | - | - | - | - | - | ||
![]() 331 Littelfuse | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Littelfuse | 331 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 1 % | - | - | - | 50 ppm/°C | - | 3.16 kΩ | 175 °C | -65 °C | Metal Film | - | - | - | - | - | - | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.39 mm | 7.62 mm | - | - | ||
![]() 23002.5 Littelfuse | In Stock | - | - | - | Axial | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 250 V | 50 V | - | - | - | 20 % | - | - | Axial | - | - | 49.8 mΩ | 125 °C | -55 °C | - | - | - | 220 µF | - | - | 2.5 A | - | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.48 mm | - | - | ||
![]() C53028-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 352-552 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TE-MA762-RD-0.5 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | - | - | - | Hook-Up | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C | - | MIL-W-22759 and MIL-C-27500, 55A0112 | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 AWG | 600V | - | - | - | - | Red | 7/36 | 0.027 (0.69mm) | - | - | - | - | - | - | - | -- | - | - | - | - | -- | -- | -- | ||
![]() 382 Littelfuse | In Stock | - | - | - | - | Free Hanging (In-Line) | -- | - | - | Polytetrafluoroethylene (PTFE) | Brass | - | - | Gold | Phosphor Bronze | - | - | - | - | 11GHz | -- | - | - | - | - | - | - | - | - | - | - | - | 500V | -65°C ~ 165°C | Bulk | -- | - | Active | -- | - | - | Plug, Female Socket | - | - | - | - | - | - | - | Threaded | -- | - | - | Silver | - | - | - | 50 Ohm | RP-TNC | 1 | - | - | - | 500 | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 0.18dB | Nickel | RG-55, 142, 223, 400 | Crimp | -- | - | - | - | - | - | - | - | ||
![]() 890001-000 Littelfuse | In Stock | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | ABB | 1SNB049298R1544 | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TE-MC254-LB-1 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CX4203-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TE-VM100YW-108 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |