- Acting
- Applications
- Blow Characteristic
- Body Height
- Body Length or Diameter
- Capacitance
- Circuit Protection Type
- Current Rating
- ECCN Code
- Failure Rate
- Features
- Fuse Size
Attribute column
Manufacturer
Littelfuse Test Clips - Alligator, Crocodile, Heavy Duty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Acting | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Seated Plane Height | Terminal Pitch (mm) | Voltage Rated | Voltage Rating (AC) | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Applications | HTS Code | Capacitance | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Physical Dimension | Failure Rate | Lead Spacing | Max Voltage Rating (AC) | Lead Style | Rated Current | Circuit Protection Type | Blow Characteristic | Fuse Size | Joule Integral-Nom | Rated Breaking Capacity | Rated Voltage(AC) | Features | Voltage Rating (VAC) | Product Length (mm) | Height Seated (Max) | Length | Thickness (Max) | Body Height | Product Height (mm) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A069 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 224002 Littelfuse | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | NO | PIN WIRE | THROUGH HOLE | 2 | Glass | Fast | LITTELFUSE INC | Littelfuse Inc | 224002 | KYOCERA AVX | Through Hole | Tape & Reel (TR) | Active | Not Required(mm) | 4.7(mm) | Active | No | 5.13 | Non-Compliant | Not Required(mm) | Not Required(mm) | 25V | 250 V | 250 | -55°C ~ 125°C | - | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | e0 | Axial | EAR99 | X7R | Subminiature | 49 mΩ | TIN LEAD | General Purpose | 8536.10.00.40 | 0.68 µF | unknown | 2(A) | 2 | CSA; METI; PSE; UL | Axial | 4.5 mm | 4.5mm x 14.48mm | - | - | 250 V | - | 2 A | ELECTRIC FUSE | FAST | 5 X 15 | 1 J | 100 A | 250 V | - | 250(V) | 14.48(mm) | - | 14.48 mm | 0.071 (1.80mm) | 14.48 mm | Not Required(mm) | - | ||
![]() 22402 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |