- Current Rating
- RoHS
- Approvals
- Body Length (mm)
- Characteristic
- Interrupt Rating
- Manufacturer
- Manufacturer Part Number
- Max Operating Temperature
- Max Voltage Rating (AC)
- Max Voltage Rating (DC)
- Min Operating Temperature
Attribute column
Manufacturer
Littelfuse Specialized Tools
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Acting | Approvals | Body Length (mm) | Characteristic | Ihs Manufacturer | Interrupt Rating | Manufacturer | Manufacturer Part Number | Mounting | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package Type | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Qualification | Rad Hardened | Risk Rank | RoHS | Seated Plane Height | Terminal Pitch (mm) | Voltage, Rating | JESD-609 Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Resistor Type | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Physical Dimension | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Rated Current | Circuit Protection Type | Resistance Tolerance | Blow Characteristic | Fuse Size | Rated Voltage(DC) | Rated Breaking Capacity | Rated Voltage(AC) | Product Length | Product Width | Voltage Rating (VAC) | Product Length (mm) | Body Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 230.600 Littelfuse | In Stock | - | - | - | - | - | - | - | Glass | Slow Blow | - | - | - | - | - | - | - | Through Hole | -55C to 125C | Military | - | - | - | - | Not Required(mm) | 4.7(mm) | - | No | - | - | Not Required(mm) | Not Required(mm) | 250 | - | - | - | Subminiature | - | - | - | - | - | - | - | - | - | 0.6(A) | 2 | - | Axial | - | - | - | - | - | - | - | - | 5 X 15 | - | - | - | - | - | 250(V) | 14.48(mm) | - | Not Required(mm) | ||
![]() 278.500 Littelfuse | In Stock | - | - | Through Hole | NO | PIN WIRE | THROUGH HOLE | 2 | - | - | CSA | 32.76 MilliMeters | Very Fast Acting | LITTELFUSE INC | 10000A @ 125V | Littelfuse | 0278.500V | - | - | - | 125 °C | -55 °C | Radial Leaded | Active | - | - | AEC-Q200 | - | 5.14 | No | - | - | 250 V | e0 | EAR99 | ± 100ppm/°C | - | 1 MOhm | TIN LEAD | 125 °C | -55 °C | RATED BREAKING CAPACITY AT 125 VDC: 10000 A | 8536.10.00.40 | 2 W | High Power | unknown | 0.5 | - | CSA; UL | - | 5.97 mm | 5.97mm x 7.3mm | 125 V | 125 V | 0.5 A | ELECTRIC FUSE | ± 1% | VERY FAST | - | 125 V | 10000 A | 125 V | 6.35 mm | 3.2 mm | - | - | 7.3 mm | - | ||
![]() 276001 Littelfuse | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | 1 A | - | - | - | - | - | 125 V | 125 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 278.600 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | CSA | 32.76 MilliMeters | Very Fast Acting | - | 10000A @ 125V | Littelfuse | 0278.600V | - | - | - | - | - | Radial Leaded | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |