- Factory Lead Time
- Part Status
- RoHS Status
- Current Ratio
- Published
- Termination Style
- Type
- Current Rating (Amps)
- Series
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Size / Dimension
Attribute column
Manufacturer
Littelfuse Current Sense Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Current Rating (Amps) | Termination Style | Current Ratio | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT-0075-D10 Littelfuse Inc. | 11 |
| Datasheet | 15 Weeks | Free Hanging (In-Line) | 2016 | CT | Active | Not Applicable | Non-Invasive (Solid Core) | 75A | Wire Leads | 75:5 | ROHS3 Compliant | ||
![]() CT-0200-D10 Littelfuse Inc. | 11 |
| Datasheet | 15 Weeks | Free Hanging (In-Line) | 2016 | CT | Active | Not Applicable | Non-Invasive (Solid Core) | 200A | Wire Leads | 200:5 | ROHS3 Compliant | ||
![]() CT-0200-F20 Littelfuse Inc. | 46 |
| Datasheet | 15 Weeks | - | 2016 | CT | Active | - | Non-Invasive (Solid Core) | 200A | Terminal Block | 200:5 | ROHS3 Compliant | ||
![]() CT-0300-F20 Littelfuse Inc. | 46 |
| Datasheet | 15 Weeks | - | 2016 | CT | Active | - | Non-Invasive (Solid Core) | 300A | Terminal Block | 300:5 | ROHS3 Compliant | ||
![]() CT-0600-F20 Littelfuse Inc. | 48 |
| Datasheet | 15 Weeks | - | 2016 | CT | Active | - | Non-Invasive (Solid Core) | 600A | Terminal Block | 600:5 | ROHS3 Compliant | ||
![]() CT-0300-F10 Littelfuse Inc. | 46 |
| Datasheet | 15 Weeks | - | 2016 | CT | Active | - | Non-Invasive (Solid Core) | 300A | Terminal Block | 300:5 | ROHS3 Compliant | ||
![]() 8SHT-601-E Littelfuse Inc. | 2975 |
| - | 10 Weeks | - | - | - | Active | - | - | - | - | - | ROHS3 Compliant | ||
![]() 8SHT-151-E Littelfuse Inc. | In Stock | - | - | 10 Weeks | - | - | - | Active | - | - | - | - | - | - | ||
![]() ZSCT5-31 Littelfuse Inc. | 2634 |
| - | 6 Weeks | - | - | - | Active | - | - | - | - | - | - | ||
![]() ELCT5-88 Littelfuse Inc. | 2235 |
| - | 6 Weeks | - | - | - | Active | - | - | - | - | - | - | ||
![]() ELCT30-88 Littelfuse Inc. | 698 |
| - | 6 Weeks | - | - | - | Active | - | - | - | - | - | - | ||
![]() CT-0150-D10 Littelfuse Inc. | 11 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | 2016 | CT | Active | Not Applicable | Non-Invasive (Solid Core) | 150A | Wire Leads | 150:5 | ROHS3 Compliant | ||
![]() ELCT30-31 Littelfuse Inc. | 942 |
| - | 6 Weeks | - | - | - | Active | - | - | - | - | - | - | ||
![]() ZSCT30-31 Littelfuse Inc. | 2572 |
| - | 6 Weeks | - | - | - | Active | - | - | - | - | - | - | ||
![]() ZSCT5-88 Littelfuse Inc. | 2497 |
| - | 6 Weeks | - | - | - | Active | - | - | - | - | - | - | ||
![]() ELCT5-31 Littelfuse Inc. | 2611 | - | - | 6 Weeks | - | - | - | Active | - | - | - | - | - | - |