- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Length
- RoHS
- Width
- Height
Attribute column
Manufacturer
LMB Heeger Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Colour outer sheath | Conductor category | Conductor surface | Core identification | Degree of protection (IP) | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | Illuminated | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Material core insulation | Material of contact surface | Material outer sheath | Maximum Operating Temperature | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Model | Mounting Styles | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Protective conductor | Qualification | Rated current In | RoHS | Screen over stranding | Screen over stranding element | Spiral length (extended) | Spiral length (retracted) | Stranding element | Supply Voltage-Max | Supply Voltage-Min | Packaging | Series | Type | Subcategory | Current Rating | Frequency | Frequency Stability | Termination Style | Actuator Type | Load Capacitance | Number of Poles | Product Type | Output Format | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 409-ALMOND LMB Heeger | In Stock | - | - | LMB / Heeger | - | - | - | - | IP65 | - | 1 | - | - | - | - | - | LMB/Heeger | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hand Held | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | Enclosures | Enclosures, Boxes, & Cases | - | - | - | ||
![]() 511-GREY LMB Heeger | In Stock | - | - | LMB / Heeger | - | - | - | - | - | - | 1 | - | - | - | - | - | LMB/Heeger | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | Enclosures | Enclosures, Boxes, & Cases | - | - | - | ||
![]() 801V-BLACK LMB Heeger | In Stock | - | - | LMB / Heeger | - | - | - | - | - | - | 1 | - | - | - | - | - | LMB/Heeger | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | Enclosures | Enclosures, Boxes, & Cases | - | - | - | ||
![]() PERF-650-BLACK LMB Heeger | In Stock | - | - | LMB / Heeger | Black | Class 6 = very flexible | Bare | Numbers | - | - | 1 | According to IEC/EN 60332-1-2 | No | - | No | No | LMB/Heeger | Other | - | Polyurethane (PUR) | - | 91 | 91 | 36.4 | - | - | - | 2.5 | 500 | - | 9.1 | -50 - 80 | -40 - 80 | - | - | - | - | None | None | - | - | No | - | - | - | - | Chassis | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | Enclosures | Enclosures, Boxes, & Cases | - | - | - | ||
![]() P103-BLACK LMB Heeger | In Stock | - | - | LMB / Heeger | Yellow | Class 5 = flexible | - | Colour | - | - | 1 | According to IEC/EN 60332-1-2 | - | - | - | - | LMB/Heeger | Other | - | Polyurethane (PUR) | - | - | - | - | - | - | - | 1.5 | 750 | 450 | 10.9 | - | -30 - 50 | Yes | - | - | - | - | - | 1000 | 350 | - | - | - | - | - | Plastic | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | Enclosures | Enclosures, Boxes, & Cases | - | - | - | ||
![]() TF787-BLACK LMB Heeger | In Stock | - | - | LMB / Heeger | Black | Class 5 = flexible | Tinned | Numbers | - | - | 1 | According to IEC/EN 60332-1-2 | No | - | No | No | LMB/Heeger | - | - | - | - | - | - | 75.2 | - | - | - | 1.5 | 500 | - | 18.8 | -60 - 180 | -50 - 180 | - | - | - | - | - | - | - | - | - | - | - | - | - | Chassis | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | Enclosures | Enclosures, Boxes, & Cases | - | - | - | ||
![]() 200-ALMOND LMB Heeger | In Stock | - | - | LMB / Heeger | - | - | - | - | IP67 | - | 1 | - | - | - | - | - | LMB/Heeger | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | -30 - 80 | -5 - 80 | - | - | 4 | - | - | - | - | - | - | - | - | - | - | Plastic | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | Enclosures | Enclosures, Boxes, & Cases | - | - | - | ||
![]() 414-I-BLACK LMB Heeger | In Stock | - | - | LMB / Heeger | - | - | - | - | IP67 | - | 1 | - | - | - | - | - | LMB/Heeger | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | -30 - 80 | -5 - 80 | - | - | 4 | - | - | - | - | - | - | - | - | - | - | Hand Held | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | Enclosures | Enclosures, Boxes, & Cases | - | - | - | ||
![]() TF775-BLACK LMB Heeger | In Stock | - | - | LMB / Heeger | - | - | - | - | IP65/IP67 | - | 1 | - | - | - | - | - | LMB/Heeger | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | -50 - 80 | -20 - 80 | - | - | 12 | - | - | - | - | - | - | - | - | - | - | Chassis | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | Enclosures | Enclosures, Boxes, & Cases | - | - | - | ||
![]() 409-GREY LMB Heeger | In Stock | - | - | LMB / Heeger | - | - | - | - | IP68 | - | 1 | - | - | - | - | - | LMB/Heeger | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | -40 - 80 | -25 - 80 | - | - | 4 | - | - | - | - | - | - | - | - | - | - | Hand Held | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | Enclosures | Enclosures, Boxes, & Cases | - | - | - | ||
![]() M-23 PLAIN LMB Heeger | In Stock | - | - | LMB / Heeger | - | - | - | - | IP65/IP67 | - | 1 | - | - | - | - | - | LMB/Heeger | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | -40 - 80 | -20 - 90 | - | - | 16 | - | - | - | - | - | - | - | - | - | - | Drawn Miniature | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | Enclosures | Enclosures, Boxes, & Cases | - | - | - | ||
![]() 605-GREY LMB Heeger | In Stock | - | - | LMB / Heeger | - | - | - | - | - | - | 1 | - | - | - | - | - | LMB/Heeger | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | Enclosures | Enclosures, Boxes, & Cases | - | - | - | ||
![]() 508-ALMOND LMB Heeger | In Stock | - | - | LMB / Heeger | - | - | - | - | - | - | 1 | - | - | - | - | - | LMB/Heeger | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | Enclosures | Enclosures, Boxes, & Cases | - | - | - | ||
![]() 504-BLACK LMB Heeger | In Stock | - | - | LMB / Heeger | - | - | - | - | - | - | 1 | - | - | - | - | - | LMB/Heeger | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | Enclosures | Enclosures, Boxes, & Cases | - | - | - | ||
![]() P102-BLACK LMB Heeger | In Stock | - | - | LMB / Heeger | - | - | - | - | - | - | 1 | - | - | - | - | - | LMB/Heeger | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | Enclosures | Enclosures, Boxes, & Cases | - | - | - | ||
![]() UC-980-BLACK LMB Heeger | In Stock | - | - | LMB / Heeger | - | - | - | - | - | - | 1 | - | - | - | - | - | LMB/Heeger | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Utility | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | Enclosures | Enclosures, Boxes, & Cases | - | - | - | ||
![]() 201-BLACK LMB Heeger | In Stock | - | - | LMB / Heeger | - | - | - | - | - | - | 1 | - | - | - | - | - | LMB/Heeger | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hand Held | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | Enclosures | Enclosures, Boxes, & Cases | - | - | - | ||
![]() PT 104-BLACK LMB Heeger | In Stock | - | - | LMB / Heeger | - | - | - | - | - | - | 1 | - | - | - | - | - | LMB/Heeger | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hand Held | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | Enclosures | Enclosures, Boxes, & Cases | - | - | - | ||
![]() 414-I-GREY LMB Heeger | In Stock | - | - | CTS Electronic Components | - | - | - | - | - | 55 % | 1000 | - | - | - | - | - | CTS | - | - | - | + 150 C | - | - | - | - 40 C | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | - | 3.3 V | 1.8 V | Reel | CA25 | Hand Held | Oscillators | 10 mA | 14.7456 MHz | 50 PPM | SMD/SMT | - | 15 pF | - | Standard Oscillators | HCMOS | Enclosures | Standard Clock Oscillators | 1 mm | 2.5 mm | 2 mm | ||
![]() BH-662 PLAIN LMB Heeger | In Stock | - | - | AIRPAX | - | - | - | - | - | - | 3 | - | - | Not Illuminated | - | - | Sensata | - | - | - | + 85 C | - | - | - | - 40 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cabinet | Circuit Breakers | 20 A | - | - | Quick Connect | Toggle | - | 2 Pole | Enclosures, Boxes, & Cases | - | Circuit Breakers | Circuit Breakers | - | - | - |